- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FWPQ2814L-6R8K Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | 2-SMD | 27.8A | 25MHz | 500 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | FWPQ2814L | 1.102" L x 0.760" W (28.00mm x 19.30mm) | ±10% | Wirewound | 30 A | Shielded | 6.8 μH | 1.62mOhm Max | - | - | 0.571" (14.50mm) | - | ||
![]() CC05-2N8S-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 800mA | 7.9GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±0.3nH | Wirewound | - | Unshielded | 2.8 nH | 60mOhm Max | 80 @ 1.5GHz | - | 0.060" (1.52mm) | - | ||
![]() MC20A-2R7K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | 70MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | MC20A | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 2.7 μH | 1.1mOhm Max | 30 @ 7.96MHz | - | 0.094" (2.40mm) | - | ||
![]() PCSDR74-221M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 660mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCSDR74 | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Wirewound | 559 mA | Shielded | 220 μH | 1.088Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() HFQ02-15NH-RC Allied Components International | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 220mA | 2.6GHz | 500 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFQ02 | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±3% | Multilayer | - | Unshielded | 15 nH | 890mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() LT05-270K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | 21MHz | 2.52 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT05 | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | - | - | Unshielded | 27 μH | 10Ohm Max | 10 @ 2.52MHz | - | 0.041" (1.05mm) | - | ||
![]() LS05-4R7J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 530mA | 70MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 4.7 μH | 1.6Ohm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() LRHQ20-151K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 7MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LRHQ20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Wirewound | 70 mA | Unshielded | 150 μH | 9.3Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() PCSLF1255-102M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCSLF1255 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Wirewound | 600 mA | Shielded | 1 μH | 1.6Ohm Max | - | - | 0.228" (5.80mm) | - | ||
![]() HFC05-62NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.05GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 400 mA | Unshielded | 62 nH | 850mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() MC20-100J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | 30MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | Molded | - | Unshielded | 10 μH | 2.1Ohm Max | 30 @ 2.52MHz | - | 0.098" (2.50mm) | - | ||
![]() FCHC20-3R3K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 837mA | 54MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 105°C | FCHC20 | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Wirewound | - | Unshielded | 3.3 μH | 160mOhm | 20 @ 7.96MHz | - | 0.083" (2.10mm) | - | ||
![]() PCSDR74-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5.34A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCSDR74 | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Wirewound | 3.939 A | Shielded | 3.3 μH | 22mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() LD05-100M-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 290mA | 25MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LD05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±20% | Wirewound | - | Unshielded | 10 μH | 900mOhm | 18 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() LS05-100J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 400mA | 40MHz | 2.5 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 10 μH | 2.4Ohm Max | 16 @ 2.5MHz | - | 0.060" (1.52mm) | - | ||
![]() MC20-6R8K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 180mA | 40MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 6.8 μH | 1.8Ohm Max | 30 @ 7.96MHz | - | 0.098" (2.50mm) | - | ||
![]() MC30-680K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 9MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | MC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Molded | 130 mA | Unshielded | 68 μH | 6Ohm Max | 50 @ 2.52MHz | - | 0.138" (3.50mm) | - | ||
![]() MLPC12-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | - | 3 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLPC12 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.3 A | Shielded | 1 μH | 90mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() HFC02-8N2J-RC Allied Components International | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 3.3GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC02 | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | - | 230 mA | Unshielded | 8.2 nH | 450mOhm Max | 4 @ 100MHz | - | 0.013" (0.33mm) | - | ||
![]() HFC03-2N0S-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8.1GHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | 400 mA | Unshielded | 2 nH | 100mOhm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - |