Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

HFC03-5N1S-RC
HFC03-5N1S-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

5.3GHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±0.3nH

-

400 mA

Unshielded

5.1 nH

200mOhm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

AVC40I-101J
AVC40I-101J

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

12MHz

790 kHz

Ferrite

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.290" Dia x 0.875" L (7.37mm x 22.23mm)

±5%

-

400 mA

Unshielded

100 μH

3Ohm Max

107 @ 790kHz

-

-

-

PCEC1708-4R5M
PCEC1708-4R5M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

22A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 130°C

-

0.689" L x 0.657" W (17.50mm x 16.70mm)

±20%

Wirewound

22 A

Shielded

4.5 μH

2.9mOhm Max

-

-

0.394" (10.00mm)

-

CHQ02-8N2-RC
CHQ02-8N2-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

5.4GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

-

Wirewound

1.5 A

Unshielded

8.2 nH

65mOhm Max

68 @ 900MHz

-

0.024" (0.61mm)

-

PCHP32-1R5N-RC
PCHP32-1R5N-RC

Allied Components International

In Stock

-

-

Surface Mount

1212 (3030 Metric)

1212

2A

87MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHP32

0.118" L x 0.118" W (3.00mm x 3.00mm)

±30%

-

2 A

Shielded

1.5 μH

40mOhm

-

-

0.059" (1.50mm)

-

CHQ02-51NG-RC
CHQ02-51NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

2.3GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

360 mA

Unshielded

51 nH

700mOhm Max

52 @ 900MHz

-

0.024" (0.61mm)

-

PCHP42-220M-RC
PCHP42-220M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

500mA

18MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHP42

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

620 mA

Shielded

22 μH

400mOhm

-

-

0.047" (1.20mm)

-

CHQ02-3N9J-RC
CHQ02-3N9J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

9.5GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

1.7 A

Unshielded

3.9 nH

45mOhm Max

64 @ 900MHz

-

0.024" (0.61mm)

-

LT20-220K-RC
LT20-220K-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

350mA

50MHz

2.52 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT20

0.148" L x 0.122" W (3.75mm x 3.10mm)

±10%

Wirewound

-

Unshielded

22 μH

5.20Ohm Max

16 @ 2.52MHz

-

0.041" (1.05mm)

-

PCSLF0628-680M-RC
PCSLF0628-680M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

500mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSLF0628

0.236" L x 0.236" W (6.00mm x 6.00mm)

±20%

-

780 mA

Shielded

68 μH

348mOhm Max

-

-

0.118" (3.00mm)

-

LT20-100J-RC
LT20-100J-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

610mA

85MHz

2.52 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT20

0.148" L x 0.122" W (3.75mm x 3.10mm)

±5%

Wirewound

-

Unshielded

10 μH

2.90Ohm Max

16 @ 2.52MHz

-

0.041" (1.05mm)

-

MC20-R22K-RC
MC20-R22K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

450mA

350MHz

25.2 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

220 nH

320mOhm Max

30 @ 25.2MHz

-

0.098" (2.50mm)

-

CHQ02-33NG-RC
CHQ02-33NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

2.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

490 mA

Unshielded

33 nH

330mOhm Max

61 @ 900MHz

-

0.024" (0.61mm)

-

CHC03-1N6J-RC
CHC03-1N6J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

12.5GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHC03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

-

2.4 A

Unshielded

1.6 nH

30mOhm Max

24 @ 250MHz

-

0.040" (1.02mm)

-

CHQ10-47NJ-RC
CHQ10-47NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

1.45GHz

50 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHQ10

0.117" L x 0.110" W (2.96mm x 2.79mm)

±10%

Wirewound

1.2 A

Unshielded

47 nH

120mOhm Max

75 @ 350MHz

-

0.083" (2.10mm)

-

LT05-390K-RC
LT05-390K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

190mA

15MHz

2.52 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT05

0.094" L x 0.073" W (2.40mm x 1.85mm)

±10%

-

-

Unshielded

39 μH

16Ohm Max

10 @ 2.52MHz

-

0.041" (1.05mm)

-

MCHC40-102J-RC
MCHC40-102J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

85mA

1.8MHz

252 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MCHC40

0.220" L x 0.197" W (5.60mm x 5.00mm)

±5%

Molded

-

Unshielded

1 mH

15Ohm Max

20 @ 252kHz

-

0.165" (4.20mm)

-

LT20-4R7J-RC
LT20-4R7J-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

880mA

155MHz

7.96 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT20

0.148" L x 0.122" W (3.75mm x 3.10mm)

±5%

Wirewound

-

Unshielded

4.7 μH

1.48Ohm Max

20 @ 7.96MHz

-

0.041" (1.05mm)

-

LRC20L-100M-RC
LRC20L-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

-

26MHz

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

LRC20L

0.126" L x 0.098" W (3.20mm x 2.49mm)

±20%

Wirewound

450 mA

Unshielded

10 μH

300mOhm Max

-

-

0.087" (2.21mm)

-

RB895-472K-RC
RB895-472K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

130mA

-

1 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

RB895

0.307" Dia (7.80mm)

±10%

Wirewound

-

Unshielded

4.7 mH

7.89Ohm Max

-

-

0.374" (9.50mm)

-