- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHC40-2-501K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 500kHz | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | - | 0.750" Dia x 1.050" L (19.05mm x 26.67mm) | ±10% | - | 2 A | Unshielded | 500 μH | 450mOhm Max | - | - | - | - | ||
![]() AHC30-560K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 20MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | - | - | 0.180" Dia x 0.500" L (4.57mm x 12.70mm) | ±10% | - | 300 mA | Unshielded | 56 μH | 1.95Ohm Max | 55 @ 2.52MHz | - | - | - | ||
![]() AHC30-1R2K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 150MHz | 7.96 MHz | - | Allied Components International | Bag | Active | - | - | 0.180" Dia x 0.500" L (4.57mm x 12.70mm) | ±10% | - | 1.58 A | Unshielded | 1.2 μH | 63mOhm Max | 55 @ 7.96MHz | - | - | - | ||
![]() PC0504-681M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Wirewound | 190 mA | Unshielded | 680 μH | 3Ohm Max | - | - | 0.189" (4.80mm) | - | ||
![]() PCI40-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 4.6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 6.8 μH | 27mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() PCI40-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 2.2 μH | 12mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() MC30-R15M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 730mA | 250MHz | 25.2 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Molded | - | Unshielded | 150 nH | 220mOhm Max | 35 @ 25.2MHz | - | 0.138" (3.50mm) | - | ||
![]() PCSFW630-6R8M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.276" L x 0.260" W (7.00mm x 6.60mm) | ±20% | - | 5 A | Shielded | 6.8 μH | 48mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AM30-1R0K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 880mA | 200MHz | 25 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.156" Dia x 0.375" L (3.96mm x 9.53mm) | ±10% | Molded | - | Unshielded | 1 μH | 290mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() AM30-R82K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 1.02A | 220MHz | 25 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.156" Dia x 0.375" L (3.96mm x 9.53mm) | ±10% | Molded | - | Unshielded | 820 nH | 220mOhm Max | 50 @ 25MHz | - | - | - | ||
![]() PCSDR125-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 4.71A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 3.71 A | Shielded | 22 μH | 47.5mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() MLPC15-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 300mA | - | 3 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLPC15 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Multilayer | 1 A | Shielded | 4.7 μH | 140mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() LRHQ30-5R6K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 33MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRHQ30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 500 mA | Unshielded | 5.6 μH | 470mOhm Max | 30 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() VTC3221-500-20A Allied Components International | In Stock | - | - | Through Hole | Vertical, No Base, 2 PC Pin | Vertical, No Base, 2 PC Pin | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | VTC3221-500-20A | 1.260" L x 0.827" W (32.00mm x 21.00mm) | ±12% | Toroidal | 20 A | Unshielded | 58.75 μH | 12mOhm Max | - | - | 0.827" (21.00mm) | - | ||
![]() MLPC12-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | - | - | 3 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLPC12 | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1 A | Shielded | 2.2 μH | 130mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() PCSV65-221M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 820mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 380 mA | Shielded | 220 μH | 1.3Ohm | - | - | 0.177" (4.50mm) | - | ||
![]() PCSV65-331M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 350 mA | Shielded | 330 μH | 1.8Ohm | - | - | 0.177" (4.50mm) | - | ||
![]() PCSV65-5R6M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.3 A | Shielded | 5.6 μH | 40mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() PC1004-330K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1004 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | Wirewound | 1.26 A | Unshielded | 33 μH | 120mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PCHC1265HP-4R7M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 28A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.531" L x 0.492" W (13.50mm x 12.50mm) | ±20% | - | 13.5 A | Shielded | 4.7 μH | 8.4mOhm Max | - | - | 0.256" (6.50mm) | - |