- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SQAC0806-5N5G-RC Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.9GHz | 400 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SQAC0806 | 0.053 L x 0.072 W (1.35mm x 1.83mm) | ±2% | Wirewound | 2.9 A | Unshielded | 5.5 nH | 3.4mOhm Max | 60 @ 400MHz | - | 0.059 (1.50mm) | - | ||
![]() FWPQ2013C-2R0L Allied Components | In Stock | - | - | Through Hole | Nonstandard | - | 45A | - | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | FWPQ2013C | 0.846 L x 0.634 W (21.50mm x 16.10mm) | ±15% | Wirewound | 37 A | Unshielded | 2 µH | 970mOhm Max | - | - | 0.539 (13.70mm) | - | ||
![]() HTC230LL-102L-RC Allied Components | In Stock | - | - | Through Hole | Horizontal, 2 PC Pin | Radial | - | - | 1 kHz | - | Allied Components International | Case | Active | -55°C ~ 125°C | TC230LL | 1.280 Dia (32.51mm) | ±15% | Toroidal | 3.5 A | Unshielded | 1 mH | 137mOhm Max | - | - | 0.650 (16.51mm) | - | ||
![]() PCI30-221M-RC Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | 560mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCI30 | 0.510 L x 0.370 W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 220 µH | 1.6Ohm Max | - | - | 0.118 (3.00mm) | - | ||
![]() SQAC1515-82NG-RC Allied Components | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.79GHz | 400 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SQAC1515 | 0.230 L x 0.140 W (5.84mm x 3.56mm) | ±2% | Wirewound | 5.6 A | Unshielded | 82 nH | 9.4mOhm Max | 230 @ 400MHz | - | 0.154 (3.91mm) | - | ||
![]() HFC05-5N4K-S Allied Components | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.1GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | Multilayer | 600 mA | Unshielded | 5.4 nH | 180mOhm Max | 8 @ 100MHz | - | 0.037 (0.95mm) | - | ||
![]() ASPC80-274K-RC Allied Components | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | - | ±10% | - | 88 mA | Shielded | 270 mH | 27Ohm | - | - | - | - | ||
![]() AS20-680K-RC Allied Components | In Stock | - | - | Through Hole | Axial | Axial | - | 29.9MHz | 2.5 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS20 | 0.100 Dia x 0.250 L (2.54mm x 6.35mm) | ±10% | - | 237 mA | Shielded | 68 µH | 3.2Ohm Max | 55 @ 2.5MHz | - | - | - | ||
![]() PCSV60-2R2M-RC Allied Components | In Stock | - | - | - | - | - | - | - | - | - | Allied Components International | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS20-R12K-RC Allied Components | In Stock | - | - | Through Hole | Axial | Axial | - | 400MHz | 25 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS20 | 0.100 Dia x 0.250 L (2.54mm x 6.35mm) | ±10% | - | 1.36 A | Shielded | 120 nH | 87mOhm Max | 36 @ 25MHz | - | - | - | ||
![]() CC02-9N5J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 480mA | 4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 9.5 nH | 200mOhm Max | 18 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() HFC05-4N7S-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.75GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Unshielded | 4.7 nH | 160mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() LRHQ30-220K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 15MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRHQ30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 230 mA | Unshielded | 22 μH | 940mOhm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() LS03-R56J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 850mA | 600MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 560 nH | 440mOhm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() LS03-7R8J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 400mA | 47MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 7.8 μH | 3.5Ohm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() PCSN5D33-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.8 A | Shielded | 6.8 μH | 75mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() LS05-R56J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 560 nH | - | - | - | 0.060" (1.52mm) | - | ||
![]() PCS5D28-120N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 1.2 A | Shielded | 12 μH | 76mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() PCS73-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 1.07 A | Shielded | 22 μH | 190mOhm Max | - | - | 0.134" (3.40mm) | - | ||
![]() PCI20-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | 70MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCI20 | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 2 A | Unshielded | 3.3 μH | 80mOhm Max | - | - | 0.115" (2.92mm) | - |