Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PCS125-470M-RC
PCS125-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

1.8 A

Shielded

47 μH

75mOhm Max

-

-

0.236" (6.00mm)

-

CC10-180NK-RC
CC10-180NK-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

-

750MHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.115" L x 0.110" W (2.92mm x 2.79mm)

±10%

Wirewound

620 mA

Unshielded

180 nH

770mOhm Max

45 @ 100MHz

-

0.087" (2.20mm)

-

PCSDR74-821M-RC
PCSDR74-821M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

349mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

311 mA

Shielded

820 μH

3.516Ohm Max

-

-

0.177" (4.50mm)

-

PCSDR74-102M-RC
PCSDR74-102M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

313mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

270 mA

Shielded

1 μH

4.668Ohm Max

-

-

0.177" (4.50mm)

-

MLC05-5R6M-RC
MLC05-5R6M-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

22MHz

4 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.063" L x 0.031" W (1.60mm x 0.80mm)

±20%

Multilayer

5 mA

Shielded

5.6 μH

1.5Ohm Max

35 @ 4MHz

-

0.039" (1.00mm)

-

CHQ02-26NG-RC
CHQ02-26NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.15GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

450 mA

Unshielded

26 nH

285mOhm Max

56 @ 900MHz

-

0.024" (0.61mm)

-

CC10-2700NK-RC
CC10-2700NK-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

-

140MHz

25 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.115" L x 0.110" W (2.92mm x 2.79mm)

±10%

Wirewound

290 mA

Unshielded

2.7 μH

3.2Ohm Max

22 @ 25MHz

-

0.087" (2.20mm)

-

CC03-6N8J-RC
CC03-6N8J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

700mA

5.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC03

0.071" L x 0.047" W (1.80mm x 1.20mm)

±5%

Wirewound

-

Unshielded

6.8 nH

80mOhm Max

27 @ 250MHz

-

0.047" (1.20mm)

-

MLC20-R47K-RC
MLC20-R47K-RC

Allied Components International

In Stock

-

-

Surface Mount

1206 (3216 Metric)

1206

-

125MHz

25 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.126" L x 0.063" W (3.20mm x 1.60mm)

±10%

Multilayer

200 mA

Shielded

470 nH

600mOhm Max

25 @ 25MHz

-

0.051" (1.30mm)

-

MLC10-R12K-RC
MLC10-R12K-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

-

220MHz

25 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

-

0.079" L x 0.049" W (2.00mm x 1.25mm)

±10%

Multilayer

250 mA

Shielded

120 nH

300mOhm Max

25 @ 25MHz

-

0.057" (1.45mm)

-

PC0504-180M-RC
PC0504-180M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PC0504

0.228" L x 0.205" W (5.80mm x 5.20mm)

±20%

Wirewound

1.23 A

Unshielded

18 μH

150mOhm Max

-

-

0.189" (4.80mm)

-

PCHC63R8-R22M-RC
PCHC63R8-R22M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

34A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC63R8

0.287" L x 0.260" W (7.30mm x 6.60mm)

±20%

-

23 A

Shielded

220 nH

3mOhm Max

-

-

0.118" (3.00mm)

-

CHQ02-4N3J-RC
CHQ02-4N3J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

7.15GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

1.6 A

Unshielded

4.3 nH

50mOhm Max

63 @ 900MHz

-

0.024" (0.61mm)

-

PCHC63A-220M-RC
PCHC63A-220M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC63A

0.280" L x 0.260" W (7.10mm x 6.60mm)

±20%

-

2.9 A

Shielded

22 μH

135mOhm Max

-

-

0.118" (3.00mm)

-

PCHP54NF-4R7M-RC
PCHP54NF-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

3.9A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHP54NF

0.195" L x 0.195" W (4.95mm x 4.95mm)

±20%

-

3.2 A

Shielded

4.7 μH

32mOhm

-

-

0.157" (4.00mm)

-

CHQ02-6N2G-RC
CHQ02-6N2G-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

5.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

1.6 A

Unshielded

6.2 nH

55mOhm Max

73 @ 900MHz

-

0.024" (0.61mm)

-

MLC05-2R7M-RC
MLC05-2R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

40MHz

10 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.063" L x 0.031" W (1.60mm x 0.80mm)

±20%

Multilayer

15 mA

Shielded

2.7 μH

1.3Ohm Max

35 @ 10MHz

-

0.039" (1.00mm)

-

PCIA49-4R7N-RC
PCIA49-4R7N-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

2.9A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±30%

-

2 A

Shielded

4.7 μH

60mOhm

-

-

0.118" (3.00mm)

-

PCSDR125-270M-RC
PCSDR125-270M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

4.23A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSDR125

0.484" L x 0.484" W (12.30mm x 12.30mm)

±20%

-

3.318 A

Shielded

27 μH

59.4mOhm Max

-

-

0.236" (6.00mm)

-

HFC02-22NJ-RC
HFC02-22NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0201 (0603 Metric)

0201

-

2.4GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC02

0.024" L x 0.012" W (0.60mm x 0.30mm)

±5%

-

150 mA

Unshielded

22 nH

1Ohm Max

4 @ 100MHz

-

0.013" (0.33mm)

-