- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RDC40-152K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 5.1A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 4.5 A | Unshielded | 1.5 μH | 324mOhm Max | - | - | 1.030" (26.16mm) | - | ||
![]() LS05-5R6J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 500mA | 65MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 5.6 μH | 1.7Ohm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() LRC20L-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 64MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20L | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 790 mA | Unshielded | 2.2 μH | 97mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() RDC50-681K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 7.4A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 9 A | Unshielded | 680 μH | 115mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() CC02-27NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 400mA | 2.48GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | - | Unshielded | 27 nH | 300mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() RDC50-123K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.7A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 2 A | Unshielded | 12 mH | 1.92Ohm Max | - | - | 1.450" (36.83mm) | - | ||
![]() PCSV80-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 7.5A | - | 100 kHz | - | Allied Components International | - | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 6 A | Shielded | 3.3 μH | 15mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() PCSV49-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.8A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.8 A | Shielded | 4.7 μH | 60mOhm | - | - | 0.110" (2.80mm) | - | ||
![]() LS10-1R2J-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1.2A | 350MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS10 | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Wirewound | - | Unshielded | 1.2 μH | 500mOhm Max | 55 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() AC30-102K-RC-TR Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 1.4MHz | 796 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -20°C ~ 100°C | AC30 | 0.157" Dia x 0.394" L (3.99mm x 10.01mm) | ±10% | - | 85 mA | Unshielded | 1 mH | 20Ohm Max | 55 @ 796kHz | - | - | - | ||
![]() FWTPQ2817H-150K Allied Components International | In Stock | - | - | Through Hole | Nonstandard | - | 21.9A | 16MHz | 500 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | - | 1.102" L x 0.760" W (28.00mm x 19.30mm) | ±10% | Wirewound | 28 A | Shielded | 15 μH | 2.82mOhm | - | - | 0.906" (23.00mm) | - | ||
![]() APC30-121K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 2.54A | - | 4 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC30 | 0.470" Dia x 0.920" L (11.94mm x 23.37mm) | ±10% | - | 1.6 A | - | 120 μH | 113mOhm Max | - | - | - | - | ||
![]() FWPQ2918S-100M-RC Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | SMD | 31.2A | - | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | - | 1.102" L x 1.063" W (28.00mm x 27.00mm) | ±20% | Wirewound | 28 A | Shielded | 10 μH | 2.86mOhm Max | - | - | 0.701" (17.80mm) | - | ||
![]() FWPQ2918S-220M-RC Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | SMD | 14A | - | 100 kHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | - | 1.102" L x 1.063" W (28.00mm x 27.00mm) | ±20% | Wirewound | 28 A | Shielded | 22 μH | 2.86mOhm Max | - | - | 0.701" (17.80mm) | - | ||
![]() AS40-823K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 3.5mA | 120kHz | 79 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS40 | 0.162" Dia x 0.410" L (4.11mm x 10.41mm) | ±10% | - | 11 mA | Shielded | 82 mH | 618Ohm Max | 21 @ 79kHz | - | - | - | ||
![]() CHQ05-5N6J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 6GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.070" W (2.29mm x 1.78mm) | ±5% | Wirewound | 1.6 A | Unshielded | 5.6 nH | 35mOhm Max | 98 @ 1.5GHz | - | 0.060" (1.52mm) | - | ||
![]() PCS74-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 1.84 A | Shielded | 10 μH | 49mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() PCS6D38-6R2N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard, Corner Terminals | 2828 | - | - | 10 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 2.5 A | Shielded | 6.2 μH | 27mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() PCS124-151M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 100°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 950 mA | Shielded | 150 μH | 530mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PCSFW630-100M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.276" L x 0.260" W (7.00mm x 6.60mm) | ±20% | - | 4.5 A | Shielded | 10 μH | 67mOhm Max | - | - | 0.118" (3.00mm) | - |