- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LRC20L-R47M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 150MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20L | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 1.1 A | Unshielded | 470 nH | 42mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() CC02-36NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 320mA | 2.32GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 36 nH | 440mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() HFC05-56NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.1GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 400 mA | Unshielded | 56 nH | 750mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() LRHQ20-331K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 5MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LRHQ20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Wirewound | 65 mA | Unshielded | 330 μH | 13Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() CC02-4N3J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 700mA | 6GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 4.3 nH | 91mOhm Max | 18 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() HFC05-6N8J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.75GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 600 mA | Unshielded | 6.8 nH | 220mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() SQAC1515-47NJ-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.87GHz | 400 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.160" L x 0.140" W (4.06mm x 3.56mm) | ±5% | Wirewound | 4.9 A | Unshielded | 47 nH | 6.35mOhm Max | 230 @ 400MHz | - | 0.154" (3.91mm) | - | ||
![]() CC10-1500NG-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 200MHz | 50 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Wirewound | 330 mA | Unshielded | 1.5 μH | 2.23Ohm Max | 28 @ 50MHz | - | 0.087" (2.20mm) | - | ||
![]() PC1005-331K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC1005 | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | 520 mA | Unshielded | 330 μH | 1.15Ohm Max | - | - | 0.228" (5.80mm) | - | ||
![]() CC02-47NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 150mA | 2.1GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | - | Unshielded | 47 nH | 830mOhm Max | 25 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() PCHC320H-4R7M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHC320H | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | 2.6 A | Shielded | 4.7 μH | 200mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() PCXA503-1R2M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 13.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.217" L x 0.209" W (5.50mm x 5.30mm) | ±20% | Wirewound | 11 A | Shielded | 1.2 μH | 9.7mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() PCI50-101M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | 5MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCI50 | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 1.2 A | Unshielded | 100 μH | 220mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() MLC10-R39K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 135MHz | 25 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 250 mA | Shielded | 390 nH | 650mOhm Max | 25 @ 25MHz | - | 0.057" (1.45mm) | - | ||
![]() PAHP24-1R0M Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 4.3A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PAHP24 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 3.4 A | Shielded | 1 μH | 53mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() CHQ02-21NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 450 mA | Unshielded | 21 nH | 460mOhm Max | 48 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCHC1004H-2R2M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 27A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SPCHC1004H | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | - | 12 A | Shielded | 2.2 μH | 7mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() CHQ02-13NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.2GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 870 mA | Unshielded | 13 nH | 150mOhm Max | 62 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-2N0J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.2GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | 2.1 A | Unshielded | 2 nH | 38mOhm Max | 58 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-5N6G-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.5GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 1.6 A | Unshielded | 5.6 nH | 50mOhm Max | 73 @ 900MHz | - | 0.024" (0.61mm) | - |