- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HTC220LL-8R2M-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Horizontal (Open) | Radial | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 1.100" Dia (27.94mm) | ±20% | Toroidal | 15.1 A | Unshielded | 8.2 μH | 5mOhm Max | - | - | 0.550" (13.97mm) | - | ||
![]() HTC220LL-221L-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Horizontal (Open) | Radial | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | - | 1.100" Dia (27.94mm) | ±15% | Toroidal | 4.4 A | Unshielded | 220 μH | 63mOhm Max | - | - | 0.550" (13.97mm) | - | ||
![]() CC02-8N2J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 680mA | 4.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 8.2 nH | 104mOhm Max | 22 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() HFCLR03-6N8J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.55GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFCLR03 | 0.039" L x 0.020" W (1.00mm x 0.51mm) | ±5% | Multilayer | 400 mA | Unshielded | 6.8 nH | 240mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() CC02-6N2J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 760mA | 4.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 6.2 nH | 83mOhm Max | 20 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() RDC50-680K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 23A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 21 A | Unshielded | 68 μH | 15mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() PCS8D43-150N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.327" L x 0.327" W (8.30mm x 8.30mm) | ±30% | - | 2.9 A | Shielded | 15 μH | 53mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PCS127-680M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 2.1 A | Shielded | 67 μH | 140mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() RDC50-471K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 8.8A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 11.4 A | Unshielded | 470 μH | 78mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() CHQ02-2N7S-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 13GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHQ02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±0.5nH | Wirewound | 1.5 A | Unshielded | 2.7 nH | 75mOhm Max | 62 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PC0703-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC0703 | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Wirewound | 1.07 A | Unshielded | 22 μH | 130mOhm Max | - | - | 0.150" (3.80mm) | - | ||
![]() PC0703-151K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PC0703 | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Wirewound | 400 mA | Unshielded | 150 μH | 750mOhm Max | - | - | 0.150" (3.80mm) | - | ||
![]() PCHC128H-271M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 270 μH | - | - | - | 0.315" (8.00mm) | - | ||
![]() LS03-1R5J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 540mA | 270MHz | 7.9 MHz | Ferrite | Allied Components International | Tray | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 1.5 μH | 1.06Ohm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() SMAC30-8G-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.8GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SMAC30 | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±2% | - | 4 A | Unshielded | 28 nH | 6mOhm Max | 105 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() RB40-821K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | - | 1.4MHz | 796 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | RB40 | 0.315" Dia (8.00mm) | ±10% | Wirewound | 200 mA | Unshielded | 820 μH | 6Ohm Max | 80 @ 796kHz | - | 0.441" (11.20mm) | - | ||
![]() PCS6D38-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard, Corner Terminals | 2828 | - | - | 10 kHz | - | Allied Components International | - | Active | -30°C ~ 100°C | - | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 1.1 A | Shielded | 33 μH | 124mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() SMAC25-56J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±5% | Wirewound | 3 A | Unshielded | 56 nH | 6.2mOhm Max | 100 @ 150MHz | - | 0.165" (4.20mm) | - | ||
![]() HFC02-15NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 2.6GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC02 | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | - | 180 mA | Unshielded | 15 nH | 710mOhm Max | 4 @ 100MHz | - | 0.013" (0.33mm) | - | ||
![]() LRC30-471M-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 3MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Wirewound | 90 mA | Unshielded | 470 μH | 8.5Ohm Max | - | - | 0.110" (2.79mm) | - |