- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Current Rating | Case Code (Metric) | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LRC20-561K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | 5MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±10% | Wirewound | 60 mA | Unshielded | - | - | 560 μH | 29Ohm Max | - | - | 0.087" (2.21mm) | - | ||
![]() PS10-561M-RC Allied Components International | In Stock | - | - | Surface Mount | 1515 (4040 Metric) | - | - | 130mA | 3.1MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | PS10 | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Wirewound | - | Shielded | - | - | 560 μH | 18.4Ohm Max | 33 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() MLC20-8R2K-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 26MHz | 4 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Multilayer | 25 mA | Shielded | - | - | 8.2 μH | 900mOhm Max | 45 @ 4MHz | - | 0.051" (1.30mm) | - | ||
![]() MLC20-R082M-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 250MHz | 50 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Multilayer | 300 mA | Shielded | - | - | 82 nH | 250mOhm Max | 20 @ 50MHz | - | 0.051" (1.30mm) | - | ||
![]() MLC10-6R8K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 29MHz | 4 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 15 mA | Shielded | - | - | 6.8 μH | 1Ohm Max | 45 @ 4MHz | - | 0.057" (1.45mm) | - | ||
![]() MLC20-R068M-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 280MHz | 50 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Multilayer | 300 mA | Shielded | - | - | 68 nH | 250mOhm Max | 20 @ 50MHz | - | 0.051" (1.30mm) | - | ||
![]() CC03-39NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 600mA | 2.2GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 39 nH | 300mOhm Max | 40 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() CC05-270NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 350mA | 650MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 270 nH | 1Ohm Max | 48 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() CC10-12NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 3.3GHz | 500 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 1 A | Unshielded | - | - | 12 nH | 90mOhm Max | 50 @ 500MHz | - | 0.087" (2.20mm) | - | ||
![]() CC03-180NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 240mA | 990MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 180 nH | 1.52Ohm Max | 25 @ 100MHz | - | 0.047" (1.20mm) | - | ||
![]() CC03-72NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 400mA | 1.7GHz | 150 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | 400 mA | 0603 | 72 nH | 420mOhm Max | 34 @ 150MHz | - | 0.047" (1.20mm) | - | ||
![]() CC03-390NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 100mA | 700MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | 100 mA | 0603 | 390 nH | 3.6Ohm Max | 24 @ 100MHz | - | 0.047" (1.20mm) | - | ||
![]() HFC03-56NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 150mA | 1.3GHz | 100 kHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Unshielded | 150 mA | 0402 | 56 nH | 1.3Ohm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - | ||
![]() MLC10-5R6K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 32MHz | 4 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 15 mA | Shielded | - | - | 5.6 μH | 900mOhm Max | 45 @ 4MHz | - | 0.057" (1.45mm) | - | ||
![]() CC03-11NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 700mA | 4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 11 nH | 86mOhm Max | 33 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() CC05-47NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 500mA | 1.65GHz | 200 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 47 nH | 310mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() MLC10-220K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | Tape & Reel (TR) | - | 16MHz | 1 MHz | - | Allied Components International | - | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 5 mA | Shielded | - | - | 22 μH | 1.1Ohm Max | 30 @ 1MHz | - | 0.057" (1.45mm) | - | ||
![]() MLC05-R10M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 240MHz | 25 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Shielded | - | - | 100 nH | 500mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() MLC05-R27M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 136MHz | 25 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Shielded | - | - | 270 nH | 800mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() MLC20-3R3K-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 41MHz | 10 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Multilayer | 60 mA | Shielded | - | - | 3.3 μH | 700mOhm Max | 45 @ 10MHz | - | 0.051" (1.30mm) | - |