- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC02-33NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 400mA | 2.35GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 33 nH | 350mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC02-8N7J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 480mA | 4.1GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 8.7 nH | 200mOhm Max | 18 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() RDC50-121K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 18A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 17 A | Unshielded | 120 μH | 22mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() LRHQ20-5R6K-RC-1 Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 31MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LRHQ20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Wirewound | 250 mA | Unshielded | 5.6 μH | 1.3Ohm Max | 35 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() AM20-R33K-RC-TR Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 815mA | 410MHz | 25 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | Molded | - | Unshielded | 330 nH | 220mOhm Max | 30 @ 25MHz | - | - | - | ||
![]() RB0810-681K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 520mA | 2MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | RB0810 | 0.374" Dia (9.50mm) | ±10% | Wirewound | 700 mA | Unshielded | 680 μH | 1.4Ohm Max | - | - | 0.453" (11.50mm) | - | ||
![]() PCI60-471M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | 3MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Wirewound | 820 mA | Unshielded | 470 μH | 850mOhm Max | - | - | 0.280" (7.11mm) | - | ||
![]() PCIT40-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 40MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 2.5 A | Shielded | 6.8 μH | 50mOhm Max | - | - | 0.200" (5.08mm) | - | ||
![]() PCIT40-681M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 300 mA | Shielded | 680 μH | 1.15Ohm Max | - | - | 0.200" (5.08mm) | - | ||
![]() PCI60-151M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.6A | 6MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Wirewound | 1.5 A | Unshielded | 150 μH | 250mOhm Max | - | - | 0.280" (7.11mm) | - | ||
![]() PCI50-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | 40MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 7.8 A | Unshielded | 2.2 μH | 12mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() PCIT20-681M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 120 mA | Shielded | 680 μH | 4.55Ohm Max | - | - | 0.115" (2.92mm) | - | ||
![]() PCSDR125-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 12.68A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 9.301 A | Shielded | 3.3 μH | 7.9mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() RDC30-332K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core | 1.3 A | Unshielded | 3.3 μH | 1.27Ohm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC30-472K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 1.7A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core | 1 A | Unshielded | 4.7 μH | 1.86Ohm Max | - | - | 0.840" (21.34mm) | - | ||
![]() RDC30-471K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 6A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core, Wirewound | 4 A | Unshielded | 470 μH | 187mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() APC20-820K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 1.4A | - | 1 kHz | - | Allied Components International | Bulk | Active | -55°C ~ 125°C | APC20 | 0.290" Dia x 0.600" L (7.36mm x 15.24mm) | ±10% | - | 804 mA | Unshielded | 82 μH | 152mOhm Max | - | - | - | - | ||
![]() APC20-471K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 590mA | - | 1 kHz | - | Allied Components International | Bulk | Active | -55°C ~ 125°C | APC20 | 0.290" Dia x 0.600" L (7.36mm x 15.24mm) | ±10% | - | 315 mA | Unshielded | 470 μH | 1.15Ohm Max | - | - | - | - | ||
![]() RDC40-682K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 2.3A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core, Wirewound | 1.6 A | Unshielded | 6.8 mH | 1.76Ohm Max | - | - | 1.030" (26.16mm) | - | ||
![]() PC0705-331K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Wirewound | 400 mA | Unshielded | 330 μH | 1.26Ohm Max | - | - | 0.209" (5.30mm) | - |