Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

RB30-221K-RC
RB30-221K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

640mA

2.7MHz

796 kHz

-

Allied Components International

Tray

Active

-55°C ~ 125°C

-

0.335" Dia (8.50mm)

±10%

Wirewound

-

Unshielded

220 μH

650mOhm Max

20 @ 796kHz

-

0.433" (11.00mm)

-

RB30-4R7K-RC
RB30-4R7K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

4.3A

51MHz

7.96 MHz

-

Allied Components International

Tray

Active

-55°C ~ 125°C

-

0.335" Dia (8.50mm)

±10%

Wirewound

-

Unshielded

4.7 μH

30mOhm Max

20 @ 7.96MHz

-

0.433" (11.00mm)

-

LRC20L-120K-RC
LRC20L-120K-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

-

31MHz

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 125°C

LRC20L

0.126" L x 0.098" W (3.20mm x 2.49mm)

±10%

Wirewound

760 mA

Unshielded

12 μH

400mOhm Max

-

-

0.087" (2.21mm)

-

HTC100-151M-RC
HTC100-151M-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, 2 PC Pin

Radial

1.4A

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 105°C

TC100

0.560" Dia (14.22mm)

±20%

Toroidal

1.5 A

Unshielded

150 μH

420mOhm Max

-

-

0.240" (6.10mm)

-

MC20A-100K-RC
MC20A-100K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

150mA

30MHz

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

MC20A

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

10 μH

2.1Ohm Max

30 @ 2.52MHz

-

0.094" (2.40mm)

-

PCSLR2D18-220T-RC
PCSLR2D18-220T-RC

Allied Components International

In Stock

-

-

Surface Mount

1212 (3030 Metric)

-

300mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.126" L x 0.126" W (3.20mm x 3.20mm)

±30%

-

680 mA

Shielded

22 μH

320mOhm Max

-

-

0.079" (2.00mm)

-

PCIT20-101M-RC
PCIT20-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

240 mA

Shielded

100 μH

1.1Ohm Max

-

-

0.115" (2.92mm)

-

FWECY1390-220M
FWECY1390-220M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

6.8A

20.3MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.512" L x 0.492" W (13.00mm x 12.50mm)

±20%

Wirewound

7.7 A

Shielded

22 μH

23.1mOhm Max

-

-

0.354" (9.00mm)

-

FWECY1390-470M
FWECY1390-470M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

3A

13.2MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.512" L x 0.492" W (13.00mm x 12.50mm)

±20%

Wirewound

7.7 A

Shielded

47 μH

23.1mOhm Max

-

-

0.354" (9.00mm)

-

RDC30-8R2K-RC
RDC30-8R2K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial Lead

42A

-

1 kHz

-

Allied Components International

Bulk

Active

-55°C ~ 125°C

RDC30

1.100" Dia (27.94mm)

±10%

Drum Core, Wirewound

21 A

Unshielded

8.2 μH

4mOhm Max

-

-

0.840" (21.34mm)

-

PCHC320H-1R5M
PCHC320H-1R5M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

4A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.138" L x 0.126" W (3.50mm x 3.20mm)

±20%

-

3.8 A

Shielded

1.5 μH

50mOhm Max

-

-

0.079" (2.00mm)

-

PCHC1265HP-330M
PCHC1265HP-330M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

11A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.531" L x 0.492" W (13.50mm x 12.50mm)

±20%

-

8 A

Shielded

33 μH

58mOhm Max

-

-

0.256" (6.50mm)

-

PCSV52-1R0T-RC
PCSV52-1R0T-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

5.1A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 105°C

-

0.197" L x 0.197" W (5.00mm x 5.00mm)

±30%

-

4 A

Shielded

1 μH

21mOhm

-

-

0.087" (2.20mm)

-

VTC230-100L-RC
VTC230-100L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

20 A

Unshielded

10 μH

5mOhm Max

-

-

-

-

HTC230-391L-RC
HTC230-391L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

5 A

Unshielded

390 μH

72mOhm Max

-

-

0.650" (16.51mm)

-

HTC230HT-821L-RC
HTC230HT-821L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC230HT

1.280" Dia (32.51mm)

±15%

Toroidal

3.1 A

Unshielded

820 μH

300mOhm Max

-

-

0.650" (16.51mm)

-

PC0403-481K-RC
PC0403-481K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

-

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.177" L x 0.157" W (4.50mm x 4.00mm)

±10%

Wirewound

-

Unshielded

480 μH

-

-

-

0.138" (3.50mm)

-

FWPQ2817H-6R8K
FWPQ2817H-6R8K

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

2-SMD

45.9A

25MHz

500 kHz

-

Allied Components International

Tray

Active

-40°C ~ 85°C

FWTPQ2817H

1.102" L x 0.760" W (28.00mm x 19.30mm)

±10%

Wirewound

28 A

Shielded

6.8 μH

2.82mOhm

-

-

0.669" (17.00mm)

-

PC0403-270M-RC
PC0403-270M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.177" L x 0.157" W (4.50mm x 4.00mm)

±20%

Wirewound

710 mA

Unshielded

27 μH

522mOhm Max

-

-

0.138" (3.50mm)

-

ASPC80-474K-RC
ASPC80-474K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

-

-

1 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.550" Dia x 1.000" L (13.97mm x 25.40mm)

±10%

-

71 mA

Shielded

470 mH

39.48Ohm Max

-

-

-

-