Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PCHC25-4R7M-RC
PCHC25-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.6A

50MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.350" L x 0.240" W (8.89mm x 6.10mm)

±20%

Wirewound

2.2 A

Unshielded

4.7 μH

54mOhm Max

-

-

0.197" (5.00mm)

-

PCFV48-1R0M-RC
PCFV48-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

3.78A

-

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

3.42 A

Shielded

1 μH

26.5mOhm

-

-

0.079" (2.00mm)

-

PAHP20-1R0M
PAHP20-1R0M

Allied Components International

In Stock

-

-

Surface Mount

0806 (2016 Metric)

0806

4A

-

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PAHP24

0.079" L x 0.063" W (2.00mm x 1.60mm)

±20%

-

3.1 A

Shielded

1 μH

60mOhm Max

-

-

0.039" (1.00mm)

-

PCSLF0745-151M-RC
PCSLF0745-151M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard, Corner Terminals

2828

400mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.276" L x 0.276" W (7.00mm x 7.00mm)

±20%

-

550 mA

Shielded

150 μH

340mOhm

-

-

0.189" (4.80mm)

-

PCSLF0732-680M-RC
PCSLF0732-680M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard, Corner Terminals

2828

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.276" L x 0.276" W (7.00mm x 7.00mm)

±20%

-

590 mA

Shielded

68 μH

310mOhm Max

-

-

0.134" (3.40mm)

-

PCSDR74-1R0M-RC
PCSDR74-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

10.12A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

5.355 A

Shielded

1 μH

11.9mOhm

-

-

0.177" (4.50mm)

-

PCFV32-100M-RC
PCFV32-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

1212 (3030 Metric)

1212

950mA

-

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.118" L x 0.118" W (3.00mm x 3.00mm)

±20%

-

900 mA

Semi-Shielded

10 μH

420mOhm

-

-

0.047" (1.20mm)

-

CC10-39NK-RC
CC10-39NK-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

-

1.5GHz

350 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.115" L x 0.110" W (2.92mm x 2.79mm)

±10%

Wirewound

1 A

Unshielded

39 nH

150mOhm Max

60 @ 350MHz

-

0.087" (2.20mm)

-

CC02-120NJ-RC
CC02-120NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

30mA

1.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

-

Unshielded

120 nH

2.66Ohm Max

20 @ 250MHz

-

0.024" (0.61mm)

-

CC03-4N7J-RC
CC03-4N7J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

700mA

5.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC03

0.071" L x 0.047" W (1.80mm x 1.20mm)

±5%

Wirewound

-

Unshielded

4.7 nH

120mOhm Max

20 @ 250MHz

-

0.047" (1.20mm)

-

CC10-620NK-RC
CC10-620NK-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

-

375MHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.115" L x 0.110" W (2.92mm x 2.79mm)

±10%

Wirewound

300 mA

Unshielded

620 nH

1.4Ohm Max

45 @ 100MHz

-

0.087" (2.20mm)

-

PC1006-152K-RC
PC1006-152K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

600mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

PC1006

0.394" L x 0.354" W (10.00mm x 9.00mm)

±10%

-

-

Unshielded

1.5 μH

3.8Ohm Max

-

-

0.272" (6.90mm)

-

CC05-6N8J-RC
CC05-6N8J-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

600mA

5.5GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.068" W (2.29mm x 1.73mm)

±5%

Wirewound

-

Unshielded

6.8 nH

110mOhm Max

50 @ 1GHz

-

0.060" (1.52mm)

-

CHQ05-16NG-RC
CHQ05-16NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

-

2.95GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.070" W (2.29mm x 1.78mm)

±2%

Wirewound

1.5 A

Unshielded

16 nH

60mOhm Max

72 @ 500MHz

-

0.060" (1.52mm)

-

CC02-2N2J-RC
CC02-2N2J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

10.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

960 mA

Unshielded

2.2 nH

70mOhm Max

19 @ 250MHz

-

0.024" (0.61mm)

-

PC1006-531K-RC
PC1006-531K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

620mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

PC1006

0.394" L x 0.354" W (10.00mm x 9.00mm)

±10%

-

-

Unshielded

530 μH

1.7Ohm Max

-

-

0.272" (6.90mm)

-

CC03-4N7G-RC
CC03-4N7G-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

700mA

5.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC03

0.071" L x 0.047" W (1.80mm x 1.20mm)

±2%

Wirewound

-

Unshielded

4.7 nH

120mOhm Max

20 @ 250MHz

-

0.047" (1.20mm)

-

PC1005-470K-RC
PC1005-470K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PC1005

0.394" L x 0.354" W (10.00mm x 9.00mm)

±10%

-

1.28 A

Unshielded

47 μH

170mOhm Max

-

-

0.228" (5.80mm)

-

PC03021-2R2M-RC
PC03021-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.130" L x 0.118" W (3.30mm x 3.00mm)

±20%

Wirewound

1.39 A

Unshielded

2.2 μH

130mOhm Max

-

-

0.094" (2.40mm)

-

CC05-8N2J-RC
CC05-8N2J-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

600mA

4.7GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.068" W (2.29mm x 1.73mm)

±5%

Wirewound

-

Unshielded

8.2 nH

120mOhm Max

50 @ 1GHz

-

0.060" (1.52mm)

-