- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCIA47-150N-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 940mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 15 μH | 268mOhm | - | - | 0.073" (1.85mm) | - | ||
![]() HTC230HT-102-RC Allied Components International | In Stock | - | - | Through Hole | Horizontal, No Base, 2 PC Pin | Horizontal, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 200°C | TC230HT | 1.280" Dia (32.51mm) | - | Toroidal | 2.9 A | Unshielded | 1 mH | 330mOhm Max | - | - | 0.650" (16.51mm) | - | ||
![]() HTC230LL-330L-RC Allied Components International | In Stock | - | - | Through Hole | Horizontal, No Base, 2 PC Pin | Horizontal, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | TC230LL | 1.280" Dia (32.51mm) | ±15% | Toroidal | 13 A | Unshielded | 33 μH | 10mOhm Max | - | - | 0.650" (16.51mm) | - | ||
![]() VTC230-390L-RC Allied Components International | In Stock | - | - | Through Hole | Vertical, No Base, 2 PC Pin | Vertical, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | TC230 | 1.280" Dia (32.51mm) | ±15% | Toroidal | 11.2 A | Unshielded | 39 μH | 14mOhm Max | - | - | - | - | ||
![]() ARM10-4734 Allied Components International | In Stock | - | - | Through Hole | Horizontal, 13 PC Pin | Horizontal, 13 PC Pin | - | - | 10 kHz | - | Allied Components International | Bag | Active | -40°C ~ 85°C | ARM10-4734 | 1.240" L x 1.181" W (31.50mm x 30.00mm) | ±5% | - | 2.8 A | Unshielded | 200 μH | 115mOhm Max | - | - | 0.807" (20.50mm) | - | ||
![]() VTC230HT-220L-RC Allied Components International | In Stock | - | - | Through Hole | Vertical, No Base, 2 PC Pin | Vertical, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 200°C | TC230HT | 1.280" Dia (32.51mm) | ±15% | Toroidal | 19 A | Unshielded | 22 μH | 8mOhm Max | - | - | - | - | ||
![]() VTC100-220K-RC Allied Components International | In Stock | - | - | Through Hole | Vertical, No Base, 2 PC Pin | Vertical, No Base, 2 PC Pin | 3.9A | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | TC100 | 0.600" Dia (15.24mm) | ±10% | Toroidal | 3.5 A | Unshielded | 22 μH | 29mOhm Max | - | - | - | - | ||
![]() PCSLF1045-101L-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCSLF1045 | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±15% | - | 1.1 A | Shielded | 100 μH | 200mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() LS03-R12J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 1.5A | 1.35GHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 120 nH | 150mOhm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() MCHC40-103K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 25mA | 500kHz | 79.6 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MCHC40 | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | Molded | - | Unshielded | 10 mH | 150Ohm Max | 20 @ 79.6kHz | - | 0.165" (4.20mm) | - | ||
![]() MC20-390K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 65mA | 16MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 39 μH | 6.4Ohm Max | 30 @ 2.52MHz | - | 0.098" (2.50mm) | - | ||
![]() HTC230HT-471L-RC Allied Components International | In Stock | - | - | Through Hole | Horizontal, No Base, 2 PC Pin | Horizontal, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 200°C | TC230HT | 1.280" Dia (32.51mm) | ±15% | Toroidal | 4.5 A | Unshielded | 470 μH | 140mOhm Max | - | - | 0.650" (16.51mm) | - | ||
![]() HFC05-180NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 520MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 250 mA | Unshielded | 180 nH | 1.9Ohm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() LS10-4R7J-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 130MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS10 | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Wirewound | 800 mA | Unshielded | 4.7 μH | 1.35Ohm Max | 37 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() HFC05-6N8J-S Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.75GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 600 mA | Unshielded | 6.8 nH | 220mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() LT20-5R6K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 820mA | 125MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT20 | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±10% | Wirewound | - | Unshielded | 5.6 μH | 1.65Ohm Max | 20 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() LS05-120J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 360mA | 38MHz | 2.5 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 12 μH | 3.2Ohm Max | 16 @ 2.5MHz | - | 0.060" (1.52mm) | - | ||
![]() CHC03-15NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | - | 1.9 A | Unshielded | 15 nH | 80mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() LS03-R78J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 850mA | 460MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 780 nH | 830mOhm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() MC20-1R0J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | 120MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | Molded | - | Unshielded | 1 μH | 700mOhm Max | 30 @ 7.96MHz | - | 0.098" (2.50mm) | - |