- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Current Rating | Case Code (Metric) | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLC10-R047M-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 320MHz | 50 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±20% | Multilayer | 300 mA | Shielded | - | - | 47 nH | 200mOhm Max | 20 @ 50MHz | - | 0.057" (1.45mm) | - | ||
![]() HFC05-2N5S-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6.2GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Unshielded | 600 mA | 0603 | 2.5 nH | 100mOhm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() PCSV65-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Wirewound | 2.2 A | Shielded | - | - | 15 μH | 6mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() LRC30-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 100MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Wirewound | 1.08 A | Unshielded | - | - | 1 μH | 80mOhm Max | - | - | 0.110" (2.79mm) | - | ||
![]() LRC20-1R0M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 96MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 1 A | Unshielded | - | - | 1 μH | 120mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() LRC30-100K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 23MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 650 mA | Unshielded | - | - | 10 μH | 240mOhm Max | - | - | 0.110" (2.79mm) | - | ||
![]() LRC30-221K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 4.5MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 110 mA | Unshielded | - | - | 220 μH | 4Ohm Max | - | - | 0.110" (2.79mm) | - | ||
![]() LRC20-100K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 26MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±10% | Wirewound | 300 mA | Unshielded | - | - | 10 μH | 580mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() LRC20-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 64MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | Wirewound | 600 mA | Unshielded | - | - | 2.2 μH | 170mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() LRC30-220K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 15MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 420 mA | Unshielded | - | - | 22 μH | 600mOhm Max | - | - | 0.110" (2.79mm) | - | ||
![]() LRC30-1R5M-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 85MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±20% | Wirewound | 1 A | Unshielded | - | - | 1.5 μH | 90mOhm Max | - | - | 0.110" (2.79mm) | - | ||
![]() HFC05-1N8S-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 8GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Unshielded | 600 mA | 0603 | 1.8 nH | 100mOhm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() HFC05-2N7S-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6.2GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Unshielded | 600 mA | 0603 | 2.7 nH | 100mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() LRC20-331K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 5.6MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±10% | Wirewound | 60 mA | Unshielded | - | - | 330 μH | 13Ohm Max | - | - | 0.087" (2.21mm) | - | ||
![]() LRC30-152K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 1.8MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 40 mA | Unshielded | - | - | 1.5 mH | 35Ohm Max | - | - | 0.110" (2.79mm) | - | ||
![]() MLC05-R12M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 205MHz | 25 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Shielded | - | - | 120 nH | 500mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() HFC03-15NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 300mA | 2.8GHz | 100 kHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Unshielded | 300 mA | 0402 | 15 nH | 500mOhm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - | ||
![]() HFC05-1N7S-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 8GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Unshielded | 600 mA | 0603 | 1.7 nH | 100mOhm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() MLC20-1R5K-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 60MHz | 10 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Multilayer | 80 mA | Shielded | - | - | 1.5 μH | 500mOhm Max | 45 @ 10MHz | - | 0.051" (1.30mm) | - | ||
![]() HFC05-5N6K-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.1GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 600 mA | Unshielded | 600 mA | 0603 | 5.6 nH | 180mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | - |