- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCEC1708-110M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 130°C | - | 0.689" L x 0.657" W (17.50mm x 16.70mm) | ±20% | Wirewound | 14 A | Shielded | 11 μH | 7mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() CHQ02-47NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 420 mA | Unshielded | 47 nH | 580mOhm Max | 48 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-7N5-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 1.4 A | Unshielded | 7.5 nH | 90mOhm Max | 60 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-1N0J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 16GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | 2.3 A | Unshielded | 1 nH | 30mOhm Max | 46 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCSDR74-220M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.13A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 1.752 A | Shielded | 22 μH | 111mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() PCSDR74-471M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 461mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 404 mA | Shielded | 470 μH | 2.088Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PAHP24-R47M Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 5.9A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PAHP24 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 4.8 A | Shielded | 470 nH | 35mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() MLC20-5R6M-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 32MHz | 4 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Multilayer | 25 mA | Shielded | 5.6 μH | 700mOhm Max | 45 @ 4MHz | - | 0.051" (1.30mm) | - | ||
![]() PC0403-561K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Wirewound | 200 mA | Unshielded | 560 μH | 8.5Ohm Max | - | - | 0.138" (3.50mm) | - | ||
![]() MLC20-R56K-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | 115MHz | 25 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Multilayer | 150 mA | Shielded | 560 nH | 700mOhm Max | 25 @ 25MHz | - | 0.051" (1.30mm) | - | ||
![]() PCS2D14-100T-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -35°C ~ 100°C | - | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 760 mA | Shielded | 10 μH | 294mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() CHC03-15NK-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | - | 1.9 A | Unshielded | 15 nH | 80mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() PCI50-6R8M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCI50 | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | - | Unshielded | 6.8 μH | - | - | - | 0.450" (11.43mm) | - | ||
![]() CC10-2200NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 160MHz | 50 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 280 mA | Unshielded | 2.2 μH | 2.8Ohm Max | 28 @ 50MHz | - | 0.087" (2.20mm) | - | ||
![]() PC0403-102K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Wirewound | 140 mA | Unshielded | 1 mH | 15.6Ohm Max | - | - | 0.138" (3.50mm) | - | ||
![]() PCHP54NF-220M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.62A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHP54NF | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | - | 1.5 A | Shielded | 22 μH | 123mOhm | - | - | 0.161" (4.10mm) | - | ||
![]() PCSDR127-101M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 3.64A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 1.957 A | Shielded | 100 μH | 195.6mOhm | - | - | 0.315" (8.00mm) | - | ||
![]() PCFV52-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.43A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.98 A | Shielded | 4.7 μH | 60mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() CC10-1200NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 250MHz | 50 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 310 mA | Unshielded | 1.2 μH | 2Ohm Max | 35 @ 50MHz | - | 0.087" (2.20mm) | - | ||
![]() CC10-560NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 415MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 400 mA | Unshielded | 560 nH | 1.33Ohm Max | 45 @ 100MHz | - | 0.087" (2.20mm) | - |