Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

CHQ02-5N1G-RC
CHQ02-5N1G-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

6.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

1.2 A

Unshielded

5.1 nH

115mOhm Max

54 @ 900MHz

-

0.024" (0.61mm)

-

CHQ02-16NG-RC
CHQ02-16NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.7GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

850 mA

Unshielded

16 nH

140mOhm Max

57 @ 900MHz

-

0.024" (0.61mm)

-

PCI20-221M-RC
PCI20-221M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

220mA

5.5MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCI20

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

200 mA

Unshielded

220 μH

3.11Ohm Max

-

-

0.115" (2.92mm)

-

PCI20-2R2M-RC
PCI20-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.3A

90MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCI20

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

2.4 A

Unshielded

2.2 μH

70mOhm Max

-

-

0.115" (2.92mm)

-

CHQ02-3N3J-RC
CHQ02-3N3J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

12.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

1.7 A

Unshielded

3.3 nH

45mOhm Max

66 @ 900MHz

-

0.024" (0.61mm)

-

PCFV32-4R7M-RC
PCFV32-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

1212 (3030 Metric)

1212

1.4A

-

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.118" L x 0.118" W (3.00mm x 3.00mm)

±20%

-

1.36 A

Semi-Shielded

4.7 μH

180mOhm

-

-

0.047" (1.20mm)

-

LRHQ30-101K-RC
LRHQ30-101K-RC

Allied Components International

In Stock

-

-

Surface Mount

1812 (4532 Metric)

1812

-

6.8MHz

1 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

LRHQ30

0.177" L x 0.126" W (4.50mm x 3.20mm)

±10%

Wirewound

160 mA

Unshielded

100 μH

2.5Ohm Max

40 @ 796kHz

-

0.110" (2.80mm)

-

MLPC15-1R5M-RC
MLPC15-1R5M-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

800mA

-

3 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

MLPC15

0.098" L x 0.079" W (2.50mm x 2.00mm)

±20%

Multilayer

1.4 A

Shielded

1.5 μH

70mOhm

-

-

0.039" (1.00mm)

-

MLPC15N6-4R7M-RC
MLPC15N6-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

300mA

-

3 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

MLPC15N6

0.098" L x 0.079" W (2.50mm x 2.00mm)

±20%

Multilayer

11 A

Unshielded

4.7 μH

110mOhm Max

15 @ 3MHz

-

0.039" (1.00mm)

-

LRHQ30-8R2K-RC
LRHQ30-8R2K-RC

Allied Components International

In Stock

-

-

Surface Mount

1812 (4532 Metric)

1812

-

27MHz

1 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

LRHQ30

0.177" L x 0.126" W (4.50mm x 3.20mm)

±10%

Wirewound

450 mA

Unshielded

8.2 μH

560mOhm Max

30 @ 1MHz

-

0.110" (2.80mm)

-

HTC230-102L-RC
HTC230-102L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

2.4 A

Unshielded

1 mH

300mOhm Max

-

-

0.650" (16.51mm)

-

CHC03-6N8J-RC
CHC03-6N8J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

5.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHC03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

-

2.1 A

Unshielded

6.8 nH

54mOhm Max

35 @ 250MHz

-

0.040" (1.02mm)

-

PCSLF0745-101M-RC
PCSLF0745-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

400mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCSLF0745

0.276" L x 0.276" W (7.00mm x 7.00mm)

±20%

Wirewound

650 mA

Shielded

100 μH

250mOhm Max

-

-

0.189" (4.80mm)

-

LS05-220J-RC
LS05-220J-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

270mA

20MHz

2.5 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LS05

0.094" L x 0.068" W (2.40mm x 1.72mm)

±5%

Wirewound

-

Unshielded

22 μH

5.45Ohm Max

16 @ 2.5MHz

-

0.060" (1.52mm)

-

PCEC1708-100M
PCEC1708-100M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

14.5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 130°C

-

0.689" L x 0.657" W (17.50mm x 16.70mm)

±20%

Wirewound

16 A

Shielded

10 μH

7mOhm Max

-

-

0.394" (10.00mm)

-

PCEC1708-6R8M
PCEC1708-6R8M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

18A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 130°C

-

0.689" L x 0.657" W (17.50mm x 16.70mm)

±20%

Wirewound

21 A

Shielded

6.8 μH

3.5mOhm Max

-

-

0.394" (10.00mm)

-

MLC10-R68K-RC
MLC10-R68K-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

-

105MHz

25 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

-

0.079" L x 0.049" W (2.00mm x 1.25mm)

±10%

Multilayer

150 mA

Shielded

680 nH

800mOhm Max

25 @ 25MHz

-

0.057" (1.45mm)

-

PCSDR74-101M-RC
PCSDR74-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

986mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

861 mA

Shielded

100 μH

459.6mOhm

-

-

0.177" (4.50mm)

-

PCFV52-100M-RC
PCFV52-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

2020 (5050 Metric)

2020

1.62A

-

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.197" L x 0.197" W (5.00mm x 5.00mm)

±20%

-

1.44 A

Shielded

10 μH

125mOhm

-

-

0.087" (2.20mm)

-

PCFV52-2R2M-RC
PCFV52-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

2020 (5050 Metric)

2020

3.6A

-

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.197" L x 0.197" W (5.00mm x 5.00mm)

±20%

-

2.97 A

Shielded

2.2 μH

30mOhm

-

-

0.087" (2.20mm)

-