- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLC10-R39K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 135MHz | 25 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 250 mA | Shielded | 390 nH | 650mOhm Max | 25 @ 25MHz | - | 0.057" (1.45mm) | - | ||
![]() PAHP24-1R0M Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 4.3A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PAHP24 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 3.4 A | Shielded | 1 μH | 53mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() CHQ02-21NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 450 mA | Unshielded | 21 nH | 460mOhm Max | 48 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCHC1004H-2R2M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 27A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SPCHC1004H | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | - | 12 A | Shielded | 2.2 μH | 7mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() CHQ02-13NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.2GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 870 mA | Unshielded | 13 nH | 150mOhm Max | 62 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-2N0J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.2GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | 2.1 A | Unshielded | 2 nH | 38mOhm Max | 58 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-5N6G-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.5GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 1.6 A | Unshielded | 5.6 nH | 50mOhm Max | 73 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ10-R15NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 820MHz | 25 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±10% | Wirewound | 1 A | Unshielded | 150 nH | 230mOhm Max | 48 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() FWPQ2814L-2R2K Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | 2-SMD | 84.8A | 50MHz | 500 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | FWPQ2814L | 1.102" L x 0.760" W (28.00mm x 19.30mm) | ±10% | Wirewound | 30 A | Shielded | 2.2 μH | 1.62mOhm Max | - | - | 0.571" (14.50mm) | - | ||
![]() CHC03-24NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | - | 1.8 A | Unshielded | 24 nH | 105mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() HFC05-150NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 550MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC05 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 250 mA | Unshielded | 150 nH | 1.7Ohm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() PCI50-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | 25MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCI50 | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Wirewound | 3.5 A | Unshielded | 4.7 μH | 33mOhm Max | - | - | 0.450" (11.43mm) | - | ||
![]() PCI20-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | 15MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCI20 | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 600 mA | Unshielded | 33 μH | 510mOhm Max | - | - | 0.115" (2.92mm) | - | ||
![]() PCXA402-R60M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 12.3A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | * | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±20% | - | 11.7 A | Shielded | 600 nH | 9.52mOhm Max | - | - | 0.083" (2.10mm) | - | ||
![]() SMAC30-7G-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.1GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SMAC30 | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±2% | - | 4 A | Unshielded | 22 nH | 5.2mOhm Max | 102 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() CC02-13NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 440mA | 3.45GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | - | Unshielded | 13 nH | 210mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC02-6N8J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 680mA | 4.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 6.8 nH | 83mOhm Max | 20 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC02-15NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 560mA | 3.28GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | - | Unshielded | 15 nH | 172mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC02-22NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 400mA | 2.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 22 nH | 300mOhm Max | 25 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() LS03-6R8J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 400mA | 55MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 6.8 μH | 3.1Ohm Max | 19 @ 7.9MHz | - | 0.040" (1.02mm) | - |