- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VTC230HT-391L-RC Allied Components International | In Stock | - | - | Through Hole | Vertical, No Base, 2 PC Pin | Vertical, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 200°C | TC230HT | 1.280" Dia (32.51mm) | ±15% | Toroidal | 4.7 A | Unshielded | 390 μH | 130mOhm Max | - | - | - | - | ||
![]() PCSDR125-102M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCSDR125 | 0.484" L x 0.484" W (12.30mm x 12.30mm) | ±20% | - | 568 mA | Shielded | 1 mH | 2.028Ohm Max | - | - | 0.236" (6.00mm) | - | ||
![]() LS10-3R3J-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 900mA | 200MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS10 | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Wirewound | - | Unshielded | 3.3 μH | 1.15Ohm Max | 58 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() LS10-5R6J-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 700mA | 110MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS10 | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Wirewound | - | Unshielded | 5.6 μH | 1.45Ohm Max | 36 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() MLPCH15-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.4A | - | 3 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLPCH15 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Multilayer | 1.6 A | Shielded | 2.2 μH | 110mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() TC230LL-330L-RC Allied Components International | In Stock | - | - | - | - | - | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 125°C | TC230LL | - | ±15% | Toroidal | 13 A | Unshielded | 33 μH | 10mOhm Max | - | - | - | - | ||
![]() HTC230HT-150L-RC Allied Components International | In Stock | - | - | Through Hole | Horizontal, No Base, 2 PC Pin | Horizontal, No Base, 2 PC Pin | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 200°C | TC230HT | 1.280" Dia (32.51mm) | ±15% | Toroidal | 20.8 A | Unshielded | 15 μH | 7mOhm Max | - | - | 0.650" (16.51mm) | - | ||
![]() PCSDR74-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCSDR74 | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Wirewound | - | Shielded | 4.7 μH | - | - | - | 0.177" (4.50mm) | - | ||
![]() CHQ02-3N3C-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 12.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHQ02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±0.2nH | Wirewound | 1.7 A | Unshielded | 3.3 nH | 45mOhm Max | 66 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHC03-1N6K-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 12.5GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | - | 2.4 A | Unshielded | 1.6 nH | 30mOhm Max | 24 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() MC20-270K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 80mA | 20MHz | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 27 μH | 5Ohm Max | 30 @ 2.52MHz | - | 0.098" (2.50mm) | - | ||
![]() CHC03-7N5J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | - | 2.1 A | Unshielded | 7.5 nH | 59mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() LT05-R47K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | 570MHz | 25.2 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT05 | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | - | - | Unshielded | 470 nH | 650mOhm Max | 22 @ 25.2MHz | - | 0.041" (1.05mm) | - | ||
![]() CHC03-22NK-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CHC03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±10% | - | 1.8 A | Unshielded | 22 nH | 99mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() MC20-2R2K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | 75MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 2.2 μH | 1Ohm Max | 30 @ 7.96MHz | - | 0.098" (2.50mm) | - | ||
![]() MC20-R68K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | 160MHz | 25.2 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 680 nH | 600mOhm Max | 30 @ 25.2MHz | - | 0.098" (2.50mm) | - | ||
![]() LT05-150K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 380mA | 30MHz | 2.52 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT05 | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | - | - | Unshielded | 15 μH | 4.8Ohm Max | 10 @ 2.52MHz | - | 0.041" (1.05mm) | - | ||
![]() MC20-R022K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | 1.7GHz | 100 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 22 nH | 200mOhm Max | 23 @ 100MHz | - | 0.098" (2.50mm) | - | ||
![]() PCSLF0745-102M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 140mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCSLF0745 | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | Wirewound | 250 mA | Shielded | 1 μH | 2.28Ohm Max | - | - | 0.189" (4.80mm) | - | ||
![]() LT20-8R2K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 700mA | 100MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT20 | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±10% | Wirewound | - | Unshielded | 8.2 μH | 1.88Ohm Max | 20 @ 7.96MHz | - | 0.041" (1.05mm) | - |