Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

LD05-1R5J-RC
LD05-1R5J-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

650mA

90MHz

7.96 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LD05

0.094" L x 0.068" W (2.40mm x 1.72mm)

±5%

Wirewound

-

Unshielded

1.5 μH

180mOhm

18 @ 7.96MHz

-

0.060" (1.52mm)

-

HFC03-4N7S-RC
HFC03-4N7S-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

6GHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC03

0.039" L x 0.020" W (1.00mm x 0.50mm)

±0.3nH

-

400 mA

Unshielded

4.7 nH

180mOhm Max

8 @ 100kHz

-

0.024" (0.60mm)

-

CHC03-3N6J-RC
CHC03-3N6J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

5.9GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHC03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

-

2.3 A

Unshielded

3.6 nH

48mOhm Max

24 @ 250MHz

-

0.040" (1.02mm)

-

MLC05-6R8M-RC
MLC05-6R8M-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

20MHz

4 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.063" L x 0.031" W (1.60mm x 0.80mm)

±20%

Multilayer

5 mA

Shielded

6.8 μH

1.7Ohm Max

35 @ 4MHz

-

0.039" (1.00mm)

-

MLC20-R82K-RC
MLC20-R82K-RC

Allied Components International

In Stock

-

-

Surface Mount

1206 (3216 Metric)

1206

-

100MHz

25 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.126" L x 0.063" W (3.20mm x 1.60mm)

±10%

Multilayer

100 mA

Shielded

820 nH

900mOhm Max

25 @ 25MHz

-

0.051" (1.30mm)

-

PCI20-101M-RC
PCI20-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

310mA

9MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCI20

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

300 mA

Unshielded

100 μH

1.27Ohm Max

-

-

0.115" (2.92mm)

-

PCI20-1R5M-RC
PCI20-1R5M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.6A

115MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCI20

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

2.8 A

Unshielded

1.5 μH

50mOhm Max

-

-

0.115" (2.92mm)

-

CHQ02-15NG-RC
CHQ02-15NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.9GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

1.1 A

Unshielded

15 nH

110mOhm Max

62 @ 900MHz

-

0.024" (0.61mm)

-

HFC05-330NJ-RC
HFC05-330NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

320MHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±5%

Multilayer

100 mA

Unshielded

330 nH

2.8Ohm Max

8 @ 100MHz

-

0.037" (0.95mm)

-

CHC03-12NJ-RC
CHC03-12NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

3GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHC03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

-

2 A

Unshielded

12 nH

75mOhm Max

38 @ 250MHz

-

0.040" (1.02mm)

-

HFQ02-9N1H-RC
HFQ02-9N1H-RC

Allied Components International

In Stock

-

-

Surface Mount

0201 (0603 Metric)

0201

270mA

4GHz

500 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFQ02

0.024" L x 0.012" W (0.60mm x 0.30mm)

±3%

Multilayer

-

Unshielded

9.1 nH

650mOhm Max

14 @ 500MHz

-

0.013" (0.33mm)

-

HFQ02-3N3B-RC
HFQ02-3N3B-RC

Allied Components International

In Stock

-

-

Surface Mount

0201 (0603 Metric)

0201

-

8.6GHz

500 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFQ02

0.024" L x 0.012" W (0.60mm x 0.30mm)

±0.1nH

Multilayer

415 mA

Unshielded

3.3 nH

280mOhm Max

14 @ 500MHz

-

0.013" (0.33mm)

-

PCSDR74-331M-RC
PCSDR74-331M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

543mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSDR74

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

Wirewound

449 mA

Shielded

330 μH

1.692Ohm Max

-

-

0.177" (4.50mm)

-

PCSLF1045-102M-RC
PCSLF1045-102M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

320mA

-

1 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCSLF1045

0.398" L x 0.398" W (10.10mm x 10.10mm)

±20%

-

290 mA

Shielded

1 μH

2.8Ohm Max

-

-

0.189" (4.80mm)

-

RDC50-220K-RC
RDC50-220K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

42A

-

1 kHz

-

Allied Components International

Box

Active

-55°C ~ 125°C

RDC50

1.500" Dia (38.10mm)

±10%

Drum Core

27 A

Unshielded

22 μH

7mOhm Max

-

-

1.450" (36.83mm)

-

PCS124-330M-RC
PCS124-330M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.7A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 100°C

PCS124

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

-

Shielded

33 μH

97mOhm Max

-

-

0.177" (4.50mm)

-

LS10-1R8J-RC
LS10-1R8J-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

1.2A

280MHz

7.9 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LS10

0.118" L x 0.098" W (2.99mm x 2.50mm)

±5%

Wirewound

-

Unshielded

1.8 μH

750mOhm Max

54 @ 7.9MHz

-

0.087" (2.20mm)

-

PCSDR74-470M-RC
PCSDR74-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.41A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSDR74

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

Wirewound

1.146 A

Shielded

47 μH

259.2mOhm Max

-

-

0.177" (4.50mm)

-

PCSLF1045-151M-RC
PCSLF1045-151M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

790mA

-

1 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCSLF1045

0.398" L x 0.398" W (10.10mm x 10.10mm)

±20%

-

810 mA

Shielded

150 μH

350mOhm Max

-

-

0.189" (4.80mm)

-

MC20-R47M-RC
MC20-R47M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

450mA

220MHz

25.2 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±20%

Molded

-

Unshielded

470 nH

500mOhm Max

30 @ 25.2MHz

-

0.098" (2.50mm)

-