Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

CHQ02-18NG-RC
CHQ02-18NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.55GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

900 mA

Unshielded

18 nH

120mOhm Max

58 @ 900MHz

-

0.024" (0.61mm)

-

PCIA47-1R0N-RC
PCIA47-1R0N-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

4A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±30%

-

-

Shielded

1 μH

23mOhm

-

-

0.073" (1.85mm)

-

PCIA47-1R5N-RC
PCIA47-1R5N-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

3.35A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±30%

-

-

Shielded

1.5 μH

33mOhm

-

-

0.073" (1.85mm)

-

VTC100-821M-RC
VTC100-821M-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

500mA

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC100

0.560" Dia (14.22mm)

±20%

Toroidal

500 mA

Unshielded

820 μH

1.3Ohm Max

-

-

-

-

VTC210HT-101L-RC
VTC210HT-101L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC210HT

0.860" Dia (21.84mm)

±15%

Toroidal

4.6 A

Unshielded

100 μH

53mOhm Max

-

-

-

-

HTC230-330L-RC
HTC230-330L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

11.7 A

Unshielded

33 μH

13mOhm Max

-

-

0.650" (16.51mm)

-

HTC230HT-220L-RC
HTC230HT-220L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC230HT

1.280" Dia (32.51mm)

±15%

Toroidal

19 A

Unshielded

22 μH

8mOhm Max

-

-

0.650" (16.51mm)

-

AE90-103K-RC
AE90-103K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

150mA

200kHz

10 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AE90

0.236" Dia x 0.630" L (6.00mm x 16.00mm)

±10%

Wirewound

120 mA

Unshielded

10 mH

40Ohm Max

60 @ 79.6kHz

-

-

-

MLPC15-1R0M-RC
MLPC15-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

1008 (2520 Metric)

1008

900mA

-

3 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

MLPC15

0.098" L x 0.079" W (2.50mm x 2.00mm)

±20%

Multilayer

1.5 A

Shielded

1 μH

60mOhm

-

-

0.039" (1.00mm)

-

PCSDR125-681M-RC
PCSDR125-681M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

850mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSDR125

0.484" L x 0.484" W (12.30mm x 12.30mm)

±20%

-

704 mA

Shielded

680 μH

1.32Ohm Max

-

-

0.236" (6.00mm)

-

PCSDR125-181M-RC
PCSDR125-181M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.66A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSDR125

0.484" L x 0.484" W (12.30mm x 12.30mm)

±20%

-

1.341 A

Shielded

180 μH

363mOhm Max

-

-

0.236" (6.00mm)

-

VTC100-121M-RC
VTC100-121M-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

1.4A

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC100

0.560" Dia (14.22mm)

±20%

Toroidal

1.5 A

Unshielded

120 μH

310mOhm Max

-

-

-

-

VTC230HT-100L-RC
VTC230HT-100L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC230HT

1.280" Dia (32.51mm)

±15%

Toroidal

23.3 A

Unshielded

10 μH

6mOhm Max

-

-

-

-

VTC230-102L-RC
VTC230-102L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC230

1.280" Dia (32.51mm)

±15%

Toroidal

2.4 A

Unshielded

1 mH

300mOhm Max

-

-

-

-

CHQ02-39NG-RC
CHQ02-39NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

2.6GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

450 mA

Unshielded

39 nH

430mOhm Max

56 @ 900MHz

-

0.024" (0.61mm)

-

PCSDR125-560M-RC
PCSDR125-560M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.89A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSDR125

0.484" L x 0.484" W (12.30mm x 12.30mm)

±20%

-

2.482 A

Shielded

56 μH

106.2mOhm Max

-

-

0.236" (6.00mm)

-

PCI20-151M-RC
PCI20-151M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

270mA

6MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PCI20

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

250 mA

Unshielded

150 μH

2Ohm Max

-

-

0.115" (2.92mm)

-

CC03-5N1J-RC
CC03-5N1J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

700mA

5.7GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC03

0.071" L x 0.047" W (1.80mm x 1.20mm)

±5%

Wirewound

-

Unshielded

5.1 nH

140mOhm Max

20 @ 250MHz

-

0.047" (1.20mm)

-

CC02-1N0J-RC
CC02-1N0J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

1.36A

12.7GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC02

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

-

Unshielded

1 nH

45mOhm Max

16 @ 250MHz

-

0.024" (0.61mm)

-

PC1005-471K-RC
PC1005-471K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PC1005

0.394" L x 0.354" W (10.00mm x 9.00mm)

±10%

-

420 mA

Unshielded

470 μH

1.48Ohm Max

-

-

0.228" (5.80mm)

-