Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PCHC0412HP-1R0M-RC
PCHC0412HP-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

6A

-

100 kHz

Carbonyl Powder

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHC0412HP

0.175" L x 0.160" W (4.45mm x 4.06mm)

±20%

-

4 A

Shielded

1 μH

47mOhm Max

-

-

0.047" (1.20mm)

-

PCI40-330M-RC
PCI40-330M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCI40

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

Wirewound

-

Unshielded

33 μH

100mOhm Max

-

-

0.205" (5.21mm)

-

PCHC0412HP-R68M-RC
PCHC0412HP-R68M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

6A

-

100 kHz

Carbonyl Powder

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHC0412HP

0.175" L x 0.160" W (4.45mm x 4.06mm)

±20%

-

5 A

Shielded

680 nH

37mOhm Max

-

-

0.047" (1.20mm)

-

VTC100-3R3M-RC
VTC100-3R3M-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

8A

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC100

0.580" Dia (14.73mm)

±20%

Toroidal

5 A

Unshielded

3.3 μH

8mOhm Max

-

-

-

-

PCIA49-150M-RC
PCIA49-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

1.65A

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

1.11 A

Shielded

15 μH

190mOhm

-

-

0.118" (3.00mm)

-

PCIA49-220M-RC
PCIA49-220M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

1.3A

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

1 A

Shielded

22 μH

225mOhm

-

-

0.118" (3.00mm)

-

VTC220-101M-RC
VTC220-101M-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 125°C

TC220

0.950" Dia (24.13mm)

±20%

Toroidal

4.4 A

Unshielded

100 μH

56mOhm Max

-

-

-

-

HTC230HT-151L-RC
HTC230HT-151L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC230HT

1.280" Dia (32.51mm)

±15%

Toroidal

7.5 A

Unshielded

150 μH

50mOhm Max

-

-

0.650" (16.51mm)

-

VTC230HT-471L-RC
VTC230HT-471L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC230HT

1.280" Dia (32.51mm)

±15%

Toroidal

4.5 A

Unshielded

470 μH

140mOhm Max

-

-

-

-

HTC230HT-471L-RC
HTC230HT-471L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC230HT

1.280" Dia (32.51mm)

±15%

Toroidal

4.5 A

Unshielded

470 μH

140mOhm Max

-

-

0.650" (16.51mm)

-

HFC05-180NJ-RC
HFC05-180NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

520MHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±5%

Multilayer

250 mA

Unshielded

180 nH

1.9Ohm Max

8 @ 100MHz

-

0.037" (0.95mm)

-

LS10-4R7J-RC
LS10-4R7J-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

-

130MHz

7.9 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LS10

0.118" L x 0.098" W (2.99mm x 2.50mm)

±5%

Wirewound

800 mA

Unshielded

4.7 μH

1.35Ohm Max

37 @ 7.9MHz

-

0.087" (2.20mm)

-

HFC05-6N8J-S
HFC05-6N8J-S

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

3.75GHz

100 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

HFC05

0.063" L x 0.031" W (1.60mm x 0.80mm)

±5%

Multilayer

600 mA

Unshielded

6.8 nH

220mOhm Max

10 @ 100MHz

-

0.037" (0.95mm)

-

LT20-5R6K-RC
LT20-5R6K-RC

Allied Components International

In Stock

-

-

Surface Mount

1210 (3225 Metric)

1210

820mA

125MHz

7.96 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LT20

0.148" L x 0.122" W (3.75mm x 3.10mm)

±10%

Wirewound

-

Unshielded

5.6 μH

1.65Ohm Max

20 @ 7.96MHz

-

0.041" (1.05mm)

-

LS05-120J-RC
LS05-120J-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

360mA

38MHz

2.5 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-25°C ~ 85°C

LS05

0.094" L x 0.068" W (2.40mm x 1.72mm)

±5%

Wirewound

-

Unshielded

12 μH

3.2Ohm Max

16 @ 2.5MHz

-

0.060" (1.52mm)

-

CHC03-15NJ-RC
CHC03-15NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

2.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHC03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

-

1.9 A

Unshielded

15 nH

80mOhm Max

38 @ 250MHz

-

0.040" (1.02mm)

-

LS03-R78J-RC
LS03-R78J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

850mA

460MHz

7.9 MHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

LS03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

Wirewound

-

Unshielded

780 nH

830mOhm Max

17 @ 7.9MHz

-

0.040" (1.02mm)

-

MC20-1R0J-RC
MC20-1R0J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

400mA

120MHz

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±5%

Molded

-

Unshielded

1 μH

700mOhm Max

30 @ 7.96MHz

-

0.098" (2.50mm)

-

PCSDR74-150M-RC
PCSDR74-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.48A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCSDR74

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

Wirewound

2.111 A

Shielded

15 μH

76.4mOhm Max

-

-

0.177" (4.50mm)

-

MC20-R18K-RC
MC20-R18K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

450mA

400MHz

25.2 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MC20

0.126" L x 0.098" W (3.20mm x 2.50mm)

±10%

Molded

-

Unshielded

180 nH

280mOhm Max

30 @ 25.2MHz

-

0.098" (2.50mm)

-