- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LRC27HC-1R0T-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 2.3A | 100MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC27HC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Wirewound | 2.05 A | Unshielded | 1 μH | 45mOhm Max | - | - | 0.067" (1.70mm) | - | ||
![]() MLPC15-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 500mA | - | 3 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | MLPC15 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Multilayer | 1.2 A | Shielded | 2.2 μH | 100mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() CHQ02-23NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.3GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 800 mA | Unshielded | 23 nH | 160mOhm Max | 60 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCDF24-1R5M-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.7A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCDF24 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.3 A | Shielded | 1.5 μH | 108mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() FWPQ2814L-1R5K Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | 2-SMD | 100A | 60MHz | 500 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | FWPQ2814L | 1.102" L x 0.760" W (28.00mm x 19.30mm) | ±10% | Wirewound | 30 A | Shielded | 1.5 μH | 1.62mOhm Max | - | - | 0.571" (14.50mm) | - | ||
![]() FWPQ2814L-220K Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | 2-SMD | 6.8A | 10MHz | 500 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | FWPQ2814L | 1.102" L x 0.760" W (28.00mm x 19.30mm) | ±10% | Wirewound | 30 A | Shielded | 22 μH | 1.62mOhm Max | - | - | 0.571" (14.50mm) | - | ||
![]() CHQ02-12NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 1.2 A | Unshielded | 12 nH | 100mOhm Max | 66 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PC0504-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PC0504 | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Wirewound | 1.44 A | Unshielded | 10 μH | 100mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() LRHQ30-100K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 23MHz | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRHQ30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 400 mA | Unshielded | 10 μH | 560mOhm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() CHQ02-36NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 480 mA | Unshielded | 36 nH | 380mOhm Max | 59 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ10-R33NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 570MHz | 25 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±10% | Wirewound | 900 mA | Unshielded | 330 nH | 650mOhm Max | 48 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() LS10-2R7J-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 950mA | 200MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS10 | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Wirewound | - | Unshielded | 2.7 μH | 1Ohm Max | 51 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() LT20-6R8J-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 750mA | 110MHz | 7.96 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LT20 | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±5% | Wirewound | - | Unshielded | 6.8 μH | 1.68Ohm Max | 20 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() LS05-2R7J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 650mA | 200MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 2.7 μH | 1.25Ohm Max | 23 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() LS10-100K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 500mA | 85MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS10 | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | Wirewound | - | Unshielded | 10 μH | 2.4Ohm Max | 40 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() MC30-1R2K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 80MHz | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | MC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Molded | 430 mA | Unshielded | 1.2 μH | 550mOhm Max | 50 @ 7.96MHz | - | 0.138" (3.50mm) | - | ||
![]() MC30-331J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.5MHz | 796 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | MC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±5% | Molded | 85 mA | Unshielded | 330 μH | 14Ohm Max | 40 @ 796kHz | - | 0.138" (3.50mm) | - | ||
![]() LRHQ30-222K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 1.3MHz | 1 kHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRHQ30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 30 mA | Unshielded | 2.2 mH | 50Ohm Max | 40 @ 252kHz | - | 0.110" (2.80mm) | - | ||
![]() PCIA47-3R3N-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.45A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 3.3 μH | 70mOhm | - | - | 0.073" (1.85mm) | - | ||
![]() PCIA49-680M-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 720mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 520 mA | Shielded | 68 μH | 868mOhm | - | - | 0.118" (3.00mm) | - |