Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

CHC03-18NJ-RC
CHC03-18NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

2.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHC03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

-

1.9 A

Unshielded

18 nH

99mOhm Max

40 @ 250MHz

-

0.040" (1.02mm)

-

PCS4D28-471T-A-RC
PCS4D28-471T-A-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.185" L x 0.185" W (4.70mm x 4.70mm)

±30%

-

-

Shielded

47 μH

-

-

-

0.118" (3.00mm)

-

PCS4D28-330T-RC
PCS4D28-330T-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.185" L x 0.185" W (4.70mm x 4.70mm)

±30%

-

560 mA

Shielded

33 μH

331mOhm Max

-

-

0.118" (3.00mm)

-

PCS6D28-5R0N-RC
PCS6D28-5R0N-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

10 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.264" L x 0.264" W (6.70mm x 6.70mm)

±30%

-

2.4 A

Shielded

5 μH

31mOhm Max

-

-

0.118" (3.00mm)

-

PCS73-470M-RC
PCS73-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

760 mA

Shielded

47 μH

360mOhm Max

-

-

0.134" (3.40mm)

-

PCHC128H-330M
PCHC128H-330M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

6.22 A

Shielded

33 μH

70mOhm Max

-

-

0.315" (8.00mm)

-

PCS124-331M-RC
PCS124-331M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 100°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

500 mA

Shielded

330 μH

990mOhm Max

-

-

0.177" (4.50mm)

-

PCSDR74-680M-RC
PCSDR74-680M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.19A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

1.035 A

Shielded

68 μH

318mOhm

-

-

0.177" (4.50mm)

-

PCS127-470M-RC
PCS127-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

2.5 A

Shielded

47 μH

100mOhm Max

-

-

0.315" (8.00mm)

-

PCI40-151M-RC
PCI40-151M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCI40

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

Wirewound

-

Unshielded

150 μH

400mOhm Max

-

-

0.205" (5.21mm)

-

AS20-1R8K-RC
AS20-1R8K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

705mA

118MHz

7.9 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS20

0.100" Dia x 0.250" L (2.54mm x 6.35mm)

±10%

-

-

Shielded

1.8 μH

360mOhm Max

29 @ 7.9MHz

-

-

-

PCS104-151M-RC
PCS104-151M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.413" L x 0.406" W (10.50mm x 10.30mm)

±20%

-

1.15 A

Shielded

150 μH

506mOhm Max

-

-

0.157" (4.00mm)

-

PCSDR73-331M-RC
PCSDR73-331M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

442mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

423 mA

Shielded

330 μH

1.908Ohm

-

-

0.138" (3.50mm)

-

VTC100-331M-RC
VTC100-331M-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical (Open)

Radial

600mA

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC100

0.560" Dia (14.22mm)

±20%

Toroidal

700 mA

Unshielded

330 μH

660mOhm Max

-

-

-

-

RB40-103K-RC
RB40-103K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

-

400kHz

79.6 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

RB40

0.315" Dia (8.00mm)

±10%

Wirewound

40 mA

Unshielded

10 mH

40Ohm Max

100 @ 79.6kHz

-

0.441" (11.20mm)

-

PC1004-561K-RC
PC1004-561K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PC1004

0.394" L x 0.354" W (10.00mm x 9.00mm)

±10%

Wirewound

320 mA

Unshielded

560 μH

1.9Ohm Max

-

-

0.177" (4.50mm)

-

PC1004-181K-RC
PC1004-181K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PC1004

0.394" L x 0.354" W (10.00mm x 9.00mm)

±10%

Wirewound

560 mA

Unshielded

180 μH

620mOhm Max

-

-

0.177" (4.50mm)

-

PC1004-331K-RC
PC1004-331K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PC1004

0.394" L x 0.354" W (10.00mm x 9.00mm)

±10%

Wirewound

420 mA

Unshielded

330 μH

1.1Ohm Max

-

-

0.177" (4.50mm)

-

PC1004-180M-RC
PC1004-180M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

2.52 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PC1004

0.394" L x 0.354" W (10.00mm x 9.00mm)

±20%

Wirewound

1.73 A

Unshielded

18 μH

80mOhm Max

-

-

0.177" (4.50mm)

-

PC1004-1R0M-RC
PC1004-1R0M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PC1004

0.394" L x 0.354" W (10.00mm x 9.00mm)

±20%

Wirewound

6 A

Unshielded

1 μH

9mOhm Max

-

-

0.177" (4.50mm)

-