- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Current Rating | Case Code (Metric) | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LRC20-220K-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | 19MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 125°C | LRC20 | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±10% | Wirewound | 250 mA | Unshielded | - | - | 22 μH | 930mOhm Max | - | - | 0.087" (2.21mm) | - | ||
![]() LRC30-101K-RC Allied Components International | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | - | 6.8MHz | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LRC30 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | Wirewound | 190 mA | Unshielded | - | - | 100 μH | 2.2Ohm Max | - | - | 0.110" (2.79mm) | - | ||
![]() HFC03-1N0S-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 10GHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | 400 mA | Unshielded | 400 mA | 0402 | 1 nH | 700mOhm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - | ||
![]() HFC03-10NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 300mA | 3.9GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Unshielded | 300 mA | 0402 | 10 nH | 350mOhm Max | 12 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() HFC03-27NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 300mA | 1.9GHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Unshielded | 300 mA | 0402 | 27 nH | 800mOhm Max | 12 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() CC10-270NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | Tape & Reel (TR) | - | 600MHz | 100 MHz | Ceramic | Allied Components International | - | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Wirewound | 500 mA | Unshielded | - | - | 270 nH | 910mOhm Max | 45 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() MLC20-R047M-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 320MHz | 50 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±20% | Multilayer | 300 mA | Shielded | - | - | 47 nH | 150mOhm Max | 20 @ 50MHz | - | 0.051" (1.30mm) | - | ||
![]() CC03-15NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 700mA | 4GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | - | - | 15 nH | 130mOhm Max | 35 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() CC03-8N2K-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 700mA | 4.2GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±10% | Wirewound | - | Unshielded | 700 mA | 0603 | 8.2 nH | 130mOhm Max | 30 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() CC05-220NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 400mA | 850MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 220 nH | 700mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() CC05-22NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 500mA | 2.6GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±5% | Wirewound | - | Unshielded | - | - | 22 nH | 220mOhm Max | 55 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() MLC05-R68M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 85MHz | 25 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 35 mA | Shielded | - | - | 680 nH | 1.7Ohm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() MLC20-220K-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 16MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Multilayer | 5 mA | Shielded | - | - | 22 μH | 900mOhm Max | 35 @ 1MHz | - | 0.051" (1.30mm) | - | ||
![]() MLC05-R47M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 105MHz | 25 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 35 mA | Shielded | - | - | 470 nH | 1.35Ohm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() MLC10-270K-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 13MHz | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | - | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 5 mA | Shielded | - | - | 27 μH | 1.25Ohm Max | 30 @ 1MHz | - | 0.057" (1.45mm) | - | ||
![]() MLC20-100K-RC Allied Components International | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 24MHz | 2 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | Multilayer | 25 mA | Shielded | - | - | 10 μH | 1Ohm Max | 45 @ 2MHz | - | 0.051" (1.30mm) | - | ||
![]() HFC03-82NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 100mA | 1GHz | 100 kHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | Unshielded | 100 mA | 0402 | 82 nH | 1.6Ohm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - | ||
![]() HFC03-1N2S-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 10GHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | 400 mA | Unshielded | 400 mA | 0402 | 1.2 nH | 90mOhm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - | ||
![]() CC10-390NJ-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 500MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Wirewound | 470 mA | Unshielded | - | - | 390 nH | 1.12Ohm Max | 45 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() HFC03-1N8S-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 8.7GHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFC03 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | 400 mA | Unshielded | 400 mA | 0402 | 1.8 nH | 100mOhm Max | 8 @ 100kHz | - | 0.024" (0.60mm) | - |