- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC0403-481K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Wirewound | - | Unshielded | 480 μH | - | - | - | 0.138" (3.50mm) | - | ||
![]() FWPQ2817H-6R8K Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | 2-SMD | 45.9A | 25MHz | 500 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | FWTPQ2817H | 1.102" L x 0.760" W (28.00mm x 19.30mm) | ±10% | Wirewound | 28 A | Shielded | 6.8 μH | 2.82mOhm | - | - | 0.669" (17.00mm) | - | ||
![]() PC0403-270M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 2.52 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Wirewound | 710 mA | Unshielded | 27 μH | 522mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() ASPC80-474K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | - | 1 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.550" Dia x 1.000" L (13.97mm x 25.40mm) | ±10% | - | 71 mA | Shielded | 470 mH | 39.48Ohm Max | - | - | - | - | ||
![]() CC05-5N6S-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 600mA | 5.5GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.090" L x 0.068" W (2.29mm x 1.73mm) | ±0.3nH | Wirewound | - | Unshielded | 5.6 nH | 80mOhm Max | 65 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() FWPQ2817H-100K Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | 2-SMD | 32.1A | 20MHz | 500 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | FWTPQ2817H | 1.102" L x 0.760" W (28.00mm x 19.30mm) | ±10% | Wirewound | 28 A | Shielded | 10 μH | 2.82mOhm | - | - | 0.669" (17.00mm) | - | ||
![]() PCSDR127-3R3T-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 3.3 μH | - | - | - | 0.315" (8.00mm) | - | ||
![]() PCSLF0745-221M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard, Corner Terminals | 2828 | 330mA | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 450 mA | Shielded | 220 μH | 520mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() PCFV30-1R5M-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.62A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1.53 A | Semi-Shielded | 1.5 μH | 85mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() PCHP32-1R0N-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2.2A | 100MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | PCHP32 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 2.2 A | Shielded | 1 μH | 30mOhm | - | - | 0.059" (1.50mm) | - | ||
![]() PCSDR127-102M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.14A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 613 mA | Shielded | 1 μH | 1.992Ohm | - | - | 0.315" (8.00mm) | - | ||
![]() PCSDR127-4R7M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 16.47A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 8.253 A | Shielded | 4.7 μH | 11mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() PCSDR74-5R2M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 4.37A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 2.907 A | Shielded | 5.2 μH | 40.3mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() PCSDR74-681M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 384mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 332 mA | Shielded | 680 μH | 3.096Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PCS124-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 100°C | PCS124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 10 μH | 28mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() CC02-3N3J-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 840mA | 7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±5% | Wirewound | - | Unshielded | 3.3 nH | 66mOhm Max | 19 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() CC03-2N2J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 100mA | 12.5GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC03 | 0.071" L x 0.047" W (1.80mm x 1.20mm) | ±5% | Wirewound | - | Unshielded | 2.2 nH | 250mOhm Max | 13 @ 250MHz | - | 0.047" (1.20mm) | - | ||
![]() MLC05-3R3M-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 38MHz | 10 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 15 mA | Shielded | 3.3 μH | 1.5Ohm Max | 35 @ 10MHz | - | 0.039" (1.00mm) | - | ||
![]() PCSDR127-331M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.99A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 1.043 A | Shielded | 330 μH | 688.8mOhm | - | - | 0.315" (8.00mm) | - | ||
![]() PCFV30-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.35A | - | 1 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1.26 A | Semi-Shielded | 2.2 μH | 100mOhm | - | - | 0.040" (1.02mm) | - |