- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCSDR127-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 9.66A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 5.028 A | Shielded | 15 μH | 29.6mOhm | - | - | 0.315" (8.00mm) | - | ||
![]() PCFV49-1R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | - | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | Semi-Shielded | 1.2 μH | - | - | - | 0.110" (2.80mm) | - | ||
![]() CC10-82NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | 350 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 1 A | Unshielded | 82 nH | 220mOhm Max | 60 @ 350MHz | - | 0.087" (2.20mm) | - | ||
![]() CC10-220NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 700MHz | 100 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 500 mA | Unshielded | 220 nH | 840mOhm Max | 45 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() CC10-100NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | 350 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 650 mA | Unshielded | 100 nH | 560mOhm Max | 60 @ 350MHz | - | 0.087" (2.20mm) | - | ||
![]() CC10-22NK-RC Allied Components International | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 2.4GHz | 350 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Wirewound | 1 A | Unshielded | 22 nH | 120mOhm Max | 55 @ 350MHz | - | 0.087" (2.20mm) | - | ||
![]() PCS4D18-4R7N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 7.96 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Wirewound | - | Shielded | 4.7 μH | 162mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() PCS4D18-680N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 240mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Wirewound | - | Shielded | 68 μH | 1.3Ohm | - | - | 0.079" (2.00mm) | - | ||
![]() APC30-331K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 1.51A | - | 16 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC30 | 0.470" Dia x 0.920" L (11.94mm x 23.37mm) | ±10% | - | 1.6 A | - | 330 μH | 212mOhm Max | - | - | - | - | ||
![]() APC30-223K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 190mA | - | 10 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | APC30 | 0.470" Dia x 0.920" L (11.94mm x 23.37mm) | ±10% | - | 130 mA | - | 22 mH | 16.8Ohm Max | - | - | - | - | ||
![]() RFC20-1R0K-RC Allied Components International | In Stock | - | - | Through Hole | Radial | Radial | - | - | 7.9 MHz | - | Allied Components International | Box | Active | -20°C ~ 100°C | - | 0.400" L x 0.125" W (10.16mm x 3.18mm) | ±10% | Wirewound | 7 A | Unshielded | 1 μH | 15mOhm Max | 37 @ 7.9MHz | - | 0.400" (10.16mm) | - | ||
![]() PCS104-331M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | 700 mA | Shielded | 330 μH | 1.09Ohm Max | - | - | 0.157" (4.00mm) | - | ||
![]() PCS105-390M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 39 μH | 106mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() PCHC40-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | 12MHz | 100 kHz | - | Allied Components International | Tape & Box (TB) | Active | -40°C ~ 85°C | - | 0.520" L x 0.390" W (13.21mm x 9.91mm) | ±20% | Wirewound | 1.7 A | Unshielded | 47 μH | 280mOhm Max | - | - | 0.250" (6.35mm) | - | ||
![]() AS40-103K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | - | 470kHz | 250 kHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | AS40 | 0.162" Dia x 0.410" L (4.11mm x 10.41mm) | ±10% | - | 24 mA | Shielded | 10 mH | 137Ohm Max | 40 @ 250kHz | - | - | - | ||
![]() PCXA503-R56M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 20.2A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.217" L x 0.209" W (5.50mm x 5.30mm) | ±20% | Wirewound | 17.7 A | Shielded | 560 nH | 4.52mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() PCXA402-R22M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 18.8A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | * | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±20% | - | 16.8 A | Shielded | 220 nH | 4.6mOhm Max | - | - | 0.083" (2.10mm) | - | ||
![]() PCS74-150M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 1 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 1.47 A | Shielded | 15 μH | 81mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() PCS6D28-270N-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 10 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 1.05 A | Shielded | 27 μH | 142mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() VTC210HT-100L-RC Allied Components International | In Stock | - | - | Through Hole | Vertical, 2 PC Pin | Radial | - | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 200°C | - | 0.846" Dia x 0.450" L (21.48mm x 11.43mm) | ±15% | Toroidal | 9.9 A | Unshielded | 10 μH | 12mOhm Max | - | - | - | - |