Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PC1004-3R8M-RC
PC1004-3R8M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

7.96 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

PC1004

0.394" L x 0.354" W (10.00mm x 9.00mm)

±20%

Wirewound

4.2 A

Unshielded

3.8 μH

20mOhm Max

-

-

0.177" (4.50mm)

-

PCS127-101M-RC
PCS127-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

1.7 A

Shielded

100 μH

220mOhm Max

-

-

0.315" (8.00mm)

-

PCS127-6R8M-RC
PCS127-6R8M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

6.4 A

Shielded

6.8 μH

14mOhm Max

-

-

0.315" (8.00mm)

-

CHC03-18NJ-RC
CHC03-18NJ-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

-

2.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CHC03

0.071" L x 0.049" W (1.80mm x 1.25mm)

±5%

-

1.9 A

Unshielded

18 nH

99mOhm Max

40 @ 250MHz

-

0.040" (1.02mm)

-

PCS4D28-471T-A-RC
PCS4D28-471T-A-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.185" L x 0.185" W (4.70mm x 4.70mm)

±30%

-

-

Shielded

47 μH

-

-

-

0.118" (3.00mm)

-

PCS4D28-330T-RC
PCS4D28-330T-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.185" L x 0.185" W (4.70mm x 4.70mm)

±30%

-

560 mA

Shielded

33 μH

331mOhm Max

-

-

0.118" (3.00mm)

-

PCS6D28-5R0N-RC
PCS6D28-5R0N-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

10 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-30°C ~ 100°C

-

0.264" L x 0.264" W (6.70mm x 6.70mm)

±30%

-

2.4 A

Shielded

5 μH

31mOhm Max

-

-

0.118" (3.00mm)

-

PCS73-470M-RC
PCS73-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

760 mA

Shielded

47 μH

360mOhm Max

-

-

0.134" (3.40mm)

-

PCHC128H-330M
PCHC128H-330M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

Ferrite

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

6.22 A

Shielded

33 μH

70mOhm Max

-

-

0.315" (8.00mm)

-

PCS124-331M-RC
PCS124-331M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 100°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

500 mA

Shielded

330 μH

990mOhm Max

-

-

0.177" (4.50mm)

-

PCSDR74-680M-RC
PCSDR74-680M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.19A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

1.035 A

Shielded

68 μH

318mOhm

-

-

0.177" (4.50mm)

-

PCS127-470M-RC
PCS127-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.492" L x 0.492" W (12.50mm x 12.50mm)

±20%

-

2.5 A

Shielded

47 μH

100mOhm Max

-

-

0.315" (8.00mm)

-

PCI40-151M-RC
PCI40-151M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCI40

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

Wirewound

-

Unshielded

150 μH

400mOhm Max

-

-

0.205" (5.21mm)

-

AS20-1R8K-RC
AS20-1R8K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

705mA

118MHz

7.9 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS20

0.100" Dia x 0.250" L (2.54mm x 6.35mm)

±10%

-

-

Shielded

1.8 μH

360mOhm Max

29 @ 7.9MHz

-

-

-

PCSD054-101K-RC
PCSD054-101K-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 100°C

-

0.307" L x 0.276" W (7.80mm x 7.00mm)

±10%

-

550 mA

Shielded

100 μH

490mOhm Max

-

-

0.193" (4.90mm)

-

PCFV49-4R7M-RC
PCFV49-4R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

2.34A

-

-

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

1.8 A

Semi-Shielded

4.7 μH

92mOhm

-

-

0.110" (2.80mm)

-

PCSDR124-330M-RC
PCSDR124-330M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

3.58A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.484" L x 0.484" W (12.30mm x 12.30mm)

±20%

-

2.368 A

Shielded

33 μH

91.1mOhm Max

-

-

0.197" (5.00mm)

-

PC0504-471M-RC
PC0504-471M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tray

Active

-55°C ~ 125°C

-

0.228" L x 0.205" W (5.80mm x 5.20mm)

±20%

Wirewound

230 mA

Unshielded

470 μH

2.3Ohm Max

-

-

0.193" (4.90mm)

-

CC03-3N6J-RC
CC03-3N6J-RC

Allied Components International

In Stock

-

-

Surface Mount

0603 (1608 Metric)

0603

700mA

5.9GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

CC03

0.071" L x 0.047" W (1.80mm x 1.20mm)

±5%

Wirewound

-

Unshielded

3.6 nH

63mOhm Max

22 @ 250MHz

-

0.047" (1.20mm)

-

PCEC1308-470M
PCEC1308-470M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.8A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 130°C

-

0.528" L x 0.528" W (13.40mm x 13.40mm)

±20%

Wirewound

1.5 A

Shielded

47 μH

12.5mOhm

-

-

0.311" (7.90mm)

-