Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

ASPC60-102K-RC
ASPC60-102K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

30mA

3.5MHz

790 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.273" Dia x 0.530" L (6.94mm x 13.46mm)

±10%

-

610 mA

Shielded

1 mH

800Ohm Max

80 @ 790kHz

-

-

-

MLC20-270K-RC-TR
MLC20-270K-RC-TR

Allied Components International

In Stock

-

-

Surface Mount

1206 (3216 Metric)

1206

-

14MHz

1 MHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.126" L x 0.063" W (3.20mm x 1.60mm)

±10%

Multilayer

5 mA

Shielded

27 μH

900mOhm Max

35 @ 1MHz

-

0.051" (1.30mm)

-

RDC50-150K-RC
RDC50-150K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

49A

-

1 kHz

-

Allied Components International

Box

Active

-55°C ~ 125°C

RDC50

1.500" Dia (38.10mm)

±10%

Drum Core

35 A

Unshielded

15 μH

5mOhm Max

-

-

1.450" (36.83mm)

-

PCIA49-1R5N-RC
PCIA49-1R5N-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

4.84A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±30%

-

3.34 A

Shielded

1.5 μH

20mOhm

-

-

0.118" (3.00mm)

-

PCIA49-820M-RC
PCIA49-820M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

660mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

470 mA

Shielded

82 μH

1.06Ohm

-

-

0.118" (3.00mm)

-

VTC230HT-150L-RC
VTC230HT-150L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC230HT

1.280" Dia (32.51mm)

±15%

Toroidal

20.8 A

Unshielded

15 μH

7mOhm Max

-

-

-

-

HTC230HT-331L-RC
HTC230HT-331L-RC

Allied Components International

In Stock

-

-

Through Hole

Horizontal, No Base, 2 PC Pin

Horizontal, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 200°C

TC230HT

1.280" Dia (32.51mm)

±15%

Toroidal

4.9 A

Unshielded

330 μH

100mOhm Max

-

-

0.650" (16.51mm)

-

PCHC0412HP-5R6M-RC
PCHC0412HP-5R6M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.3A

-

100 kHz

Carbonyl Powder

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

PCHC0412HP

0.175" L x 0.160" W (4.45mm x 4.06mm)

±20%

-

1.7 A

Shielded

5.6 μH

208mOhm Max

-

-

0.047" (1.20mm)

-

CHQ02-40NG-RC
CHQ02-40NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

2.6GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

450 mA

Unshielded

40 nH

430mOhm Max

56 @ 900MHz

-

0.024" (0.61mm)

-

PCHC412R8L-R47M
PCHC412R8L-R47M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

6A

100kHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.181" L x 0.161" W (4.60mm x 4.10mm)

±20%

-

4.5 A

Shielded

1 μH

35mOhm

-

-

0.047" (1.20mm)

-

CHQ02-8N7-RC
CHQ02-8N7-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

5GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

1.5 A

Unshielded

8.7 nH

65mOhm Max

68 @ 900MHz

-

0.024" (0.61mm)

-

PCHC63R8-2R2M-RC
PCHC63R8-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

10A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC63R8

0.287" L x 0.260" W (7.30mm x 6.60mm)

±20%

-

8 A

Shielded

2.2 μH

15mOhm Max

-

-

0.118" (3.00mm)

-

CHQ02-25NG-RC
CHQ02-25NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.15GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

600 mA

Unshielded

25 nH

250mOhm Max

57 @ 900MHz

-

0.024" (0.61mm)

-

PCHC63R8-100M-RC
PCHC63R8-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

5.5A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC63R8

0.287" L x 0.260" W (7.30mm x 6.60mm)

±20%

-

4 A

Shielded

10 μH

68mOhm Max

-

-

0.118" (3.00mm)

-

PCHC104R7-100M-RC
PCHC104R7-100M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

7A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

PCHC104R7

0.457" L x 0.398" W (11.60mm x 10.10mm)

±20%

-

6.5 A

Shielded

10 μH

30mOhm Max

-

-

0.157" (4.00mm)

-

CHQ02-5N1J-RC
CHQ02-5N1J-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

6.8GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±5%

Wirewound

1.2 A

Unshielded

5.1 nH

115mOhm Max

54 @ 900MHz

-

0.024" (0.61mm)

-

FWPQ2814L-4R7K
FWPQ2814L-4R7K

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

2-SMD

39A

30MHz

500 kHz

-

Allied Components International

Tray

Active

-40°C ~ 85°C

FWPQ2814L

1.102" L x 0.760" W (28.00mm x 19.30mm)

±10%

Wirewound

30 A

Shielded

4.7 μH

1.62mOhm Max

-

-

0.571" (14.50mm)

-

CHQ02-24NG-RC
CHQ02-24NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0402 (1005 Metric)

0402

-

3.15GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.050" L x 0.030" W (1.27mm x 0.76mm)

±2%

Wirewound

700 mA

Unshielded

24 nH

200mOhm Max

55 @ 900MHz

-

0.024" (0.61mm)

-

PCIA49-470M-RC
PCIA49-470M-RC

Allied Components International

In Stock

-

-

Surface Mount

1616 (4040 Metric)

1616

950mA

-

1 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.157" L x 0.157" W (4.00mm x 4.00mm)

±20%

-

720 mA

Shielded

47 μH

445mOhm

-

-

0.118" (3.00mm)

-

VTC220LL-180L-RC
VTC220LL-180L-RC

Allied Components International

In Stock

-

-

Through Hole

Vertical, No Base, 2 PC Pin

Vertical, No Base, 2 PC Pin

-

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 125°C

TC220LL

1.100" Dia (27.94mm)

±15%

Toroidal

13.1 A

Unshielded

18 μH

7mOhm Max

-

-

-

-