- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HFQ02-3N3B-RC Allied Components International | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.6GHz | 500 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | HFQ02 | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 415 mA | Unshielded | 3.3 nH | 280mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() PCSDR74-331M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 543mA | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCSDR74 | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Wirewound | 449 mA | Shielded | 330 μH | 1.692Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PCSLF1045-102M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 320mA | - | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCSLF1045 | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±20% | - | 290 mA | Shielded | 1 μH | 2.8Ohm Max | - | - | 0.189" (4.80mm) | - | ||
![]() RDC50-220K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 42A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 27 A | Unshielded | 22 μH | 7mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() PCS124-330M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 100°C | PCS124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 33 μH | 97mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() LS10-1R8J-RC Allied Components International | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 1.2A | 280MHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS10 | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Wirewound | - | Unshielded | 1.8 μH | 750mOhm Max | 54 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() PCSDR74-470M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.41A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | PCSDR74 | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Wirewound | 1.146 A | Shielded | 47 μH | 259.2mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() PCSLF1045-151M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 790mA | - | 1 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCSLF1045 | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±20% | - | 810 mA | Shielded | 150 μH | 350mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() MC20-R47M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | 220MHz | 25.2 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Molded | - | Unshielded | 470 nH | 500mOhm Max | 30 @ 25.2MHz | - | 0.098" (2.50mm) | - | ||
![]() CHQ02-18NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.55GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 900 mA | Unshielded | 18 nH | 120mOhm Max | 58 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCIA47-1R0N-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 4A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 1 μH | 23mOhm | - | - | 0.073" (1.85mm) | - | ||
![]() PCIA47-1R5N-RC Allied Components International | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.35A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 1.5 μH | 33mOhm | - | - | 0.073" (1.85mm) | - | ||
![]() VTC100-821M-RC Allied Components International | In Stock | - | - | Through Hole | Vertical, No Base, 2 PC Pin | Vertical, No Base, 2 PC Pin | 500mA | - | 1 kHz | - | Allied Components International | Tray | Active | -55°C ~ 105°C | TC100 | 0.560" Dia (14.22mm) | ±20% | Toroidal | 500 mA | Unshielded | 820 μH | 1.3Ohm Max | - | - | - | - | ||
![]() PCS3D16-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -30°C ~ 100°C | - | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 550 mA | Shielded | 10 μH | 210mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() VTCB5825-300-40A Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical (Open) | Radial, Vertical (Open) | - | - | 100 kHz | - | Allied Components International | Box | Active | -40°C ~ 125°C | - | 2.283" L x 0.984" W (58.00mm x 25.00mm) | ±15% | Toroidal | 40 A | Unshielded | 30 μH | 6mOhm Max | - | - | 2.559" (65.00mm) | - | ||
![]() FWPQ2817H-220K Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | 2-SMD | 15A | 15MHz | 500 kHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | FWTPQ2817H | 1.102" L x 0.760" W (28.00mm x 19.30mm) | ±10% | Wirewound | 28 A | Shielded | 22 μH | 2.82mOhm | - | - | 0.669" (17.00mm) | - | ||
![]() PCI20-100M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | 35MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCI20 | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 1.1 A | Unshielded | 10 μH | 160mOhm Max | - | - | 0.115" (2.92mm) | - | ||
![]() CHQ02-5N1G-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.8GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 1.2 A | Unshielded | 5.1 nH | 115mOhm Max | 54 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() CHQ02-16NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.7GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | 850 mA | Unshielded | 16 nH | 140mOhm Max | 57 @ 900MHz | - | 0.024" (0.61mm) | - | ||
![]() PCI20-221M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | 5.5MHz | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | PCI20 | 0.260" L x 0.175" W (6.60mm x 4.45mm) | ±20% | - | 200 mA | Unshielded | 220 μH | 3.11Ohm Max | - | - | 0.115" (2.92mm) | - |