Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

PCS104-151M-RC
PCS104-151M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.413" L x 0.406" W (10.50mm x 10.30mm)

±20%

-

1.15 A

Shielded

150 μH

506mOhm Max

-

-

0.157" (4.00mm)

-

PCSDR73-331M-RC
PCSDR73-331M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

442mA

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.287" L x 0.287" W (7.30mm x 7.30mm)

±20%

-

423 mA

Shielded

330 μH

1.908Ohm

-

-

0.138" (3.50mm)

-

VTC100-331M-RC
VTC100-331M-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical (Open)

Radial

600mA

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 105°C

TC100

0.560" Dia (14.22mm)

±20%

Toroidal

700 mA

Unshielded

330 μH

660mOhm Max

-

-

-

-

RB40-103K-RC
RB40-103K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

-

400kHz

79.6 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

RB40

0.315" Dia (8.00mm)

±10%

Wirewound

40 mA

Unshielded

10 mH

40Ohm Max

100 @ 79.6kHz

-

0.441" (11.20mm)

-

RHC50-5-101K-RC
RHC50-5-101K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Horizontal Cylinder

Radial, Horizontal Cylinder

7A

2.5MHz

1 kHz

-

Allied Components International

Box

Active

-55°C ~ 105°C

-

0.875" Dia x 1.375" L (22.23mm x 34.93mm)

±10%

-

5 A

Unshielded

100 μH

50mOhm Max

-

-

-

-

FWPQ2918BS-150M-RC
FWPQ2918BS-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

SMD

21.2A

-

100 kHz

-

Allied Components International

Tray

Active

-40°C ~ 125°C

-

1.098" L x 1.098" W (27.90mm x 27.90mm)

±20%

Wirewound

28 A

Shielded

15 μH

2.86mOhm Max

-

-

0.701" (17.80mm)

-

PCHC40-101M-RC
PCHC40-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

950mA

7MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.520" L x 0.390" W (13.21mm x 9.91mm)

±20%

Wirewound

1.2 A

Unshielded

100 μH

400mOhm Max

-

-

0.250" (6.35mm)

-

PCHC40-3R3M-RC
PCHC40-3R3M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

6.4A

65MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.520" L x 0.390" W (13.21mm x 9.91mm)

±20%

Wirewound

5.9 A

Unshielded

3.3 μH

14mOhm Max

-

-

0.250" (6.35mm)

-

PCHC25-150M-RC
PCHC25-150M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.5A

30MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.350" L x 0.240" W (8.89mm x 6.10mm)

±20%

Wirewound

1.2 A

Unshielded

15 μH

170mOhm Max

-

-

0.197" (5.00mm)

-

PCHC40-2R7M-RC
PCHC40-2R7M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

7A

65MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.520" L x 0.390" W (13.21mm x 9.91mm)

±20%

Wirewound

6.6 A

Unshielded

2.7 μH

12mOhm Max

-

-

0.250" (6.35mm)

-

AS20-3R3K-RC
AS20-3R3K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

540mA

86MHz

7.9 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AS20

0.100" Dia x 0.250" L (2.54mm x 6.35mm)

±10%

-

-

Shielded

3.3 μH

620mOhm Max

32 @ 7.9MHz

-

-

-

RB2200R-470K-RC
RB2200R-470K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial, Vertical Cylinder

-

10.9MHz

1 kHz

-

Allied Components International

Bag

Active

-25°C ~ 70°C

RB2200R

0.283" Dia (7.19mm)

±10%

Wirewound

770 mA

Unshielded

47 μH

220mOhm Max

50 @ 500kHz

-

0.413" (10.49mm)

-

PCSFW189-330M
PCSFW189-330M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

9A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.760" L x 0.736" W (19.30mm x 18.70mm)

±20%

-

-

Shielded

33 μH

30mOhm Max

-

-

0.366" (9.30mm)

-

PCSFW420-3R3M
PCSFW420-3R3M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

4A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.173" L x 0.165" W (4.40mm x 4.20mm)

±20%

-

3.3 A

Shielded

3.3 μH

87mOhm Max

-

-

0.079" (2.00mm)

-

FWPQ2617S-100L
FWPQ2617S-100L

Allied Components International

In Stock

-

-

Surface Mount

2-SMD, Gull Wing

SMD

-

-

100 kHz

-

Allied Components International

Tray

Active

-40°C ~ 85°C

-

1.098" L x 1.098" W (27.90mm x 27.90mm)

±15%

Wirewound

-

Shielded

10 μH

-

-

-

0.700" (17.78mm)

-

AE90-333K-RC
AE90-333K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

85mA

140kHz

10 kHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

AE90

0.236" Dia x 0.630" L (6.00mm x 16.00mm)

±10%

Wirewound

67 mA

Unshielded

33 mH

130Ohm Max

50 @ 79.6kHz

-

-

-

PCSFW189-6R8M
PCSFW189-6R8M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

27A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.728" L x 0.736" W (18.50mm x 18.70mm)

±20%

-

-

Shielded

6.8 μH

4.1mOhm Max

-

-

0.366" (9.30mm)

-

PCSFW420-1R0M
PCSFW420-1R0M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

7A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.173" L x 0.165" W (4.40mm x 4.20mm)

±20%

-

6 A

Shielded

1 μH

27mOhm Max

-

-

0.079" (2.00mm)

-

CHQ05-39NG-RC
CHQ05-39NG-RC

Allied Components International

In Stock

-

-

Surface Mount

0805 (2012 Metric)

0805

-

1.6GHz

250 MHz

Ceramic

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.090" L x 0.070" W (2.29mm x 1.78mm)

±2%

Wirewound

1.1 A

Unshielded

39 nH

95mOhm Max

65 @ 500MHz

-

0.060" (1.52mm)

-

AM20-R33K-RC-TR
AM20-R33K-RC-TR

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

815mA

410MHz

25 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.095" Dia x 0.250" L (2.41mm x 6.35mm)

±10%

Molded

-

Unshielded

330 nH

220mOhm Max

30 @ 25MHz

-

-

-