Filters
  • Current - Saturation (Isat)
  • DC Resistance (DCR)
  • Features
  • Height Seated (Max)
  • Inductance
  • Mfr
  • Mounting Type
  • Operating Temperature
  • Package / Case
  • Product Status
  • Ratings
  • Shielding

Attribute column

Manufacturer

Allied Components Fixed Inductors

View Mode:
2277 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Current - Saturation (Isat)

Frequency-Self-Resonant

Inductance Frequency-Test

Material-Core

Mfr

Package

Product Status

Operating Temperature

Series

Size / Dimension

Tolerance

Type

Current Rating (Amps)

Shielding

Inductance

DC Resistance (DCR)

Q @ Freq

Features

Height Seated (Max)

Ratings

RB0810-681K-RC
RB0810-681K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

520mA

2MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

RB0810

0.374" Dia (9.50mm)

±10%

Wirewound

700 mA

Unshielded

680 μH

1.4Ohm Max

-

-

0.453" (11.50mm)

-

PCI60-471M-RC
PCI60-471M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

1.4A

3MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.730" L x 0.600" W (18.54mm x 15.24mm)

±20%

Wirewound

820 mA

Unshielded

470 μH

850mOhm Max

-

-

0.280" (7.11mm)

-

PCIT40-6R8M-RC
PCIT40-6R8M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

40MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

-

2.5 A

Shielded

6.8 μH

50mOhm Max

-

-

0.200" (5.08mm)

-

PCIT40-681M-RC
PCIT40-681M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

3MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

-

300 mA

Shielded

680 μH

1.15Ohm Max

-

-

0.200" (5.08mm)

-

PCI60-151M-RC
PCI60-151M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

2.6A

6MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.730" L x 0.600" W (18.54mm x 15.24mm)

±20%

Wirewound

1.5 A

Unshielded

150 μH

250mOhm Max

-

-

0.280" (7.11mm)

-

PCI50-2R2M-RC
PCI50-2R2M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

18A

40MHz

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.510" L x 0.370" W (12.95mm x 9.40mm)

±20%

Wirewound

7.8 A

Unshielded

2.2 μH

12mOhm Max

-

-

0.450" (11.43mm)

-

PCIT20-681M-RC
PCIT20-681M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 85°C

-

0.260" L x 0.175" W (6.60mm x 4.45mm)

±20%

-

120 mA

Shielded

680 μH

4.55Ohm Max

-

-

0.115" (2.92mm)

-

PCSDR125-3R3M-RC
PCSDR125-3R3M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

12.68A

-

100 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-55°C ~ 125°C

-

0.484" L x 0.484" W (12.30mm x 12.30mm)

±20%

-

9.301 A

Shielded

3.3 μH

7.9mOhm Max

-

-

0.236" (6.00mm)

-

PCHC1707HP-2R2M
PCHC1707HP-2R2M

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

62A

-

-

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

-

0.709" L x 0.665" W (18.00mm x 16.90mm)

±20%

-

43.5 A

Unshielded

2.2 μH

2.7mOhm Max

-

-

0.276" (7.00mm)

-

RB5480-3-331K-RC
RB5480-3-331K-RC

Allied Components International

In Stock

-

-

Through Hole

Radial, Vertical Cylinder

Radial

700mA

-

1 kHz

-

Allied Components International

Tray

Active

-55°C ~ 125°C

-

0.375" Dia (9.53mm)

±10%

-

490 mA

Unshielded

330 μH

635mOhm Max

-

-

0.500" (12.70mm)

-

MCHC40-331J-RC
MCHC40-331J-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

140mA

3.2MHz

796 kHz

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 125°C

MCHC40

0.220" L x 0.197" W (5.60mm x 5.00mm)

±10%

Molded

-

Unshielded

330 μH

4.9Ohm Max

20 @ 796kHz

-

0.165" (4.20mm)

-

AM20-R047K-RC
AM20-R047K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

1.8A

800MHz

25 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.095" Dia x 0.250" L (2.41mm x 6.35mm)

±10%

Molded

-

Unshielded

47 nH

45mOhm Max

40 @ 25MHz

-

-

-

AM20-R022M-RC
AM20-R022M-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

2.4A

900MHz

50 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.095" Dia x 0.250" L (2.41mm x 6.35mm)

±20%

Molded

-

Unshielded

22 nH

25mOhm Max

50 @ 50MHz

-

-

-

AM20-R033K-RC
AM20-R033K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

2A

850MHz

25 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.095" Dia x 0.250" L (2.41mm x 6.35mm)

±10%

Molded

-

Unshielded

33 nH

35mOhm Max

40 @ 25MHz

-

-

-

AM20-R15K-RC
AM20-R15K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

1.2A

600MHz

25 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.095" Dia x 0.250" L (2.41mm x 6.35mm)

±10%

Molded

-

Unshielded

150 nH

100mOhm Max

38 @ 25MHz

-

-

-

AM20-R18K-RC
AM20-R18K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

1.105A

550MHz

25 MHz

-

Allied Components International

Bag

Active

-55°C ~ 125°C

-

0.095" Dia x 0.250" L (2.41mm x 6.35mm)

±10%

Molded

-

Unshielded

180 nH

120mOhm Max

35 @ 25MHz

-

-

-

APC20-681K-RC
APC20-681K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

490mA

-

1 kHz

-

Allied Components International

Bulk

Active

-55°C ~ 125°C

APC20

0.290" Dia x 0.600" L (7.36mm x 15.24mm)

±10%

-

250 mA

Unshielded

680 μH

1.61Ohm Max

-

-

-

-

AEE42-3767
AEE42-3767

Allied Components International

In Stock

-

-

Through Hole

Radial, Horizontal, 12 Leads

Radial

-

-

1 kHz

-

Allied Components International

Box

Active

-40°C ~ 85°C

-

1.969" L x 1.732" W (50.00mm x 44.00mm)

±10μH

-

7 A

Unshielded

85 μH

58mOhm Max

-

-

1.634" (41.50mm)

-

APC20-150K-RC
APC20-150K-RC

Allied Components International

In Stock

-

-

Through Hole

Axial

Axial

3.3A

-

1 kHz

-

Allied Components International

Bulk

Active

-55°C ~ 125°C

APC20

0.290" Dia x 0.600" L (7.36mm x 15.24mm)

±10%

-

1.28 A

Unshielded

15 μH

40mOhm Max

-

-

-

-

PCS105PI-101M-RC
PCS105PI-101M-RC

Allied Components International

In Stock

-

-

Surface Mount

Nonstandard

-

-

-

-

-

Allied Components International

Tape & Reel (TR)

Active

-40°C ~ 105°C

-

0.413" L x 0.406" W (10.50mm x 10.30mm)

±20%

-

-

Shielded

100 μH

-

-

-

0.201" (5.10mm)

-