- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Product Status
- Ratings
- Shielding
Attribute column
Manufacturer
Allied Components Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RDC40-332K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 3.4A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core, Wirewound | 2.8 A | Unshielded | 3.3 mH | 773mOhm Max | - | - | 1.030" (26.16mm) | - | ||
![]() RDC30-561K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 5.5A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC30 | 1.100" Dia (27.94mm) | ±10% | Drum Core, Wirewound | 4 A | Unshielded | 560 μH | 205mOhm Max | - | - | 0.840" (21.34mm) | - | ||
![]() PC0504-331M-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Wirewound | 280 mA | Unshielded | 330 μH | 1.7Ohm Max | - | - | 0.189" (4.80mm) | - | ||
![]() MCHC40-221J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 170mA | 3.9MHz | 796 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MCHC40 | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | Molded | - | Unshielded | 220 μH | 3.4Ohm Max | 20 @ 796kHz | - | 0.165" (4.20mm) | - | ||
![]() AM20-1R0K-RC Allied Components International | In Stock | - | - | Through Hole | Axial | Axial | 385mA | 230MHz | 25 MHz | - | Allied Components International | Bag | Active | -55°C ~ 125°C | - | 0.095" Dia x 0.250" L (2.41mm x 6.35mm) | ±10% | Molded | - | Unshielded | 1 μH | 1Ohm Max | 25 @ 25MHz | - | - | - | ||
![]() PCSV80-100M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 4.3A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 3.8 A | Shielded | 10 μH | 38mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() PCSV54-1R5T-RC Allied Components International | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 7.1A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 105°C | - | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 4.4 A | Shielded | 1.5 μH | 16mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() PCSV80-2R2M-RC Allied Components International | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 9.2A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Wirewound | 7.2 A | Shielded | 2.2 μH | 11.5mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() SMAC25-39J-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.1GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.190" L x 0.150" W (4.83mm x 3.81mm) | ±5% | Wirewound | 3 A | Unshielded | 39 nH | 4.4mOhm Max | 100 @ 150MHz | - | 0.165" (4.20mm) | - | ||
![]() SMAC30-9G-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.5GHz | 150 MHz | Air | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | SMAC30 | 0.270" L x 0.120" W (6.86mm x 3.05mm) | ±2% | - | 4 A | Unshielded | 35.5 nH | 6.8mOhm Max | 112 @ 150MHz | - | 0.125" (3.18mm) | - | ||
![]() RDC50-2R2K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 155A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 35 A | Unshielded | 2.2 μH | 2mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() RDC50-100K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 67A | - | 1 kHz | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC50 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 35 A | Unshielded | 10 μH | 4mOhm Max | - | - | 1.450" (36.83mm) | - | ||
![]() RDC40-101K-RC Allied Components International | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | Radial | 20A | - | - | - | Allied Components International | Box | Active | -55°C ~ 125°C | RDC40 | 1.500" Dia (38.10mm) | ±10% | Drum Core | 14.4 A | Unshielded | 100 μH | 25mOhm Max | - | - | 1.030" (26.16mm) | - | ||
![]() PCSFW630B-2R2M Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Allied Components International | Tape & Reel (TR) | Active | -55°C ~ 125°C | - | 0.299" L x 0.268" W (7.60mm x 6.80mm) | ±20% | - | 8 A | Shielded | 2.2 μH | 20mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() FWPQ2814L-100K Allied Components International | In Stock | - | - | Surface Mount | 2-SMD, Gull Wing | SMD | 17.6A | 20MHz | 500 MHz | - | Allied Components International | Tray | Active | -40°C ~ 85°C | - | 1.102" L x 1.102" W (28.00mm x 28.00mm) | ±10% | Wirewound | 30 A | Unshielded | 10 μH | 1.62mOhm Max | - | - | 0.571" (14.50mm) | - | ||
![]() CC02-19NG-RC Allied Components International | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | 480mA | 3.04GHz | 250 MHz | Ceramic | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | CC02 | 0.050" L x 0.030" W (1.27mm x 0.76mm) | ±2% | Wirewound | - | Unshielded | 19 nH | 202mOhm Max | 24 @ 250MHz | - | 0.024" (0.61mm) | - | ||
![]() LS03-R10J-RC Allied Components International | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 1.5A | 1.65GHz | 7.9 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | LS03 | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Wirewound | - | Unshielded | 100 nH | 130mOhm Max | 17 @ 7.9MHz | - | 0.040" (1.02mm) | - | ||
![]() LS05-180J-RC Allied Components International | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 300mA | 25MHz | 2.5 MHz | Ferrite | Allied Components International | Tape & Reel (TR) | Active | -25°C ~ 85°C | LS05 | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Wirewound | - | Unshielded | 18 μH | 4.9Ohm Max | 16 @ 2.5MHz | - | 0.060" (1.52mm) | - | ||
![]() MC20-R47K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | 220MHz | 25.2 MHz | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | MC20 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Molded | - | Unshielded | 470 nH | 500mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() MCHC40-330K-RC Allied Components International | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | 10.5MHz | 2.52 MHz | - | Allied Components International | Tray | Active | -40°C ~ 125°C | MCHC40 | 0.220" L x 0.197" W (5.60mm x 5.00mm) | ±10% | Molded | - | Unshielded | 33 μH | 620mOhm Max | 10 @ 2.52MHz | - | 0.165" (4.20mm) | - |