- Approval Agency
- DC Resistance (DCR) - Primary
- DC Resistance (DCR) - Secondary
- Frequency Range
- Frequency Response
- Height Seated (Max)
- Impedance - Primary (Ohms)
- Impedance - Secondary (Ohms)
- Insertion Loss
- Mfr
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Allied Components Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Impedance - Primary (Ohms) | Impedance - Secondary (Ohms) | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Termination Style | Approval Agency | Voltage - Isolation | Frequency Range | Insertion Loss | Transformer Type | Turns Ratio - Primary:Secondary | Return Loss | Frequency Response | DC Resistance (DCR) - Primary | DC Resistance (DCR) - Secondary | Power Level | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT4547 Allied Components International | In Stock | - | - | Through Hole | - | 600 | - | Allied Components International | Tray | Active | 0°C ~ 105°C | - | 0.812" L x 0.715" W (20.62mm x 18.16mm) | PC Pin | - | 1500VAC | - | 0.8dB Typ | Data/Voice | 1.35:1:1 | 30dB Typ | ±1dB | 56.5Ohm | 40.7Ohm, 40.7Ohm | - | 0.740" (18.80mm) | ||
![]() AEI19-4660 Allied Components International | In Stock | - | - | Through Hole | - | 10k | 10k | Allied Components International | Tray | Active | -20°C ~ 80°C | - | 0.866" L x 0.630" W (22.00mm x 16.00mm) | PC Pin | - | 100VAC | 300Hz ~ 3.4kHz | - | - | 1:1 | - | ±0.3dB | 550Ohm | 500Ohm | - | 0.669" (16.99mm) | ||
![]() AEI14-4016 Allied Components International | In Stock | - | - | Through Hole | - | 1.2k | 8 | Allied Components International | Bulk | Active | -20°C ~ 80°C | - | 0.591" L x 0.472" W (15.01mm x 11.99mm) | PC Pin | - | - | - | - | - | 1:13.27 | - | - | 80Ohm | 1Ohm | 75mW | 0.453" (11.51mm) | ||
![]() AT0401DS Allied Components International | In Stock | - | - | Through Hole | - | - | - | Allied Components International | Tube | Active | 0°C ~ 70°C | - | 0.500" L x 0.343" W (12.70mm x 8.70mm) | PC Pin | - | 2000V | - | - | Data/Voice | 1:1 | - | - | - | - | - | 0.260" (6.60mm) | ||
![]() AT4365 Allied Components International | In Stock | - | - | Through Hole | - | - | - | Allied Components International | Box | Active | -40°C ~ 90°C | - | 0.650" L x 0.435" W (16.51mm x 11.05mm) | PC Pin | - | 700V | - | - | Impedance Matching | 1:1:1 | - | - | 450mOhm | 450mOhm | - | 0.350" (8.89mm) | ||
![]() AEI19-4467 Allied Components International | In Stock | - | - | Through Hole | - | 600CT | 600CT | Allied Components International | Tray | Active | 0°C ~ 105°C | - | 0.812" L x 0.700" W (20.62mm x 17.78mm) | PC Pin | - | 1500Vrms @ 1 Second | 200Hz ~ 15kHz | 1.5dB @ 1kHz Max | Impedance Matching | 1:1 | - | ±2dB | 44Ohm | 58Ohm | - | 0.740" (18.80mm) | ||
![]() AT4539 Allied Components International | In Stock | - | - | Surface Mount | - | - | - | Allied Components International | Box | Active | -40°C ~ 85°C | - | - | Gull Wing | - | 2000V | - | - | Line (Audio Power Distribution) | 1:1 | - | - | 230mOhm | 230mOhm | - | 0.295" (7.50mm) | ||
![]() AEE19-3460 Allied Components International | In Stock | - | - | Through Hole | - | 10k | 10k | Allied Components International | Tray | Active | -20°C ~ 85°C | - | 0.827" L x 0.787" W (21.00mm x 20.00mm) | PC Pin | - | 1000V | - | - | Impedance Matching | 1:1 | - | - | 820Ohm | 1.08kOhm | - | 0.748" (19.00mm) | ||
![]() AT4412 Allied Components International | In Stock | - | - | Through Hole | - | - | - | Allied Components International | Tray | Active | -40°C ~ 85°C | - | 0.815" L x 0.650" W (20.70mm x 16.50mm) | PC Pin | - | 1500V | - | 1.4dB | Data/Voice Coupling | 1:1 | - | ±0.5dB | 44Ohm | 56Ohm | - | 0.736" (18.70mm) | ||
![]() AEI19-4488 Allied Components International | In Stock | - | - | Through Hole | - | 10kCT | 10k | Allied Components International | Tray | Active | 0°C ~ 105°C | - | 0.800" L x 0.670" W (20.32mm x 17.02mm) | PC Pin | - | 1200VAC | 300Hz ~ 3.5kHz | 1dB @ 1kHz Max | Impedance Matching | 1:1:2 | 24dB @ 300Hz ~ 3.5kHz Min | ±0.5dB | 190Ohm, 380Ohm | 430Ohm | - | 0.750" (19.05mm) | ||
![]() AEI24-4410 Allied Components International | In Stock | - | - | Through Hole | - | 600CT | 600CT | Allied Components International | Tray | Active | -20°C ~ 80°C | - | 0.980" L x 0.720" W (24.89mm x 18.29mm) | PC Pin | - | 100VAC | - | - | Impedance Matching | 1:1 | - | - | 65mOhm | 55mOhm | 460mW | 0.740" (18.80mm) | ||
![]() AT3945 Allied Components International | In Stock | - | - | Surface Mount | - | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 0.461" L x 0.394" W (11.70mm x 10.00mm) | Gull Wing | - | 2000V | 100kHz ~ 55MHz | - | Data/Voice | 1:1 | 20dB Min @ 100kHz ~ 10MHz | - | - | - | - | 0.299" (7.60mm) | ||
![]() AEI14-4440 Allied Components International | In Stock | - | - | Through Hole | - | 10k | 10k | Allied Components International | Tray | Active | -40°C ~ 85°C | - | 0.689" L x 0.610" W (17.50mm x 15.50mm) | PC Pin | - | 1000V | - | - | Impedance Matching | 1:1 | - | - | 330Ohm | 420Ohm | - | 0.551" (14.00mm) |