- Center Tap
- Current - Output (Max)
- Height Seated (Max)
- Mfr
- Mounting Type
- Package
- Power - Max
- Primary Winding(s)
- Product Status
- Secondary Winding(s)
- Series
- Size / Dimension
Attribute column
Manufacturer
Allied Components Power Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mfr | Package | Product Status | Series | Size / Dimension | Termination Style | Voltage - Isolation | Current - Output (Max) | Power - Max | Voltage - Primary | Primary Winding(s) | Center Tap | Voltage - Secondary (Full Load) | Secondary Winding(s) | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEP13-3962 Allied Components International | In Stock | - | - | Chassis Mount | Allied Components International | Tape & Reel (TR) | Active | AEP13-3962 | - | Solder, Quick Connect | 2250VDC | - | - | - | Dual | - | - | Dual | 14.00mm | ||
![]() ARM6-3625 Allied Components | In Stock | - | - | Surface Mount | Allied Components International | Tape & Reel (TR) | Active | ARM6-3625-TR | 19.50mm L x 19.00mm W | Surface Mount | 1500V | - | - | - | Dual | No | - | Dual | 14.50mm | ||
![]() AEP13-3748 Allied Components International | In Stock | - | - | Chassis Mount | Allied Components International | Tape & Reel (TR) | Active | AEP13-3748 | 13.46mm L x 13.50mm W | Solder, Quick Connect | 1500Vrms | - | - | - | Single | - | - | Dual | 12.50mm | ||
![]() TDBS24-1250 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Box | Active | - | 66.67mm L x 55.56mm W | PC Pin | 4200VAC | 1.25A | 30VA | 115V, 230V | Dual | No | 12V | Dual | 39.68mm | ||
![]() AEP13-3822 Allied Components International | In Stock | - | - | Chassis Mount | Allied Components International | Tape & Reel (TR) | Active | AEP13-3822 | 13.46mm L x 13.01mm W | Solder, Quick Connect | 500VDC | - | - | - | Dual | - | - | Single | 12.70mm |