- ET (Volt-Time)
- Height Seated (Max)
- Inductance
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Size / Dimension
- Transformer Type
- Turns Ratio - Primary:Secondary
- Weight
- Package
Attribute column
Manufacturer
Allied Components Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Inductance | Transformer Type | Turns Ratio - Primary:Secondary | ET (Volt-Time) | Height Seated (Max) | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AGSC-4811S Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 1.094" L x 0.480" W (27.80mm x 12.20mm) | 350μH | LAN 100/1000 Base-T | 1CT:1CT | - | 0.283" (7.20mm) | ||
![]() AHTA-1202S Allied Components International | In Stock | - | - | Through Hole | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 0.551" L x 0.307" W (14.00mm x 7.80mm) | 350μH | LAN 10/100 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | 0.283" (7.20mm) | ||
![]() AGSC-2401PS Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 0.433" L x 0.280" W (11.00mm x 7.10mm) | 350μH | LAN 10/100/1000 Base-T, Power over Ethernet (PoE) | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | 0.157" (4.00mm) | ||
![]() AGSC-5003S Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 1.100" L x 0.300" W (27.94mm x 7.62mm) | 350μH | LAN 10/100/1000 Base-T | 1CT:1CT Transmitter, 1CT:1CT Receiver | - | 0.340" (8.64mm) | ||
![]() AGSC-2459I Allied Components International | In Stock | - | - | Surface Mount | - | Tape & Reel (TR) | Allied Components International | - | Active | -40°C ~ 85°C | - | 0.594" L x 0.280" W (15.10mm x 7.10mm) | 350μH | LAN 10/100/1000 Base-T | 1:1CT | - | 0.323" (8.20mm) | ||
![]() AHTA-1202PI Allied Components International | In Stock | - | - | Through Hole | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.551" L x 0.307" W (14.00mm x 7.80mm) | 350μH | LAN 10/100 Base-T, Power over Ethernet (PoE) | 1CT:1CT | - | 0.283" (7.20mm) | ||
![]() AHSC-4400I Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.500" L x 0.280" W (12.70mm x 7.11mm) | 350μH | LAN 10/100 Base-T, Power over Ethernet (PoE) | 1:1 Transmitter, 1:1 Receiver | - | 0.235" (5.97mm) | ||
![]() AHSC-1607PI Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.514" L x 0.272" W (13.05mm x 6.90mm) | 350μH | LAN 10/100 Base-T, Power over Ethernet (PoE) | 1CT:1CT | - | 0.248" (6.30mm) | ||
![]() AHSC-1606CI Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.516" L x 0.281" W (13.10mm x 7.15mm) | 350μH | LAN 10/100 Base-T | 1:1CT | - | 0.244" (6.20mm) | ||
![]() A2GS-5002I Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 1.110" L x 0.305" W (28.20mm x 7.75mm) | 180μH | LAN 2.5G Base-T | 1:1CT | - | 0.350" (8.89mm) | ||
![]() A10GS-4541I Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.549" L x 0.490" W (13.95mm x 12.45mm) | 120μH | LAN 10G Base-T | 1:1CT | - | 0.235" (5.97mm) | ||
![]() ADT3727S Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 0.500" L x 0.280" W (12.70mm x 7.11mm) | 750μH | Isolation and Data Interface (Encapsulated) | 1CT:1:1 Transmitter, 1CT:1:1 Receiver | - | 0.235" (5.97mm) | ||
![]() AHTA-2001S Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 1.000" L x 0.395" W (25.40mm x 10.03mm) | 350μH | LAN 10/100 Base-T | 1:1CT Transmitter, 1:1CT Receiver | - | 0.260" (6.60mm) | ||
![]() AHSC-1616S Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 0.500" L x 0.280" W (12.70mm x 7.12mm) | 350μH | LAN 10/100 Base-T | 1:1CT | - | 0.089" (2.27mm) | ||
![]() AT3973I Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.321" L x 0.283" W (8.15mm x 7.20mm) | 350μH | LAN | 1:1 Transmitter, 1:1 Receiver | - | 0.246" (6.25mm) | ||
![]() A10GS-4801PS Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 1.303" L x 0.539" W (33.10mm x 13.70mm) | 100μH | LAN 10G Base-T, Power over Ethernet (PoE) | 1CT:1CT | - | 0.299" (7.60mm) | ||
![]() A10GS-2403S Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | 0°C ~ 70°C | - | 0.539" L x 0.480" W (13.70mm x 12.20mm) | 200μH | LAN 10G Base-T | 1CT:1CT | - | 0.225" (5.72mm) | ||
![]() AGDT-4691 Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | -20°C ~ 125°C | - | 0.445" L x 0.315" W (11.30mm x 8.00mm) | 388μH | Gate Drive | 1.7:1 | - | 0.165" (4.19mm) | ||
![]() A2GS-2401PI Allied Components International | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.717" L x 0.478" W (18.20mm x 12.15mm) | 350μH | LAN 2.5G Base-T, Power over Ethernet (PoE) | 1:1CT | - | 0.256" (6.50mm) | ||
![]() ABT-4633 Allied Components | In Stock | - | - | Surface Mount | - | - | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | 0.591 L x 0.504 W (15.00mm x 12.80mm) | 1.65µH | - | 3:2 | - | 0.354 (9.00mm) |