- Height Seated (Max)
- Mfr
- Mounting Type
- Product Status
- Size / Dimension
- Type
- Voltage - Isolation
- Voltage - Primary
- Package
- Series
- Inductance @ Frequency
- Applications
Attribute column
Manufacturer
Allied Components Switching Converter, SMPS Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Applications | Style | Frequency | Voltage - Isolation | Voltage - Primary | Inductance @ Frequency | Footprint | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AEP13-4020 Allied Components International | In Stock | - | - | Surface Mount | Allied Components International | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | 1500V | - | 127μH | - | - | - | - | 0.500" (12.70mm) | ||
![]() AEL25V-4728 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Tape & Reel (TR) | Active | - | - | 1.043" L x 0.748" W (26.50mm x 19.00mm) | - | - | - | - | 500Vrms | - | - | - | - | - | - | 0.906" (23.00mm) | ||
![]() AEE16-1931 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Box | Active | -40°C ~ 130°C | - | 0.716" L x 0.630" W (18.19mm x 16.00mm) | - | Flyback Converters | - | 85kHz | 3000Vrms | 100 ~ 400V | 3.2mH | 0.716" L x 0.630" W (18.19mm x 16.00mm) | - | 16V @ 50μA | - | 0.708" (17.98mm) | ||
![]() AEP10-4619 Allied Components International | In Stock | - | - | Surface Mount | Allied Components International | Tape & Reel (TR) | Active | - | - | 0.600" L x 0.500" W (15.24mm x 12.70mm) | - | - | - | - | 1500V | - | 40μH | - | - | - | - | 0.433" (11.00mm) | ||
![]() AEP13-4554 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.550" L x 0.550" W (13.97mm x 13.97mm) | - | - | - | 125kHz | 1250Vrms | 23V ~ 65V | 400μH @ 10kHz | 0.550" L x 0.550" W (13.97mm x 13.97mm) | - | - | - | 0.500" (12.70mm) | ||
![]() AEE25-4019 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Box | Active | - | - | 1.083" L x 0.866" W (27.50mm x 22.00mm) | - | - | - | - | 3000VAC | - | - | - | - | - | - | 0.886" (22.50mm) | ||
![]() AEE30-3641 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Box | Active | -40°C ~ 85°C | - | 1.319" L x 1.201" W (33.50mm x 30.50mm) | - | Flyback Converters | Laminated Core | - | 3000V | - | 420μH | - | - | - | - | 0.925" (23.50mm) | ||
![]() AEE19-4418 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Tray | Active | - | - | 0.807" L x 0.665" W (20.50mm x 16.90mm) | - | - | - | - | 2500V | - | - | - | - | - | - | 0.709" (18.00mm) | ||
![]() FWPQ3221-4613-RC Allied Components International | In Stock | - | - | Chassis Mount | Allied Components International | Tray | Active | - | - | 1.693" L x 1.319" W (43.00mm x 33.50mm) | - | - | - | - | 1000V | - | 145μH | - | - | - | - | 1.024" (26.00mm) | ||
![]() AEF25-2547 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Box | Active | -40°C ~ 130°C | - | 1.181" L x 1.102" W (30.00mm x 28.00mm) | Configurable (For DC/DC) | Flyback Converters | Laminated Core | - | 3000V | - | 1.85mH | 1.142" L x 1.102" W (29.00mm x 28.00mm) | - | - | - | 0.827" (21.00mm) | ||
![]() AEP13-4043I Allied Components International | In Stock | - | - | Surface Mount | Allied Components International | Tape & Reel (TR) | Active | - | - | 0.530" L x 0.516" W (13.46mm x 13.11mm) | - | - | - | - | 2000Vrms | - | - | - | - | - | - | 0.485" (12.32mm) | ||
![]() AEFD20-3645 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Tray | Active | - | - | 0.886" L x 0.866" W (22.50mm x 22.00mm) | - | - | - | - | 3000V | - | - | - | - | - | - | 0.551" (14.00mm) | ||
![]() AEFD20-4443 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Tray | Active | 85°C | - | 0.984" L x 0.906" W (25.00mm x 23.00mm) | - | Flyback Converters | - | - | 3600V | - | 650μH | 0.984" L x 0.906" W (25.00mm x 23.00mm) | - | - | - | 0.394" (10.00mm) | ||
![]() AEP7-4683 Allied Components International | In Stock | - | - | Surface Mount | Allied Components International | Tape & Reel (TR) | Active | - | - | 0.394" L x 0.346" W (10.00mm x 8.80mm) | - | - | - | - | 1500VAC | 72V | 310μH | - | - | - | - | 0.362" (9.20mm) | ||
![]() AEFD20-1477 Allied Components International | In Stock | - | - | Surface Mount | Allied Components International | Tray | Active | -20°C ~ 125°C | - | 0.866" L x 0.866" W (22.00mm x 22.00mm) | For DC/DC Converters | Flyback Converters | - | 200kHz | 1800VAC | 36 ~ 72V | 38.3μH | 1.161" L x 0.866" W (29.50mm x 22.00mm) | - | 13V @ 20mA | - | 0.457" (11.60mm) | ||
![]() TLP24-250 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Box | Active | - | - | 1.875" L x 1.441" W (47.63mm x 36.6mm) | - | - | - | - | 2000V | 115V, 230V | - | - | - | - | - | 0.875" (22.23mm) | ||
![]() AEP7-4556 Allied Components International | In Stock | - | - | Surface Mount | Allied Components International | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | 0.394" L x 0.346" W (10.00mm x 8.80mm) | - | - | Laminated Core | - | 1875Vrms | - | 50μH | 0.512" L x 0.394" W (13.00mm x 10.00mm) | - | - | - | 0.362" (9.20mm) | ||
![]() AEE30-3608E Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Box | Active | - | - | 1.299" L x 1.240" W (33.00mm x 31.50mm) | - | - | - | - | 3600VAC | - | - | - | - | - | - | 0.944" (24.00mm) | ||
![]() AEF25-2676 Allied Components International | In Stock | - | - | Through Hole | Allied Components International | Box | Active | -40°C ~ 130°C | - | 1.181" L x 1.102" W (30.00mm x 28.00mm) | Configurable (For DC/DC) | Flyback Converters | Laminated Core | - | 4000V | - | 860μH | 1.142" L x 1.102" W (29.00mm x 28.00mm) | - | - | - | 0.827" (21.00mm) | ||
![]() AEP13-3990I Allied Components International | In Stock | - | - | Surface Mount | Allied Components International | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | 1500V | - | 429.3μH | - | - | - | - | 0.485" (12.32mm) |