- Color
- Frames per Second
- Interface
- Mfr
- Mounting Type
- Package
- Package / Case
- Pixel Size
- Product Status
- Resolution
- Series
- Supplier Device Package
Attribute column
Manufacturer
Allied Vision Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Front built-in possible | IO link master | Max. main memory | Mfr | Number of free AGP-slots | Number of free ISA-slots | Number of free PCMCIA-slots | Number of HW-interfaces serial TTY | Number of HW-interfaces Wireless | Number of interfaces PROFINET | Package | Product Status | Radio standard Bluetooth | Radio standard GPRS | Radio standard GSM | Radio standard UMTS | Radio standard Wi-Fi 802.11 | Suitable for safety functions | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for ASI | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for KNX | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Voltage type of supply voltage | With floppy disc drive | Series | Size / Dimension | Type | Color | Depth | Interface | Resolution | Frames per Second | Pixel Size | Height | Width | Height (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14852 Allied Vision | In Stock | - | - | - | Module | Module | No | No | 8000 | Allied Vision, Inc. | 0 | 0 | 0 | 0 | 0 | 1 | Box | Active | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | Yes | No | Yes | No | No | No | No | DC | No | Alvium 1800 C-240m | - | CMOS | Monochrome | 50.5 | CSI-2 | 1936 x 1216 | 126 | 3.45µm x 3.45µm | 139.7 | 262 | - | ||
![]() 17195 Allied Vision | In Stock | - | - | Chassis Mount | Module | Module | - | - | - | Allied Vision, Inc. | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alvium 1800 U-510m | 1.157 L x 1.157 W (29.40mm x 29.40mm) | CMOS | Monochrome, RGB | - | CSI-2 | 2464 x 2064 | 81 | 2.74µm x 2.74µm | - | - | 0.756 (19.20mm) |