- Color
- Frames per Second
- Interface
- Mfr
- Package
- Pixel Size
- Product Status
- Resolution
- Series
- Type
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Allied Vision Terminal Strips and Turret Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Base Product Number | Contact Materials | Current-IEC | Current-UL | Data Converters | Mfr | Number of I/Os | Package | Product Status | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Number of Positions | Color | Pitch | Ingress Protection | Insulation Height | Termination Style | Contact Tail Length | Interface | Oscillator Type | Number of Levels | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Resolution | Wire Gauge or Range - mm² | Wire Strip Length | EEPROM Size | Screw Size | Frames per Second | Pixel Size | Features | Height (Max) | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15501 Allied Vision | In Stock | - | - | Surface Mount | 120-LQFP | 120-LQFP (16x16) | - | CY96F386 | - | - | - | A/D 16x10b SAR | Infineon Technologies | 94 | Tray | Discontinued at Digi-Key | - | - | -40°C ~ 105°C (TA) | - | F²MC-16FX CY96380 | 1.157 L x 1.157 W (29.40mm x 29.40mm) | - | CMOS | - | RGB | - | - | - | - | - | CSI-2 | Internal | - | 56MHz | 16K x 8 | 3V ~ 5.5V | F²MC-16FX | DMA, LCD, LVD, LVR, POR, PWM, WDT | FLASH | 16-Bit | 288KB (288K x 8) | CANbus, EBI/EMI, I²C, LINbus, SCI, UART/USART | - | - | - | - | - | 2464 x 2056 | - | - | - | - | 65 | 3.45µm x 3.45µm | - | 1.004 (25.50mm) | - | ||
![]() 15098 Allied Vision | In Stock | - | - | - | - | - | - | - | - | - | - | - | Allied Vision, Inc. | - | Box | Active | - | - | - | - | Alvium 1800 U-319m | - | - | CMOS | - | Monochrome | - | - | - | - | - | USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2064 x 1544 | - | - | - | - | 53 | 3.45µm x 3.45µm | - | - | - | ||
![]() 15097 Allied Vision | In Stock | - | - | - | - | - | - | - | - | - | - | - | Allied Vision, Inc. | - | Box | Active | - | - | - | - | Alvium 1800 U-319c | - | - | CMOS | - | RGB | - | - | - | - | - | USB 3.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2064 x 1544 | - | - | - | - | 53 | 3.45µm x 3.45µm | - | - | - | ||
![]() 15096 Allied Vision | In Stock | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze | -- | 12A | - | Allied Vision, Inc. | - | Box | Active | 0.68 Nm (6 Lb-In) | 300V | -40°C ~ 110°C | Bulk | Buchanan | - | Obsolete | Plug for Unshrouded Header | 19 | Green | 0.197 (5.00mm) | -- | 0.453 (11.50mm) | Screw - Rising Cage Clamp | -- | USB 3.0 | - | 1 | - | - | - | - | - | - | - | - | - | Tin | 12-30 AWG | 19 | 90° | -- | 2064 x 1544 | 0.05-2mm² | 6-7.5mm | - | M3 | 53 | 3.45µm x 3.45µm | Side Stacking | - | UL94 V-0 |