- Color
- Frames per Second
- Interface
- Mfr
- Package
- Pixel Size
- Product Status
- Resolution
- Series
- Type
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
Allied Vision Camera Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Conductor Material | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Shielding | Construction | Number of Conductors | Approval Agency | Wire Gauge | Connector Support Type | Rated Voltage | Stranding | Wire and Cable Name | Conductor Finish | Frames per Second | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14198 Allied Vision, Inc. | In Stock | - | Datasheet | COPPER | PTFE | 200°C | -60°C | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | HIGH TEMPERATURES AND HIGH FREQUENCY | CHEMICAL/FLAME/MOISTURE RESISTANT, STANDARD: MIL-W-16878/5 | NO | STRANDED | 1 | MIL; NEMA; UL | 14 AWG | WIRE AND CABLE | 1000V | 19X.0147 | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | 149 | 2.51mm | ROHS3 Compliant | ||
![]() 14181 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 278 | - | ROHS3 Compliant | ||
![]() 14165 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 278 | - | ROHS3 Compliant | ||
![]() 14218 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 154 | - | ROHS3 Compliant | ||
![]() 14163 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 278 | - | ROHS3 Compliant | ||
![]() 14614 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 67 | - | ROHS3 Compliant | ||
![]() 14618 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 67 | - | ROHS3 Compliant | ||
![]() 14219 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 154 | - | ROHS3 Compliant | ||
![]() 14211 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 C | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 292 | - | ROHS3 Compliant | ||
![]() 14190 Allied Vision, Inc. | In Stock | - | Datasheet | COPPER | PTFE | 200°C | -60°C | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | HIGH TEMPERATURES AND HIGH FREQUENCY | CHEMICAL/FLAME/MOISTURE RESISTANT, STANDARD: MIL-W-16878/5 | NO | STRANDED | 1 | MIL; NEMA; UL | 14 AWG | WIRE AND CABLE | 1000V | 19X.0147 | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | 149 | 2.51mm | ROHS3 Compliant | ||
![]() 14170 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 278 | - | ROHS3 Compliant | ||
![]() 14182 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 278 | - | ROHS3 Compliant | ||
![]() 14621 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 67 | - | ROHS3 Compliant | ||
![]() 14176 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 278 | - | ROHS3 Compliant | ||
![]() 14207 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 149 | - | ROHS3 Compliant | ||
![]() 14169 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 278 | - | ROHS3 Compliant | ||
![]() 14203 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 149 | - | ROHS3 Compliant | ||
![]() 14197 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 149 | - | ROHS3 Compliant | ||
![]() 14208 Allied Vision, Inc. | In Stock | - | Datasheet | - | - | - | - | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 149 | - | ROHS3 Compliant | ||
![]() 14195 Allied Vision, Inc. | In Stock | - | Datasheet | COPPER | PTFE | 200°C | -60°C | Bulk | Alvium 1800 U | Active | 1 (Unlimited) | HIGH TEMPERATURES AND HIGH FREQUENCY | CHEMICAL/FLAME/MOISTURE RESISTANT, STANDARD: MIL-W-16878/4 | NO | STRANDED | 1 | MIL; NEMA | 14 AWG | WIRE AND CABLE | 600V | 19X27 | FLEXIBLE CORD AND FIXTURE WIRE | SILVER | 149 | 2.14mm | ROHS3 Compliant |