- Package
- RoHS
- Type
- Continuous Drain Current (Id)
- Drain Source Voltage (Vdss)
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Gate Threshold Voltage (Vgs(th)@Id)
- Input Capacitance (Ciss@Vds)
- Operating Temperature
- Power Dissipation (Pd)
- Reverse Transfer Capacitance (Crss@Vds)
- Total Gate Charge (Qg@Vgs)
Attribute column
Manufacturer
ALLPOWER Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | Reverse Transfer Capacitance (Crss@Vds) | RoHS | Total Gate Charge (Qg@Vgs) | Operating Temperature | Type | Continuous Drain Current (Id) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BR4407 ALLPOWER(ShenZhen Quan Li Semiconductor) | In Stock | - | - | 9.5mΩ@20V,10A | 30V | 1V@250uA | 2.5nF@15V | Tape & Reel (TR) | 3W | 302pF@15V | true | 45nC@15V | -55℃~+150℃ | 1 Piece P-Channel | 12A | ||
![]() AP8205F ALLPOWER(ShenZhen Quan Li Semiconductor) | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() AP80N06DH ALLPOWER(ShenZhen Quan Li Semiconductor) | In Stock | - | - | - | 60V | - | - | Tape & Reel (TR) | - | - | true | - | - | 1 N-Channel | 80A | ||
![]() AP2300B ALLPOWER(ShenZhen Quan Li Semiconductor) | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() AP1002 ALLPOWER(ShenZhen Quan Li Semiconductor) | 3000 |
| Datasheet | 180mΩ@10V,1A | 100V | 1.8V@250uA | 190pF@50V | Tape & Reel (TR) | 1.1W | 13pF@50V | true | 5.2nC@10V | -55℃~+150℃@(Tj) | 1 N-Channel | 2A | ||
![]() AP3205 ALLPOWER(ShenZhen Quan Li Semiconductor) | 60000 | - | Datasheet | 7mΩ@20V,110A | 55V | - | - | Tube-packed | - | - | true | - | - | 1 N-Channel | 110A | ||
![]() AP90N04K ALLPOWER(ShenZhen Quan Li Semiconductor) | 1390 | - | Datasheet | 4.2mΩ@20V,80A | 40V | - | - | Tape & Reel (TR) | - | - | true | - | - | 1 N-Channel | 80A | ||
![]() APM9435 ALLPOWER(ShenZhen Quan Li Semiconductor) | In Stock | - | Datasheet | 50mΩ@20V,5.3A | 30V | - | - | Tape & Reel (TR) | - | - | true | - | - | 1 Piece P-Channel | 5.3A | ||
![]() AP2055K ALLPOWER(ShenZhen Quan Li Semiconductor) | 87 |
| Datasheet | 4.8mΩ@4.5V,20A | 20V | 900mV@1mA | 2.2nF@10V | Tape & Reel (TR) | 3.13W | 200pF@10V | true | 32nC@4.5V | -55℃~+150℃@(Tj) | 1 N-Channel | 60A | ||
![]() AP2716SD ALLPOWER(ShenZhen Quan Li Semiconductor) | 3057 |
| Datasheet | 4.2mΩ@4.5V,20A | 20V | 900mV@1mA | 3.6nF@10V | Tape & Reel (TR) | 3.13W | 400pF@10V | true | 62nC@4.5V | -55℃~+150℃@(Tj) | 1 N-Channel | 80A | ||
![]() AP3908GD ALLPOWER(ShenZhen Quan Li Semiconductor) | 30000 |
| - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | 1 N-Channel + 1 P-Channel | - | ||
![]() APG046N01G ALLPOWER(ShenZhen Quan Li Semiconductor) | 30000 | - | Datasheet | 3.8mΩ@20V,85A | 100V | - | - | Tape & Reel (TR) | - | - | true | - | - | 1 N-Channel | 85A |