- Mounting Type
- Package / Case
- Applications
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
- Power Line Protection
- Capacitance @ Frequency
- Voltage - Reverse Standoff (Typ)
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Supplier Device Package
Attribute column
Manufacturer
Alpha and Omega TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Terminal Position | Depth | Working Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Number of Bidirectional Channels | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOZ8212ACI-05 Alpha & Omega Semiconductor Inc. | 1052 |
| - | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 5.5V | 110W | 6A 8/20μs | 16V | - | 5V Max | - | - | - | - | 2 | - | 11pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8231ADI-12 Alpha & Omega Semiconductor Inc. | 3000 | - | - | 18 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | - | SILICON | - | 1 | 12V | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | General Purpose | - | - | BOTTOM | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 13V | - | 4A 8/20μs | - | 26V | 12V Max | 4A | - | - | - | 1 | - | 13pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8211DI-24 Alpha & Omega Semiconductor Inc. | 333888 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | - | SILICON | - | 1 | 24V | -40°C~85°C TJ | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | General Purpose | - | - | BOTTOM | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 27V | - | 2.5A 8/20μs | - | 37V | 24V Max | 2.5A | 110W | - | 1 | - | - | 20pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8211DI-03 Alpha & Omega Semiconductor Inc. | 333888 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | - | SILICON | - | 1 | 3.3V | -40°C~85°C TJ | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | General Purpose | - | - | BOTTOM | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 3.7V | - | 6A 8/20μs | - | 9.5V | 3.3V Max | 6A | 55W | - | 1 | - | - | 11pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8231ADI-24 Alpha & Omega Semiconductor Inc. | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | - | SILICON | 29V | 1 | 24V | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | General Purpose | - | - | BOTTOM | - | - | BIDIRECTIONAL | SINGLE | - | - | - | No | 29V | - | 2.5A 8/20μs | - | 39V | 24V Max | 2.5A | - | - | - | 1 | - | 12pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8211DI-02 Alpha & Omega Semiconductor Inc. | 12 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | - | SILICON | - | 1 | 2.5V | -40°C~85°C TJ | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | General Purpose | - | - | BOTTOM | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | No | 2.8V | - | 6A 8/20μs | - | 9.5V | 2.5V Max | 6A | 50W | - | 1 | - | - | 11pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8804ADI Alpha & Omega Semiconductor Inc. | 30000 |
| - | 18 Weeks | Surface Mount | Surface Mount | 10-UFDFN | 10 | 10-DFN (2.5x1) | - | - | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | - | - | Steering (Rail to Rail) | 125°C | -40°C | Ethernet, HDMI | - | 750FF | - | 1mm | 5V | - | - | 4 | 1μA | - | Yes | 6V | - | 12A 100ns | 16.5V | 16.5V | 5V Max | 12A | - | Unidirectional | 4 | - | - | 0.6pF @ 1MHz | - | 4 | 2.5mm | No | ROHS3 Compliant | - | ||
![]() AOZ8224CI-05 Alpha & Omega Semiconductor Inc. | 123000 |
| - | 18 Weeks | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | - | - | 5V | -40°C~85°C TJ | Tape & Reel (TR) | 2007 | - | Active | 1 (Unlimited) | - | EAR99 | Zener | - | - | General Purpose | - | - | - | - | - | - | - | 3 | - | - | No | 5.5V | - | 5A 8/20μs | - | 15V | 5V Max | 5A | 70W | - | - | 4 | - | 13pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8131DI-05L Alpha & Omega Semiconductor Inc. | 5273 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | - | SILICON | 6V | 1 | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | General Purpose | - | - | BOTTOM | 600μm | 5V | - | - | - | 100nA | Single | No | - | - | 4A 8/20μs | 22V | 22V | 5V Max | 4A | - | Bidirectional | - | 1 | 5V | 1.25pF @ 1MHz | 75W | - | 1mm | - | ROHS3 Compliant | - | ||
![]() AOZ8904CIL Alpha & Omega Semiconductor Inc. | 7425 |
| - | 18 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | - | - | 5.5V | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | - | EAR99 | Steering (Rail to Rail) | - | - | General Purpose | - | - | - | 1.6mm | 5.5V | - | - | - | 1μA | - | Yes | 6.6V | - | 4A 8/20μs | - | 18V | 5.5V Max | 4A | 50W | Unidirectional | 4 | - | - | 1.25pF @ 1MHz | - | - | 2.9mm | No | ROHS3 Compliant | - | ||
![]() AOZ8802ADI Alpha & Omega Semiconductor Inc. | 30 | - | - | 18 Weeks | Surface Mount | Surface Mount | 6-UFDFN | 6 | 6-DFN (1.6x1) | - | - | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | - | - | Steering (Rail to Rail) | 85°C | -40°C | Ethernet, HDMI | - | 750FF | - | 1mm | 5V | - | - | 2 | 1μA | Dual | Yes | 6V | - | 12A 100ns | 16.5V | 16.5V | 5V Max | 12A | - | Unidirectional | 2 | - | - | 0.6pF @ 1MHz | - | 2 | 1.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() AOZ8001DI Alpha & Omega Semiconductor Inc. | 1250 |
| - | 18 Weeks | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | - | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | - | EAR99 | Steering (Rail to Rail) | - | - | Ethernet | 8541.10.00.50 | - | - | 1.6mm | 5.5V | - | - | 2 | 1μA | Dual | Yes | 6.6V | - | 5A 8/20μs | - | 14.5V | - | 5A | - | Unidirectional | - | - | - | - | - | - | 1.6mm | No | ROHS3 Compliant | - | ||
![]() AOZ8105CI Alpha & Omega Semiconductor Inc. | 209 |
| - | 18 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | - | - | 6.6V | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | - | EAR99 | Steering (Rail to Rail) | - | - | Ethernet, HDMI | - | - | - | - | - | Bidirectional | - | 4 | - | - | Yes | - | - | 5A 100ns | 16.5V Typ | 16.5V | - | 5A | - | - | - | - | - | 0.8pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8211DI-05 Alpha & Omega Semiconductor Inc. | 333888 |
| - | 18 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | - | SILICON | - | 1 | 5V | -40°C~85°C TJ | Tape & Reel (TR) | 2006 | - | Active | 1 (Unlimited) | 2 | EAR99 | Zener | - | - | General Purpose | - | - | BOTTOM | 600μm | 5V | - | - | - | 100nA | Single | No | 6V | - | 5.5A 8/20μs | - | 10V | 5V Max | 5.5A | 50W | Unidirectional | 1 | - | 5V | 16pF @ 1MHz | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() AOZ8831DT-24 Alpha & Omega Semiconductor Inc. | 10728 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0402 (1006 Metric) | 2 | - | - | - | - | 24V | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | No | 26V | - | 1.2A 8/20μs | - | 48V | 24V Max | 1.2A | 60W | - | - | 1 | - | 0.35pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8328DI Alpha & Omega Semiconductor Inc. | 286 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 10-UDFN Exposed Pad | - | 10-DFN (3x2) | - | - | - | 2.5V | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | Steering (Rail to Rail) | 85°C | -40°C | Ethernet, Telecom | - | - | - | - | - | - | - | 4 | - | - | Yes | - | 450W | 25A 8/20μs | 16V | 16V | 2.5V Max | 25A | 450W | - | 4 | - | - | 2.8pF @ 1MHz | - | 4 | - | - | ROHS3 Compliant | - | ||
![]() AOZ8006FI Alpha & Omega Semiconductor Inc. | 360 | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | - | - | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Steering (Rail to Rail) | - | - | Ethernet, HDMI | - | - | - | 3mm | 5.5V | - | - | - | 1μA | - | Yes | 6.6V | - | 12A 100ns | - | 16V | 5V Max | 12A | - | Unidirectional | 4 | - | - | 1pF @ 1MHz | - | - | 3mm | No | RoHS Compliant | - | ||
![]() AOZ8212CI-05L Alpha & Omega Semiconductor Inc. | 1643 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | - | 5V | -40°C~85°C TJ | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Zener | - | - | General Purpose | 8541.10.00.50 | - | - | 1.6mm | 5V | - | - | - | 1μA | Dual | No | 7V | - | 5A 8/20μs | - | 15V | 5V Max | 5A | 125W | Bidirectional | - | 2 | 5V | 3.5pF @ 1MHz | - | - | 2.9mm | - | RoHS Compliant | - | ||
![]() AOZ8300CI-03 Alpha & Omega Semiconductor Inc. | 205 |
| - | 18 Weeks | - | Surface Mount | SOT-23-6 | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | Yes | 5V | 300W | 25A 8/20μs | 10.5V | - | 3.3V Max | - | - | - | 4 | - | - | 2.5pF @ 1MHz | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ8806DI-05 Alpha & Omega Semiconductor Inc. | 4000 | - | - | 18 Weeks | Surface Mount | Surface Mount | 8-UFDFN | 8 | - | - | - | - | 5V | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | EAR99 | Steering (Rail to Rail) | - | - | Ethernet, HDMI | - | - | - | - | - | - | - | - | - | - | Yes | 6V | - | 4A 8/20μs | - | 9V | 5V Max | 4A | - | - | 6 | - | - | - | - | - | - | - | ROHS3 Compliant | - |