Filters
  • Mounting Type
  • Package / Case
  • Applications
  • Type
  • Current - Peak Pulse (10/1000μs)
  • Operating Temperature
  • Power Line Protection
  • Capacitance @ Frequency
  • Voltage - Reverse Standoff (Typ)
  • Voltage - Breakdown (Min)
  • Voltage - Clamping (Max) @ Ipp
  • Supplier Device Package

Attribute column

Manufacturer

Alpha and Omega TVS - Diodes

View Mode:
278 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Degree of protection (IP)

Material of contact surface

Mfr

Package

Permitted cable outer temperature after assembling without vibration

Permitted cable outer temperature during assembling/handling

Product Status

Rated current In

Operating Temperature

Series

Type

Applications

Power Line Protection

Voltage - Breakdown (Min)

Power - Peak Pulse

Current - Peak Pulse (10/1000μs)

Voltage - Clamping (Max) @ Ipp

Voltage - Reverse Standoff (Typ)

Unidirectional Channels

Bidirectional Channels

Capacitance @ Frequency

SMDJ16A
SMDJ16A

Alpha and Omega

15
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ16

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

17.8V

3000W (3kW)

115.4A

26V

16V

1

-

-

SMDJ21A
SMDJ21A

Alpha and Omega

33
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ21

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

23.31V

3000W (3kW)

88A

34.1V

21V

1

-

-

SMDJ58CA
SMDJ58CA

Alpha and Omega

29
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ58

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

64.4V

3000W (3kW)

32.1A

93.6V

58V

-

1

-

SMDJ26A
SMDJ26A

Alpha and Omega

24
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ26

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

28.9V

3000W (3kW)

71.3A

42.1V

26V

1

-

-

SMDJ13A
SMDJ13A

Alpha and Omega

33
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ13

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

14.4V

3000W (3kW)

139.6A

21.5V

13V

1

-

-

SMDJ170A
SMDJ170A

Alpha and Omega

24
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ170

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

189V

3000W (3kW)

11A

275V

170V

1

-

-

AOZ8S205BLS-05
AOZ8S205BLS-05

Alpha and Omega

27
-

Surface Mount

0201 (0603 Metric)

2-WLCSP (0.6x0.3)

AOZ8S205

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-40°C ~ 125°C (TA)

-

Zener

HDMI, USB

No

6V

15W

3A (8/20µs)

5V (Typ)

5V (Max)

-

1

0.075pF @ 1MHz

SMDJ6.0A
SMDJ6.0A

Alpha and Omega

20
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ60

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

66.7V

3000W (3kW)

31A

96.8V

60V

1

-

-

AOZ8314DI
AOZ8314DI

Alpha and Omega

In Stock

-

-

-

-

-

-

IP67

Gold

Alpha & Omega Semiconductor Inc.

Tape & Box (TB)

-40 - 90

-25 - 90

Obsolete

4

-

-

-

-

-

-

-

-

-

-

-

-

-

SMDJ130A
SMDJ130A

Alpha and Omega

34
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ130

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

144V

3000W (3kW)

14.4A

209V

130V

1

-

-

SMDJ33CA
SMDJ33CA

Alpha and Omega

14
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ33

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

36.7V

3000W (3kW)

56.3A

53.3V

33V

-

1

-

SMDJ18CA
SMDJ18CA

Alpha and Omega

23
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ18

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

20V

3000W (3kW)

102.8A

29.2V

18V

-

1

-

SMDJ78A
SMDJ78A

Alpha and Omega

32
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ78

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

86.7V

3000W (3kW)

23.9A

126V

78V

1

-

-

AOZ8S204BLS-24
AOZ8S204BLS-24

Alpha and Omega

13
-

Surface Mount

0201 (0603 Metric)

2-WLCSP (0.6x0.3)

AOZ8S204

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-40°C ~ 125°C (TA)

-

Zener

HDMI, USB

No

27V

50W

8.5A (8/20µs)

6.5V (Typ)

24V (Max)

-

1

0.15pF @ 1MHz

AOZ8651DI-05
AOZ8651DI-05

Alpha and Omega

59419
-

-

-

-

AOZ8651

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-

-

-

-

-

-

-

-

-

-

-

-

-

SMDJ90CA
SMDJ90CA

Alpha and Omega

26
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ9.0

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

10V

3000W (3kW)

194.9A

15.4V

9V

-

1

-

SMDJ8.5A
SMDJ8.5A

Alpha and Omega

35
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ85

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

94.4V

3000W (3kW)

21.9A

137V

85V

1

-

-

AOZ8320DI-20
AOZ8320DI-20

Alpha and Omega

In Stock

-

-

Surface Mount

0603 (1608 Metric)

2-DFN (1.6x.8)

-

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Obsolete

-

-40°C ~ 125°C (TA)

-

Zener

USB

No

22V

1200W (1.2kW)

32A (8/20µs)

44V

20V (Max)

1

-

165pF @ 1MHz

SMDJ13CA
SMDJ13CA

Alpha and Omega

38
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ13

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

14.4V

3000W (3kW)

139.6A

21.5V

13V

-

1

-

SMDJ160CA
SMDJ160CA

Alpha and Omega

9
-

Surface Mount

DO-214AB, SMC

DO-214AB

SMDJ160

-

-

Alpha & Omega Semiconductor Inc.

Tape & Reel (TR)

-

-

Active

-

-55°C ~ 150°C (TJ)

-

Zener

General Purpose

No

178V

3000W (3kW)

11.6A

259V

160V

-

1

-