- Mounting Type
- Package / Case
- Applications
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
- Power Line Protection
- Capacitance @ Frequency
- Voltage - Reverse Standoff (Typ)
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Supplier Device Package
Attribute column
Manufacturer
Alpha and Omega TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Contact Finish Mating | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Voltage - Supply | Current Rating | Frequency | Pitch - Mating | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Contact Finish - Post | Failure Rate | Contact Resistance | Current - Supply (Disable) (Max) | Power Line Protection | Spread Spectrum Bandwidth | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | Termination Post Length | Pitch - Post | Absolute Pull Range (APR) | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOZ8854DT-03 Alpha and Omega | 40 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | - | RK73H2A | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | - | RK73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | - | ±100ppm/°C | Steering (Rail to Rail) | 732 Ohms | Thick Film | General Purpose | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 6V | 54W | 9A (8/20µs) | 6V | 3.3V (Max) | 4 | - | 0.7pF @ 1MHz | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | - | - | AEC-Q200 | ||
![]() AOZ8312DI_2 Alpha and Omega | In Stock | - | - | Surface Mount | 12-UFDFN Exposed Pad | 12-DFN (3.5x2.5) | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | DVI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 2.8V | 160W | 18A (8/20µs) | 9V | 2.5V (Max) | 5 | - | 2.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8847DI Alpha and Omega | In Stock | - | - | Surface Mount | 10-UFDFN | 10-DFN (2.5x1) | - | - | - | - | - | - | - | - | Glenair | Retail Package | Active | -40°C ~ 125°C (TJ) | - | * | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | DVI, Ethernet, HDMI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 6V | - | 12A | 7.5V | 5V (Max) | 8 | - | 0.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8906ACI Alpha and Omega | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | Active | -40°C ~ 125°C (TJ) | - | * | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 6V | - | 10A (8/20µs) | 5V | 5V (Max) | 4 | - | 1.8pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ40CA Alpha and Omega | 25 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | - | - | RN73R1E | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | 2 | - | ±25ppm/°C | Zener | 556 Ohms | Thin Film | General Purpose | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 44.4V | 3000W (3kW) | 46.6A | 64.5V | 40V | - | 1 | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.016 (0.40mm) | - | - | - | AEC-Q200 | ||
![]() AOZ8351ADI-04 Alpha and Omega | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 2-DFN (2x1.25) | - | - | - | - | - | - | Mencom | CAO50.216-MNCM | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Obsolete | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 6V | - | 220A (8/20µs) | 14V | 4.8V (Max) | 1 | - | 2100pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8829ADI-03 Alpha and Omega | In Stock | - | - | Surface Mount | 10-UFDFN | 10-DFN (2.5x1) | - | - | - | - | AOZ8829 | - | Murrelektronik | 7000-40581-6310070 | Alpha & Omega Semiconductor Inc. | Tape & Box (TB) | Active | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | HDMI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 5V | - | 16A | 6V | 3.3V (Max) | 4 | - | 0.55pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ6.5A Alpha and Omega | 40 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB | Thermoplastic, Polyester | 14 (2 x 7) | Beryllium Copper | Brass | SMDJ6.5 | Gold | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -55°C ~ 125°C | Tube | -- | - | - | Obsolete | - | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | General Purpose | - | - | 1A | - | 0.100 (2.54mm) | - | - | - | - | - | Gold | - | 10 mOhm | - | No | - | 7.22V | 3000W (3kW) | 267.9A | 11.2V | 6.5V | 1 | - | - | -- | 0.100 (2.54mm) | - | Open Frame | - | 5.00µin (0.127µm) | 5.00µin (0.127µm) | UL94 V-0 | - | ||
![]() SMDJ12CA Alpha and Omega | 40 |
| - | Surface Mount | 4-SMD, No Lead | DO-214AB | - | - | - | - | SG-8101 | - | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | General Purpose | - | 1.8V ~ 3.3V | - | 9.8096 MHz | - | ±20ppm | CMOS | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | No | - | 13.3V | 3000W (3kW) | 150.8A | 19.9V | 12V | - | 1 | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() AOZ8621UNI-15 Alpha and Omega | 9 |
| - | Surface Mount | 3-PowerUDFN | 3-DFN (2x2) | - | - | - | - | AOZ8621 | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 16.5V | 3800W (3.8kW) | 140A (8/20µs) | 28V | 15V (Max) | 1 | - | 880pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ7.0CA Alpha and Omega | 32 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB | - | - | - | - | SMDJ70 | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 77.8V | 3000W (3kW) | 26.6A | 113V | 70V | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ7.5CA Alpha and Omega | 34 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB | - | - | - | - | SMDJ7.5 | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 8.33V | 3000W (3kW) | 232.6A | 12.9V | 7.5V | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ78CA Alpha and Omega | 50 |
| - | Surface Mount | DO-214AB, SMC | DO-214AB | - | - | - | - | SMDJ78 | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 86.7V | 3000W (3kW) | 23.9A | 126V | 78V | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ48A Alpha and Omega | 24 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | - | - | SMDJ48 | - | - | - | Vishay Dale | Tape & Reel (TR) | Active | -65°C ~ 170°C | - | WSL-HP | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±1% | - | 2 | - | ±75ppm/°C | Zener | 200 mOhms | Metal Element | General Purpose | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 53.3V | 3000W (3kW) | 38.8A | 77.4V | 48V | 1 | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | 0.023 (0.58mm) | - | - | - | AEC-Q200 | ||
![]() AOZ8S502BDS-03 Alpha & Omega Semiconductor Inc. | 21 |
| - | Surface Mount | 2-UDFN | 2-DFN (1x0.6) | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 3.7V | - | 10A (8/20μs) | 6.5V (Typ) | 3V (Max) | - | 1 | 23pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8310DI-05 Alpha & Omega Semiconductor Inc. | 42 |
| - | Surface Mount | 2-UDFN | 2-DFN (1.6x1) | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | Zener | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 6V | 1500W (1.5kW) | 85A (8/20μs) | 16V | 5V (Max) | 1 | - | 675pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8S306BD4-05 Alpha & Omega Semiconductor Inc. | 417200 |
| - | Surface Mount | 5-UFDFN | 5-DFN (2x1) | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | HDMI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 6V | - | 16A | 12.5V | 5V (Max) | 5 | - | 250pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8S321UD4-03 Alpha & Omega Semiconductor Inc. | 20 |
| - | Surface Mount | 10-UFDFN | 10-DFN (2.5x1) | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | HDMI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 5V | - | 16A | 7V | 3.3V (Max) | 4 | - | 280pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8S507BDS-07 Alpha & Omega Semiconductor Inc. | 10 |
| - | Surface Mount | 2-UDFN | 2-DFN (1x0.6) | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 9.5V | - | 12A | 22.5V | 8V (Max) | - | 1 | 45pF @ 1MHz | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8310DI-20 Alpha & Omega Semiconductor Inc. | 10 |
| - | Surface Mount | 2-UDFN | 2-DFN (1.6x1) | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | Tape & Reel (TR) | Active | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | Zener | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 22V | 1200W (1.2kW) | 32A (8/20μs) | 44V | 20V (Max) | 1 | - | 165pF @ 1MHz | - | - | - | - | - | - | - | - | - |