- Mounting Type
- Package / Case
- Applications
- Type
- Current - Peak Pulse (10/1000μs)
- Operating Temperature
- Power Line Protection
- Capacitance @ Frequency
- Voltage - Reverse Standoff (Typ)
- Voltage - Breakdown (Min)
- Voltage - Clamping (Max) @ Ipp
- Supplier Device Package
Attribute column
Manufacturer
Alpha and Omega TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Dielectric Material | Housing Material | Body Material | Center Contact Plating | Center Contact Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Brand | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Applications | Power (Watts) | Fastening Type | Subcategory | Ingress Protection | Current Rating | Pitch - Mating | Contact Finish - Post | Housing Color | Failure Rate | Contact Resistance | Configuration | Impedance | Connector Style | Number of Ports | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Mating Cycles | Voltage - Reverse Standoff (Typ) | Contact Termination | Test Current | Unidirectional Channels | Product Type | Bidirectional Channels | Includes | Capacitance @ Frequency | Insertion Loss | Termination Post Length | Pitch - Post | Body Finish | Cable Group | Shield Termination | Zener Current | Features | Product Category | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMDJ60CA Alpha and Omega | 46 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB | - | - | - | - | - | - | - | - | SMDJ6.0 | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.67V | 3000W (3kW) | 291.3A | 10.3V | - | 6V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8S301UD4-03 Alpha and Omega | In Stock | - | - | Panel Mount | 10-UFDFN | Bulkhead - Front Side Nut | 10-DFN (2.5x1) | Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper, Brass | - | - | - | 24_BNC-50 | - | - | - | 4 GHz | - | - | - | - | - | Huber+Suhner, Inc. | - | - | Bulk | - | Active | - | - | 500 V | - | - | -65°C ~ 165°C | - | - | - | - | - | - | - | - | Jack, Female Socket | Steering (Rail to Rail) | - | - | HDMI, USB | - | Bayonet Lock | - | - | - | - | - | Silver | - | - | - | 50Ohm | BNC | 1 | No | 5V | - | 16A | 7V | 500 | 3.3V (Max) | Crimp | - | 4 | - | - | - | 0.28pF @ 1MHz | - | - | - | White Bronze | RG-178, 196 | Crimp | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ54A Alpha and Omega | 17 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB | - | - | - | - | - | - | - | - | SMDJ54 | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | * | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 60V | 3000W (3kW) | 34.5A | 87.1V | - | 54V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8350DI-04 Alpha and Omega | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | 2-DFN (2x1.25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | 160A (8/20µs) | 14V | - | 4.8V (Max) | - | - | 1 | - | - | - | 1200pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8351ADI-04 Alpha and Omega | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | 2-DFN (2x1.25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mencom | CAO50.216-MNCM | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | 220A (8/20µs) | 14V | - | 4.8V (Max) | - | - | 1 | - | - | - | 2100pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8829ADI-03 Alpha and Omega | In Stock | - | - | Surface Mount | 10-UFDFN | - | 10-DFN (2.5x1) | - | - | - | - | - | - | - | - | AOZ8829 | - | - | - | - | - | - | Murrelektronik | 7000-40581-6310070 | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | HDMI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 5V | - | 16A | 6V | - | 3.3V (Max) | - | - | 4 | - | - | - | 0.55pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ6.5A Alpha and Omega | 40 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB | - | Thermoplastic, Polyester | - | - | - | 14 (2 x 7) | Beryllium Copper | Brass | SMDJ6.5 | - | Gold | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 125°C | Tube | -- | - | - | Obsolete | - | Solder | - | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | General Purpose | - | - | - | - | 1A | 0.100 (2.54mm) | Gold | - | - | 10 mOhm | - | - | - | - | No | 7.22V | 3000W (3kW) | 267.9A | 11.2V | - | 6.5V | - | - | 1 | - | - | - | - | - | -- | 0.100 (2.54mm) | - | - | - | - | Open Frame | - | - | - | - | - | 5.00µin (0.127µm) | 5.00µin (0.127µm) | UL94 V-0 | - | ||
![]() AOZ8312DI_2 Alpha and Omega | In Stock | - | - | Surface Mount | 12-UFDFN Exposed Pad | - | 12-DFN (3.5x2.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | Steering (Rail to Rail) | - | - | DVI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 2.8V | 160W | 18A (8/20µs) | 9V | - | 2.5V (Max) | - | - | 5 | - | - | - | 2.3pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8851ADI-07 Alpha and Omega | 40 |
| - | Surface Mount | 2010 (5025 Metric) | - | 2010 | - | - | - | - | - | - | - | - | AOZ8851 | - | - | - | - | - | - | - | - | - | Kamaya Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RMC | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | - | 2 | - | ±100ppm/°C | - | Zener | 42.2 kOhms | Thick Film | General Purpose | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.5V | - | 4A (8/20µs) | 13V | - | 7V (Max) | - | - | - | - | 1 | - | 0.22pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | ||
![]() AOZ8854DT-03 Alpha and Omega | 40 |
| - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | - | - | - | - | - | - | RK73H2A | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RK73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | Steering (Rail to Rail) | 732 Ohms | Thick Film | General Purpose | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | 54W | 9A (8/20µs) | 6V | - | 3.3V (Max) | - | - | 4 | - | - | - | 0.7pF @ 1MHz | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | - | - | - | AEC-Q200 | ||
![]() SMDJ40A Alpha and Omega | 37 |
| - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | - | - | - | - | - | - | SMDJ40 | - | - | - | - | - | - | - | - | - | Vishay Dale Thin Film | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | PHP | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.1% | - | 2 | - | ±25ppm/°C | - | Zener | 135 Ohms | Thin Film | General Purpose | 0.63W, 5/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 44.4V | 3000W (3kW) | 46.6A | 64.5V | - | 40V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Moisture Resistant, Safety | - | - | 0.033 (0.84mm) | - | - | - | - | - | - | ||
![]() SMDJ48A Alpha and Omega | 24 |
| - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | - | - | - | - | - | - | SMDJ48 | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 170°C | - | WSL-HP | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±1% | - | 2 | - | ±75ppm/°C | - | Zener | 200 mOhms | Metal Element | General Purpose | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 53.3V | 3000W (3kW) | 38.8A | 77.4V | - | 48V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | - | - | 0.023 (0.58mm) | - | - | - | - | - | AEC-Q200 | ||
![]() SMDJ78CA Alpha and Omega | 50 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB | - | - | - | - | - | - | - | - | SMDJ78 | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 86.7V | 3000W (3kW) | 23.9A | 126V | - | 78V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ7.5CA Alpha and Omega | 34 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB | - | - | - | - | - | - | - | - | SMDJ7.5 | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 8.33V | 3000W (3kW) | 232.6A | 12.9V | - | 7.5V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8S205BL2-05 Alpha and Omega | 5 |
| - | Surface Mount | 0201 (0603 Metric) | - | 3-WLCSP (0.63x0.33) | - | - | - | - | - | - | - | - | AOZ8S205 | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | Zener | - | - | HDMI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | 16W | 3A (8/20µs) | 5.5V (Typ) | - | 5V (Max) | - | - | - | - | 2 | - | 0.075pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8S502BS2-03 Alpha and Omega | 49 |
| - | Surface Mount | 3-SMD, SOT-23-3 Variant | - | SOT-23-3 | - | - | - | - | - | - | - | - | AOZ8S502 | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 4.5V | - | 12A (8/20µs) | 7.5V (Typ) | - | 3.3V (Max) | - | - | - | - | 2 | - | 22pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8S503BDS-05 Alpha and Omega | 86 |
| - | Surface Mount | 0201 (0603 Metric) | - | 2-DFN (0.6x0.3) | - | - | - | - | - | - | - | - | AOZ8S503 | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6.5V | - | 7A (8/20µs) | 9V (Typ) | - | 5V (Max) | - | - | - | - | 1 | - | 9pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ24CA Alpha and Omega | 44 |
| - | Surface Mount | DO-214AB, SMC | - | DO-214AB | - | - | - | - | - | - | - | - | SMDJ24 | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 3000W (3kW) | 77.2A | 38.9V | - | 24V | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ8S204BL2-03 Alpha and Omega | 21 |
| - | Surface Mount | 0201 (0603 Metric) | - | 3-WLCSP (0.63x0.33) | - | - | - | - | - | - | - | - | AOZ8S204 | - | - | - | - | - | - | - | - | - | Alpha & Omega Semiconductor Inc. | - | - | Tape & Reel (TR) | - | Active | Yes | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | Zener | - | - | HDMI, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 6V | 50W | 8.5A (8/20µs) | 5.8V (Typ) | - | 3.3V (Max) | - | - | - | - | 2 | - | 0.15pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDJ16CA Alpha and Omega | 28 |
| - | Surface Mount | SOD-323-2 | - | DO-214AB | - | - | - | - | - | - | - | - | SMDJ16 | Panjit | - | 12000 | - | 0.1 uA | 0.1 uA | Panjit | - | + 155 C | Alpha & Omega Semiconductor Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 200 mW | Active | Details | 0.000353 oz | - | 17 V | 40 Ohms | -55°C ~ 150°C (TJ) | Reel | - | - | - | - | - | - | - | - | Zener | - | - | General Purpose | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | - | - | No | 17.8V | 3000W (3kW) | 115.4A | 26V | - | 16V | - | 5 mA | - | Zener Diodes | 1 | - | - | - | - | - | - | - | - | 0.1 uA | - | Zener Diodes | 0.9 mm | - | 1.95 mm | 1.35 mm | - | - | - | - |