- Moisture Sensitivity Level (MSL)
- Part Status
- Packaging
- Current - Continuous Drain (Id) @ 25℃
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Gate Charge (Qg) (Max) @ Vgs
- Input Capacitance (Ciss) (Max) @ Vds
- Mounting Type
- Operating Temperature
- Package / Case
- Power Dissipation (Max)
Attribute column
Manufacturer
Alpha and Omega Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Transistor Element Material | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Number of Elements | Power Dissipation (Max) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Number of Channels | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | DS Breakdown Voltage-Min | Max Junction Temperature (Tj) | FET Feature | Feedback Cap-Max (Crss) | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AON6562 Alpha & Omega Semiconductor Inc. | 270 | - | - | - | - | Surface Mount | 8-VDFN Exposed Pad | - | - | 29A Ta 32A Tc | 4.5V 10V | - | 6W Ta 25W Tc | - | -55°C~150°C TJ | Tape & Reel (TR) | - | AlphaMOS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 5m Ω @ 20A, 10V | 2.4V @ 250μA | 1550pF @ 15V | 33nC @ 10V | 30V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOL1428 Alpha & Omega Semiconductor Inc. | 8942 | - | Datasheet | - | Surface Mount | Surface Mount | 3-PowerSMD, Flat Leads | - | - | 12.4A Ta 49A Tc | 4.5V 10V | - | 2.2W Ta 43W Tc | - | -55°C~175°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | N-Channel | - | 9.5m Ω @ 20A, 10V | 2.5V @ 250μA | 1000pF @ 15V | 18nC @ 10V | 30V | ±20V | 49A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AON6912ALS Alpha & Omega Semiconductor Inc. | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AO4722 Alpha & Omega Semiconductor Inc. | 1435 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8.5A Ta | 4.5V 10V | - | 1.7W Ta | - | -55°C~150°C TJ | Cut Tape (CT) | 2011 | SRFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | N-Channel | - | 14m Ω @ 11.6A, 10V | 2.5V @ 250μA | 1100pF @ 15V | 20nC @ 10V | 30V | ±20V | - | - | - | - | - | - | - | - | Schottky Diode (Body) | - | - | - | - | - | ||
![]() AO3422 Alpha & Omega Semiconductor Inc. | 900000 | - | - | 18 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 2.1A Ta | 2.5V 4.5V | 1 | 1.25W Ta | 16.5 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | DUAL | GULL WING | - | 3 | - | - | SINGLE WITH BUILT-IN DIODE | 1 | ENHANCEMENT MODE | 1.25W | - | 2.3 ns | N-Channel | SWITCHING | 160m Ω @ 2.1A, 4.5V | 2V @ 250μA | 300pF @ 25V | 3.3nC @ 4.5V | - | ±12V | 2.1A | 1.3V | 12V | - | - | 55V | - | 150°C | - | - | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() AO3419 Alpha & Omega Semiconductor Inc. | 31724 | - | - | 18 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 3.5A Ta | 1.8V 10V | 1 | 1.4W Ta | 22 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | DUAL | GULL WING | - | 3 | - | - | SINGLE WITH BUILT-IN DIODE | 1 | ENHANCEMENT MODE | 1.4W | - | 11 ns | P-Channel | SWITCHING | 85m Ω @ 3.5A, 10V | 1.4V @ 250μA | 400pF @ 10V | 4.4nC @ 4.5V | 20V | ±12V | -3.5A | -500mV | 12V | - | 0.075Ohm | -20V | - | 150°C | - | - | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() AOD458 Alpha & Omega Semiconductor Inc. | 22500 |
| - | 18 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | 14A Tc | 10V | - | 150W Tc | - | -50°C~175°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Single | - | ENHANCEMENT MODE | - | - | - | N-Channel | - | 280m Ω @ 7A, 10V | 4.5V @ 250μA | 770pF @ 25V | 15nC @ 10V | 250V | ±30V | 14A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AO4459 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 6.5A Ta | 4.5V 10V | 1 | 3.1W Ta | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3.1W | - | - | P-Channel | - | 46m Ω @ 6.5A, 10V | 2.5V @ 250μA | 830pF @ 15V | 16nC @ 10V | 30V | ±20V | 6.5A | - | 20V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AO3401A Alpha & Omega Semiconductor Inc. | 9390 | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 4A Ta | 2.5V 10V | 1 | 1.4W Ta | 41 ns | -55°C~150°C TJ | Cut Tape (CT) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | DUAL | GULL WING | - | 3 | - | - | SINGLE WITH BUILT-IN DIODE | 1 | ENHANCEMENT MODE | 1.4W | - | 6.5 ns | P-Channel | SWITCHING | 44m Ω @ 4.3A, 10V | 1.3V @ 250μA | 1200pF @ 15V | 12.2nC @ 4.5V | 30V | ±12V | -4A | -900mV | 12V | 4A | 0.05Ohm | -30V | - | 150°C | - | - | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() AO3400A Alpha & Omega Semiconductor Inc. | 3031 | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 5.7A Ta | 2.5V 10V | 1 | 1.4W Ta | 25 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | - | DUAL | GULL WING | - | 3 | - | - | SINGLE WITH BUILT-IN DIODE | 1 | ENHANCEMENT MODE | 1.4W | - | 3 ns | N-Channel | SWITCHING | 26.5m Ω @ 5.7A, 10V | 1.5V @ 250μA | 630pF @ 15V | 7nC @ 4.5V | - | ±12V | 5.7A | 650mV | 12V | - | 0.0265Ohm | 30V | - | 150°C | - | - | 1.25mm | No | ROHS3 Compliant | Lead Free | ||
![]() AO4407A Alpha & Omega Semiconductor Inc. | 2223 | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SILICON | 12A Ta | 6V 20V | 1 | 3.1W Ta | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 8 | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | 3.1W | - | - | P-Channel | SWITCHING | 11m Ω @ 12A, 20V | 3V @ 250μA | 2600pF @ 15V | 39nC @ 10V | 30V | ±25V | 12A | - | 25V | - | - | - | 30V | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AO4403 Alpha & Omega Semiconductor Inc. | 30000 | - | - | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 6A Ta | 2.5V 10V | 1 | 3.1W Ta | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Single | - | ENHANCEMENT MODE | 3.1W | - | - | P-Channel | - | 46m Ω @ 6.1A, 10V | 1.3V @ 250μA | 1128pF @ 15V | 11.3nC @ 4.5V | 30V | ±12V | 6A | - | 12V | 6A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AO4413 Alpha & Omega Semiconductor Inc. | 35000 | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SILICON | 15A Ta | 10V 20V | 1 | 3.1W Ta | - | -55°C~150°C TJ | Cut Tape (CT) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 8 | - | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | - | - | P-Channel | SWITCHING | 7m Ω @ 15A, 20V | 3.5V @ 250μA | 3500pF @ 15V | 61nC @ 10V | 30V | ±25V | 15A | - | - | - | - | - | 30V | - | - | 660 pF | - | - | RoHS Compliant | - | ||
![]() AO3407A Alpha & Omega Semiconductor Inc. | 5744 | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | 4.3A Ta | 4.5V 10V | 1 | 1.4W Ta | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | - | 3 | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | 1.4W | - | - | P-Channel | SWITCHING | 48m Ω @ 4.3A, 10V | 3V @ 250μA | 830pF @ 15V | 16nC @ 10V | 30V | ±20V | 4.3A | - | 20V | - | 0.048Ohm | - | - | - | - | 90 pF | - | No | ROHS3 Compliant | Lead Free | ||
![]() AO4419 Alpha & Omega Semiconductor Inc. | 10 | - | - | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 9.7A Ta | 4.5V 10V | 1 | 3.1W Ta | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 3.1W | - | - | P-Channel | - | 20m Ω @ 9.7A, 10V | 2.7V @ 250μA | 1900pF @ 15V | 32nC @ 10V | 30V | ±20V | 9.7A | - | 20V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AON7403 Alpha & Omega Semiconductor Inc. | 718 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-PowerVDFN | 8 | SILICON | 11A Ta 29A Tc | 5V 10V | 1 | 3.1W Ta 25W Tc | - | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | DUAL | FLAT | - | 8 | S-PDSO-F5 | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | 25W | DRAIN | - | P-Channel | SWITCHING | 18m Ω @ 8A, 10V | 3V @ 250μA | 1400pF @ 15V | 24nC @ 15V | 30V | ±25V | 29A | - | 25V | - | - | - | 30V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AO4404B Alpha & Omega Semiconductor Inc. | 116997 | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | SILICON | 8.5A Ta | 2.5V 10V | 1 | 3.1W Ta | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | DUAL | GULL WING | - | 8 | - | Not Qualified | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | 3.1W | - | - | N-Channel | SWITCHING | 24m Ω @ 8.5A, 10V | 1.5V @ 250μA | 1100pF @ 15V | 12nC @ 4.5V | 30V | ±12V | 8.5A | - | 12V | - | 0.03Ohm | - | 30V | - | - | 70 pF | - | - | ROHS3 Compliant | - | ||
![]() AOD450 Alpha & Omega Semiconductor Inc. | 27564 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | 3 | - | 3.8A Tc | 10V | 1 | 2.1W Ta 25W Tc | - | -55°C~175°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2.1W | - | - | N-Channel | - | 700m Ω @ 3.8A, 15V | 6V @ 250μA | 215pF @ 25V | 3.82nC @ 10V | 200V | ±30V | 3.8A | - | 30V | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() AOB290L Alpha & Omega Semiconductor Inc. | 6000000 | - | - | 16 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | 3 | - | 18A Ta 140A Tc | 10V | 1 | 2.1W Ta 500W Tc | - | -55°C~175°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Single | - | ENHANCEMENT MODE | 500W | - | - | N-Channel | - | 3.2m Ω @ 20A, 10V | 4.1V @ 250μA | 9550pF @ 50V | 126nC @ 10V | 100V | ±20V | 140A | - | 20V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AO6403 Alpha & Omega Semiconductor Inc. | 1850000 |
| - | - | Surface Mount | Surface Mount | SC-74, SOT-457 | 6 | - | 6A Ta | 4.5V 10V | 1 | 2W Ta | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | P-Channel | - | 35m Ω @ 6A, 10V | 2.4V @ 250μA | 920pF @ 15V | 18.5nC @ 10V | 30V | ±20V | 6A | - | 20V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |