- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- DS Breakdown Voltage-Min
- Drain Current-Max (ID)
- Drain-source On Resistance-Max
- Exterior Housing Material
- FET Technology
- JESD-30 Code
- Number of Terminals
Attribute column
Manufacturer
Alpha and Omega Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Transistor Element Material | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Drain Current-Max (ID) | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | Pbfree Code | ECCN Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Rated voltage | Feedback Cap-Max (Crss) | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AON7422 Alpha & Omega Semiconductor | 500 | - | Datasheet | gold-plated | YES | 38 | 5 | SILICON | 1 | socket | 2x19 | 2.54mm | 40 A | THT | 1.75 g | ALPHA & OMEGA SEMICONDUCTOR LTD | female | - | - | PLASTIC/EPOXY | SMALL OUTLINE, S-PDSO-F5 | SQUARE | SMALL OUTLINE | Obsolete | DFN | Yes | 2.54mm | straight | pin strips | -40...163°C | Yes | EAR99 | DUAL | FLAT | NOT SPECIFIED | compliant | 1.5A | NOT SPECIFIED | 8 | - | S-PDSO-F5 | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | - | 0.006 Ω | 150 A | 30 V | - | METAL-OXIDE SEMICONDUCTOR | - | 60V | - | beryllium copper | 0.254µm | UL94V-0 | ||
![]() AO6432 Alpha & Omega Semiconductor | 333888 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | ALPHA & OMEGA SEMICONDUCTOR LTD | - | - | - | - | , | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOM033V120X2Q Alpha & Omega Semiconductor | 183 |
| Datasheet | - | NO | - | 4 | SILICON CARBIDE | 1 | - | - | - | 68 A | - | - | ALPHA & OMEGA SEMICONDUCTOR LTD | - | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | - | - | - | - | EAR99 | SINGLE | THROUGH-HOLE | - | unknown | - | - | - | AEC-Q101 | R-PSFM-T4 | SINGLE WITH BUILT-IN DIODE AND KELVIN SENSOR | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | TO-247 | 0.043 Ω | 120 A | 1200 V | 1000 mJ | METAL-OXIDE SEMICONDUCTOR | 300 W | - | 9.9 pF | - | - | - |