- -3db Bandwidth
- Channel Capacitance (CS(off), CD(off))
- Charge Injection
- Current - Leakage (IS(off)) (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Switch Circuit
Attribute column
Manufacturer
Alpha and Omega Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | Qualification Status | Power Supplies | Number of Circuits | -3db Bandwidth | On-State Resistance (Max) | Multiplexer/Demultiplexer Circuit | Current - Leakage (IS(off)) (Max) | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Charge Injection | Channel-to-Channel Matching (ΔRon) | Switching | Voltage - Supply, Single (V+) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOZ6274QI#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN Exposed Pad | - | - | 16-QFN (3x3) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | 55MHz | 400mOhm | 2:2 | 50nA | 16pF | DPDT | 60ns, 40ns | 22pC | 30mOhm | - | 1.65V~4.3V | - | ||
![]() AOZ6275QI Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-WFQFN | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | - | - | 2 | 70MHz | 400mOhm | 2:2 | 50nA | 16pF | DPDT | 70ns, 55ns | 35pC | 30m Ω | - | 1.65V~4.3V | - | ||
![]() AOZ6238QI Alpha & Omega Semiconductor Inc. | In Stock | - | - | 16 Weeks | Surface Mount | 10-UFQFN | YES | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Obsolete | 1 (Unlimited) | 10 | 400mOhm | QUAD | NO LEAD | 2 | 0.4mm | - | SEPARATE OUTPUT | Not Qualified | 1.65/4.3V | 2 | 50MHz | 400mOhm | 2:1 | 50nA | 15pF | SPDT | 60ns, 35ns | 30pC | 20m Ω | BREAK-BEFORE-MAKE | 1.65V~4.3V | ROHS3 Compliant |