- -3db Bandwidth
- Applications
- Features
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Channels
- On-State Resistance (Max)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Switch Circuit
Attribute column
Manufacturer
Alpha and Omega Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Number of Outputs | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Inputs | Supply Type | -3db Bandwidth | On-State Resistance (Max) | Switch Circuit | Voltage - Supply, Single (V+) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOZ6184QT Alpha & Omega Semiconductor Inc. | 10500 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 10-UFQFN | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Obsolete | 1 (Unlimited) | 10Ohm | Audio, USB | 4 | 3V | 1 | 4.5V | 1.65V | 100mA | 2 | Single | 1.1GHz | 10Ohm | DPDT | 1.65V~4.5V | Break-Before-Make | RoHS Compliant | ||
![]() AOZ6186QT Alpha & Omega Semiconductor Inc. | 4700 | - | - | 16 Weeks | Surface Mount | Surface Mount | 10-UFQFN | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Obsolete | 1 (Unlimited) | 10Ohm | Audio, USB | - | - | 1 | - | - | - | - | Single | 960MHz | 10Ohm | DPDT | 1.65V~4.5V | Break-Before-Make | RoHS Compliant | ||
![]() AOZ6185QT Alpha & Omega Semiconductor Inc. | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 10-UFQFN | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Obsolete | 1 (Unlimited) | 8Ohm | Audio, USB | 4 | 3V | 1 | 4.5V | 1.65V | - | 2 | Single | 990MHz | 8Ohm | DPDT | 1.65V~4.5V | Break-Before-Make | RoHS Compliant | ||
![]() AOZ6186QT#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 10-UFQFN | - | 10-QFN (1.8x1.4) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Audio, USB | - | - | 1 | - | - | - | - | - | 960MHz | 10Ohm | DPDT | 1.65V~4.5V | Break-Before-Make | - | ||
![]() AOZ6185QT#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 10-UFQFN | - | 10-QFN (1.8x1.4) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Audio, USB | - | - | 1 | - | - | - | - | - | 990MHz | 8Ohm | DPDT | 1.65V~4.5V | Break-Before-Make | - | ||
![]() AOZ6184QT#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 10-UFQFN | - | 10-QFN (1.8x1.4) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | Audio, USB | - | - | 1 | - | - | - | - | - | 1.1GHz | 10Ohm | DPDT | 1.65V~4.5V | Break-Before-Make | - |