- Features
- Mounting Type
- Operating Temperature
- Interface
- Number of Outputs
- Output Configuration
- Output Type
- Package / Case
- Ratio - Input:Output
- Rds On (Typ)
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Alpha and Omega PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Pin Count | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOZ1353DI-01 Alpha & Omega Semiconductor Inc. | 32 | - | - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3.4V~5.5V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Short Circuit, UVLO | - | 40m Ω | - | - | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() AOZ1361DI-02 Alpha & Omega Semiconductor Inc. | 2062 |
| - | 18 Weeks | Surface Mount | 10-WDFN Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | Active | 1 (Unlimited) | 10 | EAR99 | DUAL | NO LEAD | 1 | 12V | 0.65mm | - | 10 | 1 | Not Qualified | P-Channel | 28V | 4.5V | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 4.5V~28V | Current Limiting (Adjustable), Over Temperature, UVLO | 2.7A | 22m Ω | THERMAL | SOURCE | Slew Rate Controlled, Status Flag | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() AOZ1331ADI Alpha & Omega Semiconductor Inc. | 1000 |
| Datasheet | 18 Weeks | Surface Mount | 14-PowerWFDFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | On/Off | High Side | Not Required | - | General Purpose | 1:1 | 0.8V~5.5V | - | - | 20m Ω | - | - | Load Discharge, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() AOZ1343AI-1 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | compliant | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 70m Ω | - | - | Status Flag | - | - | - | - | ||
![]() AOZ1360DIL#A Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | 10-WDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~28V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 22m Ω | - | - | Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1327DI-02 Alpha & Omega Semiconductor Inc. | 39 |
| - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3.4V~22V | Over Temperature, Over Voltage, Short Circuit, UVLO | - | 20m Ω | - | - | Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() AOZ1353DI-04 Alpha & Omega Semiconductor Inc. | 19 |
| - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3.4V~5.5V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Short Circuit, UVLO | - | 40m Ω | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() AOZ1353DI-03 Alpha & Omega Semiconductor Inc. | 35 |
| - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3.4V~5.5V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Short Circuit, UVLO | - | 40m Ω | - | - | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() AOZ1327DI-01 Alpha & Omega Semiconductor Inc. | 5000 | - | - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3.4V~22V | Over Temperature, Over Voltage, Short Circuit, UVLO | - | 20m Ω | - | - | Auto Restart, Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() AOZ1360AIL_2#A Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~28V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 22m Ω | - | - | Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1335DI_2 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AOZ1320DI-06L#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | - | 75mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-04L#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | - | 75mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-04#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | - | 75mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-01L#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | - | 75mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-06#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | - | 75mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-03#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | - | 75mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-02#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | - | 75mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-05L#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | - | 75mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1320DI-03L#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | - | 75mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - |