- Features
- Mounting Type
- Operating Temperature
- Interface
- Number of Outputs
- Output Configuration
- Output Type
- Package / Case
- Ratio - Input:Output
- Rds On (Typ)
- Switch Type
- Voltage - Load
Attribute column
Manufacturer
Alpha and Omega PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Outputs | Output Type | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOZ1320DI-05#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | 75mOhm | Load Discharge, Slew Rate Controlled | - | ||
![]() AOZ1320DI-02L#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | 75mOhm | Load Discharge, Slew Rate Controlled | - | ||
![]() AOZ1320DI-01#A Alpha & Omega Semiconductor Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | 8-DFN-EP (2x2) | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | UVLO | 75mOhm | Load Discharge, Slew Rate Controlled | - | ||
![]() AOZ1375DI-01 Alpha & Omega Semiconductor Inc. | 85 | - | - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | Active | 1 (Unlimited) | 1 | N-Channel | On/Off | High Side | 3.4V~23V | Non-Inverting | USB Switch | 1:1 | 3.4V~23V | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit, UVLO | 17.8m Ω | Auto Restart, Status Flag | ROHS3 Compliant | ||
![]() AOZ1766QI-01 Alpha & Omega Semiconductor Inc. | 2840 | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ1331DI_2 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | 14-PowerWFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 2 | N-Channel | On/Off | High Side | Not Required | - | General Purpose | 1:1 | 0.8V~5.5V | - | 20m Ω | Load Discharge, Slew Rate Controlled | - | ||
![]() AOZ1322DI Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ1322DIS-03 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ2331DI Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ1340AI-1 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOZ1343EI-1#A Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-EP | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 70mOhm | Status Flag | - |